- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZJL-4G Mini-Circuits | 9080 | - | Datasheet | - | - | - | MINI-CIRCUITS | 4000 MHz | 75 °C | -40 °C | - | - | - | Active | Yes | e2 | Yes | EAR99 | Tin/Silver/Nickel (Sn/Ag/Ni) | SMA | - | - | COAXIAL | compliant | - | - | 10 dB | WIDE BAND LOW POWER | 20 MHz | 1.6 | 20 dBm | 50 Ω | ||
![]() MAALSS0025 TE Connectivity | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | TYCO ELECTRONICS M/A-COM | - | 85 °C | -40 °C | PLASTIC/EPOXY | PLASTIC, MS-012AA, SOIC-8 | SOP8,.25 | Transferred | No | - | - | - | - | - | - | 1 | - | unknown | 3/8 V | - | - | - | - | - | - | - | ||
![]() ZFL-2000B Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 2000 MHz | 71 °C | -20 °C | - | ROHS COMPLIANT, CASE SS98 | - | Active | Yes | - | Yes | EAR99 | - | SMA | - | - | COAXIAL | unknown | - | - | 20 dB | WIDE BAND LOW POWER | 10 MHz | 2 | 5 dBm | 50 Ω | ||
![]() RF6266 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 915 MHz | - | - | - | - | - | Obsolete | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | - | - | COMPONENT | compliant | - | - | - | NARROW BAND LOW POWER | 824 MHz | - | - | 50 Ω | ||
![]() RF6266 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 915 MHz | - | - | - | 3 X 3 MM, ROHS COMPLIANT, QFN-16 | - | Transferred | Yes | e3 | Yes | - | Matte Tin (Sn) - annealed | - | - | - | COMPONENT | unknown | - | - | - | NARROW BAND LOW POWER | 824 MHz | - | - | 50 Ω | ||
![]() SGC4486Z Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | QORVO INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SOT-86, 4 PIN | SL,4GW-LD,.085CIR | Obsolete | Yes | e3 | - | 5A991.G | Matte Tin (Sn) | - | - | 1 | COMPONENT | compliant | 3 V | 58 mA | 13 dB | WIDE BAND LOW POWER | 50 MHz | - | 12 dBm | 50 Ω | ||
![]() NJG1142KA1 New Japan Radio Co Ltd | 20 | - | Datasheet | - | - | - | NEW JAPAN RADIO CO LTD | 1680 MHz | 85 °C | -40 °C | - | - | - | Transferred | Yes | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | - | - | - | COMPONENT | compliant | - | - | 11 dB | WIDE BAND LOW POWER | 170 MHz | 2.2 | 15 dBm | 50 Ω | ||
![]() UPC2712T-E3-A NEC Corp | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | NEC CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | TSOP6,.11,37 | Transferred | Yes | - | - | - | - | - | - | 1 | - | unknown | 5 V | 30 mA | - | - | - | - | - | - | ||
![]() RF3867 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | RF MICRO DEVICES INC | 3800 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | 5 X 5 MM, ROHS COMPLIANT, QFN-20 | LCC20,.20SQ,25 | Obsolete | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) - annealed | LOW NOISE | 8517.70.00.00 | 2 | COMPONENT | unknown | 5 V | - | 13.5 dB | WIDE BAND MEDIUM POWER | 700 MHz | - | 10 dBm | 50 Ω | ||
![]() RF3932D Qorvo | 361 | - | Datasheet | - | - | - | QORVO INC | 4000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Obsolete | Yes | - | - | EAR99 | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 48 V | - | 14 dB | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() RF3932D RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 4000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Transferred | Yes | - | Yes | EAR99 | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 48 V | - | 14 dB | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() TGA4510 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 37000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | 3A001.B.2.D | - | - | - | - | COMPONENT | unknown | - | - | 15.8 dB | WIDE BAND LOW POWER | 29000 MHz | - | 18 dBm | - | ||
![]() TGA4510 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 37000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | 15.8 dB | WIDE BAND LOW POWER | 29000 MHz | - | 18 dBm | - | ||
![]() ZHL-100W-13 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1000 MHz | 45 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | N; SMA | - | 1 | MODULE | unknown | 28 V | 14500 mA | 45 dB | WIDE BAND HIGH POWER | 800 MHz | 1.6 | 7 dBm | 50 Ω | ||
![]() RF5616TR7 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 5850 MHz | 70 °C | -30 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Transferred | Yes | e4 | Yes | 5A991.G | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 3.3/5 V | 120 mA | 25 dB | NARROW BAND LOW POWER | 4900 MHz | 4 | 5 dBm | 50 Ω | ||
![]() PA1080 MACOM | In Stock | - | Datasheet | - | - | - | PHOENIX MICROWAVE CORP | 960 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | WIDE BAND LOW POWER | 800 MHz | 2 | 20 dBm | 50 Ω | ||
![]() RF2174TR7 Murata Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFF224B Motorola Mobility LLC | 11 | - | Datasheet | - | - | - | MOTOROLA INC | 550 MHz | 100 °C | -20 °C | PLASTIC/EPOXY | MOT CASE 825 | MOT CASE 825 | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | 24 V | 725 mA | 23.4 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | 75 Ω | ||
![]() TMD1414-2C Toshiba America Electronic Components | 20 | - | Datasheet | - | - | - | TOSHIBA CORP | 14500 MHz | - | - | CERAMIC | FLNG,.53"H.SPACE | FLNG,.53"H.SPACE | Obsolete | No | - | - | - | - | - | - | 1 | MODULE | unknown | 7,-5 V | 1800 mA | - | NARROW BAND MEDIUM POWER | 13750 MHz | - | 20 dBm | - | ||
![]() MHL9318N NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | NARROW BAND HIGH POWER | - | - | - | - |