- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWM6422RM18P8 Coherent Thermal Solutions | In Stock | - | Datasheet | - | - | - | - | II-VI INC | 2400 MHz | 85 °C | -40 °C | - | 4.50 X 4.50 MM, 1.40 MM HEIGHT, ROHS COMPLIANT, M18, SURFACE MOUNT PACKAGE-12 | - | Obsolete | Yes | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 28 dB | NARROW BAND MEDIUM POWER | 2300 MHz | - | - | 50 Ω | ||
![]() TM3100 Spectrum Control | In Stock | - | Datasheet | - | - | - | - | SPECTRUM CONTROL INC | 1300 MHz | 85 °C | -55 °C | - | T4, TO-8, 4 PIN | - | Active | - | - | - | - | - | LOW NOISE, I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | unknown | - | - | 29 dB | NARROW BAND LOW POWER | 500 MHz | 2 | 10 dBm | - | ||
![]() UPG2124TH-E1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1980 MHz | 85 °C | -30 °C | - | PLASTIC, TSSOP-10 | - | Obsolete | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 25 dB | NARROW BAND MEDIUM POWER | 1920 MHz | - | - | - | ||
![]() SPA2118ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | - | RF MICRO DEVICES INC | - | - | - | PLASTIC/EPOXY | SOP8,.25 | SOP8,.25 | Transferred | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | unknown | 5 V | 425 mA | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() BGY118D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | 928 MHz | 100 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 27.8 dB | NARROW BAND MEDIUM POWER | 898 MHz | 3 | 7 dBm | 50 Ω | ||
![]() BGY118D Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | - | PHILIPS SEMICONDUCTORS | - | 100 °C | -30 °C | CERAMIC | - | SMSIP4,4GNDFLNG | Transferred | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | 4.8 V | - | - | - | - | - | - | - | ||
![]() PSA4-5043-D Mini-Circuits | In Stock | - | Datasheet | - | - | - | 2016-04-13 | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() RFPA2189 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | RF MICRO DEVICES INC | 2700 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 19.5 dB | WIDE BAND MEDIUM POWER | 400 MHz | - | - | - | ||
![]() SGA6289ZSQ Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | - | QORVO INC | 4500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 4 V | 83 mA | 12.3 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | ||
![]() RF3267 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | - | RF MICRO DEVICES INC | 1980 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | 3 X 3 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, QFN-16 | LCC16,.12SQ,20 | Transferred | Yes | e3 | Yes | - | Matte Tin (Sn) - annealed | - | - | 1 | COMPONENT | unknown | 3.4 V | 515 mA | 17 dB | NARROW BAND MEDIUM POWER | 1920 MHz | 10 | 6 dBm | 50 Ω | ||
![]() RN7211(B) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGC4363ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Transferred | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 3 V | 60 mA | 11.2 dB | WIDE BAND LOW POWER | 50 MHz | - | 12 dBm | 50 Ω | ||
![]() SGC4363ZSR Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | QORVO INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Obsolete | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 3 V | 60 mA | 11.2 dB | WIDE BAND LOW POWER | 50 MHz | - | 12 dBm | 50 Ω | ||
![]() RA30H4047M1-101 Mitsubishi Electric | 1000000 | - | Datasheet | - | - | - | - | MITSUBISHI ELECTRIC CORP | 470 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | Yes | - | - | - | - | - | - | 1 | MODULE | unknown | 5,12.5 V | 1 mA | - | NARROW BAND HIGH POWER | 400 MHz | 3 | 20 dBm | 50 Ω | ||
![]() IVA-05218 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | - | AGILENT TECHNOLOGIES INC | 1500 MHz | - | - | METAL | SOP8,.4 | SOP8,.4 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | 5 V | 45 mA | - | WIDE BAND LOW POWER | - | 1.5 | 14 dBm | 50 Ω | ||
![]() RFCA3302TR13 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | - | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Transferred | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | unknown | 5 V | 145 mA | - | NARROW BAND LOW POWER | - | - | - | - | ||
![]() RFCA3302TR13 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | - | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | compliant | 5 V | 145 mA | - | NARROW BAND LOW POWER | - | - | - | - | ||
![]() SMA53 MACOM | In Stock | - | Datasheet | - | - | 4 | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 500 MHz | 85 °C | -54 °C | METAL | MODULE,4LEAD,.45 | MODULE,4LEAD,.45 | Active | No | - | No | - | - | LOW NOISE, HIGH RELIABILITY | - | 1 | MODULE | compliant | 15 V | 15 mA | 13.5 dB | WIDE BAND LOW POWER | 10 MHz | 2.1 | 13 dBm | 50 Ω | ||
![]() TGA2622 TriQuint Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | - | TRIQUINT SEMICONDUCTOR INC | 10000 MHz | 275 °C | - | - | - | DIE OR CHIP | Obsolete | - | - | - | 3A001.B.2.B.2 | - | - | - | 1 | COMPONENT | unknown | -2.7,28 V | 290 mA | 32 dB | WIDE BAND HIGH POWER | 9000 MHz | 6 | 20 dBm | 50 Ω | ||
![]() TGA2622 Qorvo | 3288 | - | Datasheet | YES | SURFACE MOUNT | 10 | - | QORVO INC | 10000 MHz | 275 °C | - | - | DIE-10 | DIE OR CHIP | Obsolete | Yes | - | - | 3A001.B.2.B.2 | - | - | - | 1 | COMPONENT | compliant | -2.7,28 V | 290 mA | 32 dB | WIDE BAND HIGH POWER | 9000 MHz | 6 | 20 dBm | 50 Ω |