- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWU6602RM45P9 Coherent Thermal Solutions | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | II-VI INC | 1910 MHz | 90 °C | -30 °C | PLASTIC/EPOXY | 3 X 3 MM, 1 MM HEIGHT, ROHS COMPLIANT, MINIATURE, M45, 10 PIN | SOLCC10,.11,24 | Transferred | Yes | - | - | - | - | - | 1 | MODULE | unknown | 3.4 V | 13 mA | 11.5 dB | NARROW BAND MEDIUM POWER | 1850 MHz | - | 10 dBm | 50 Ω | ||
![]() AWU6602RM45P9 ANADIGICS Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | ANADIGICS INC | 1910 MHz | 90 °C | -30 °C | PLASTIC/EPOXY | SOLCC10,.11,24 | SOLCC10,.11,24 | Transferred | Yes | - | - | - | - | - | 1 | MODULE | unknown | 3.4 V | 13 mA | 11.5 dB | NARROW BAND MEDIUM POWER | 1850 MHz | - | 10 dBm | 50 Ω | ||
![]() TM7101 Spectrum Microwave | In Stock | - | Datasheet | - | - | - | AMPLIFONIX | 150 MHz | 85 °C | -55 °C | - | - | - | Transferred | - | - | - | - | I/P POWER-MAX (PEAK)=27DBM | - | - | COMPONENT | unknown | - | - | 26 dB | WIDE BAND LOW POWER | 10 MHz | 2 | 13 dBm | 50 Ω | ||
![]() M68732SLA Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 400 MHz | 100 °C | -30 °C | - | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | - | - | - | - | - | - | 1 | - | unknown | 7.2 V | - | - | NARROW BAND HIGH POWER | 350 MHz | 4 | 18.45 dBm | 50 Ω | ||
![]() SMA54 TE Connectivity | In Stock | - | Datasheet | - | - | - | TYCO ELECTRONICS M/A-COM | - | - | - | - | ROHS COMPLIANT, HERMETIC SEALED PACKAGE-4 | - | Transferred | Yes | - | EAR99 | - | - | 8542.33.00.01 | - | - | unknown | - | - | - | - | - | - | - | - | ||
![]() RF5163SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | - | LCC16,.16SQ,25 | Transferred | Yes | - | - | - | - | - | 1 | - | unknown | 3/5 V | - | - | - | - | - | - | - | ||
![]() RF5163SR Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | QORVO INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | - | LCC16,.16SQ,25 | Obsolete | Yes | - | - | - | - | - | 1 | - | compliant | 3/5 V | - | - | - | - | - | - | - | ||
![]() RF5515SR Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | QORVO INC | - | 70 °C | -15 °C | PLASTIC/EPOXY | LCC8,.08SQ,25 | LCC8,.08SQ,25 | Obsolete | Yes | e3 | 5A991.G | Matte Tin (Sn) - annealed | - | 8517.62.00.50 | 1 | - | compliant | 3.3 V | 20 mA | - | NARROW BAND LOW POWER | - | - | - | - | ||
![]() M57774S Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 200 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | MODULE | unknown | 12.5 V | - | - | NARROW BAND HIGH POWER | 185 MHz | 20 | 27.78 dBm | 50 Ω | ||
![]() TGA4600 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 60000 MHz | - | - | - | - | - | Obsolete | Yes | - | 3A001.B.2.F | - | LOW NOISE | - | - | WAVEGUIDE | compliant | - | - | 13 dB | WIDE BAND MEDIUM POWER | 57000 MHz | - | 15 dBm | - | ||
![]() TGA4600 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 60000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | LOW NOISE | - | - | WAVEGUIDE | compliant | - | - | 13 dB | WIDE BAND MEDIUM POWER | 57000 MHz | - | 15 dBm | - | ||
![]() TGA1141 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 36000 MHz | - | - | - | - | - | Obsolete | Yes | - | 3A001.B.2.D | - | - | - | - | COMPONENT | compliant | - | - | 16 dB | WIDE BAND MEDIUM POWER | 33000 MHz | - | 27 dBm | - | ||
![]() TGA1141 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 36000 MHz | - | - | - | - | - | Transferred | Yes | - | - | - | - | - | - | COMPONENT | compliant | - | - | 16 dB | WIDE BAND MEDIUM POWER | 33000 MHz | - | 27 dBm | - | ||
![]() QCPM-9804 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | AGILENT TECHNOLOGIES INC | 849 MHz | 85 °C | -30 °C | - | - | - | Transferred | - | - | - | - | IT CAN ALSO OPERATE AT 1850 TO 1910 MHZ | - | - | - | unknown | - | - | 23 dB | NARROW BAND MEDIUM POWER | 824 MHz | 2.5 | 10 dBm | 50 Ω | ||
![]() QCPM-9804 Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM LTD | 849 MHz | 85 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | IT CAN ALSO OPERATE AT 1850 TO 1910 MHZ | - | - | - | unknown | - | - | 23 dB | NARROW BAND MEDIUM POWER | 824 MHz | 2.5 | 10 dBm | 50 Ω | ||
![]() SGC-6386Z RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | ROHS COMPLIANT, SOT-86, 4 PIN | SL,4GW-LD,.085CIR | Obsolete | Yes | e3 | - | Matte Tin (Sn) - annealed | - | - | 1 | COMPONENT | unknown | 5 V | 94 mA | 10.8 dB | WIDE BAND LOW POWER | 50 MHz | - | 18 dBm | 50 Ω | ||
![]() UPG175TA-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS CORP | 960 MHz | 90 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 27 dB | NARROW BAND LOW POWER | 925 MHz | - | -17 dBm | - | ||
![]() UPG175TA-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RENESAS ELECTRONICS CORP | - | 90 °C | -30 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | 3 V | 30 mA | - | - | - | - | - | - | ||
![]() RFCA8818 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 1008 MHz | - | - | - | - | - | Obsolete | Yes | - | 5A991.G | - | - | - | - | COMPONENT | compliant | - | - | 18 dB | NARROW BAND LOW POWER | 40 MHz | - | - | 75 Ω | ||
![]() AWM6422RM18P8 Coherent Thermal Solutions | In Stock | - | Datasheet | - | - | - | II-VI INC | 2400 MHz | 85 °C | -40 °C | - | 4.50 X 4.50 MM, 1.40 MM HEIGHT, ROHS COMPLIANT, M18, SURFACE MOUNT PACKAGE-12 | - | Obsolete | Yes | - | - | - | - | - | - | COMPONENT | unknown | - | - | 28 dB | NARROW BAND MEDIUM POWER | 2300 MHz | - | - | 50 Ω |