- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Nominal Supply Current | Current - Supply | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | Resistance Tolerance | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Product Category | Product Length | Product Width | Diameter | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGA-3586Z Sirenza | 3780 | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 mA | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | 2.16 mm | 1.65 mm | Lead Free | ||
![]() CMA-5043 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D8740320GT Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | Qorvo | D8740320GT | - | - | - | - | - | - | - | 870 MHz | 100 °C | -30 °C | - | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | Obsolete | - | - | 5.76 | - | No | - | - | - | - | - | EAR99 | - | - | - | LOW NOISE | 8542.33.00.01 | - | RF/Microwave Amplifiers | - | GAAS | - | 1 | MODULE | - | compliant | - | - | - | 24 V | - | - | - | - | - | - | 32 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | - | - | 75 Ω | - | - | - | - | - | - | - | - | ||
![]() EA53-2 MACOM | 2307 |
| - | - | Through Hole | TO-5 | TO-5 | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | - | - | EA53-2 | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | - | 2MHz ~ 600MHz | - | - | - | - | 2MHz ~ 600MHz | - | - | 33mA | RF Amplifier | 19dB | - | - | - | - | General Purpose | - | - | 3.6dB | 11dBm | RF Amplifier | - | - | - | - | - | ||
![]() NT1191GEAE3S Nisshinbo | 50000 | - | - | - | - | DFN1616-6 | - | - | - | 3000 | - | - | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 0.75 dB | - | - | - | - | - 10 dBm | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | - | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.164 GHz to 1.61 GHz | 3.3 V | - | - | - | 5.5 mA | - | - | - | 19 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1170UX2-TE1 Nisshinbo | In Stock | - | - | - | - | EPFFP-6 | - | - | - | 5000 | - | - | 9 dB | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | 0.7 dB | - | - | - | - | - 8.5 dBm | - | - | - | - | - | - | 430 mW | - | - | Details | - | - | - | Reel | NJG1170 | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.805 GHz to 2.2 GHz, 2.3 GHz to 2.69 GHz | 1.5 V to 3.3 V | - | 1 Channel | 2000 MHz, 2500 MHz | 4.8 mA | - | - | - | 15 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1173UX2-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | NJG1173UX2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1155UX2-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | NJG115 | - | Reel | NJG1155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1169UX2-TE1 Nisshinbo | In Stock | - | - | - | - | EPFFP6-X2-6 | - | - | - | 5000 | - | - | 11 dB | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 0.8 dB | - | - | - | - | 1 dBm | - | - | - | - | - | - | 430 mW | - | - | Details | - | - | - | Reel | NJG1169 | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 728 MHz to 960 MHz | 1.5 V to 3.3 V | - | 1 Channel | 880 MHz | 4.8 mA | - | - | - | 12.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1107HB3-TE1 Nisshinbo | In Stock | - | - | - | - | USB-8-B3 | - | - | - | 3000 | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.1 dB | - | - | - | - | - | - | - | - | - | - | - | 135 mW | - | - | Details | - | NJG110 | - | Reel | NJG1107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 GHz to 2.4 GHz | - | - | 8 Channel | - | - | - | - | - | 17 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1182UX2-TE1 Nisshinbo | In Stock | - | - | - | - | EPFFP-6 | - | - | - | 5000 | - | - | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 1.1 dB | - | - | - | - | 7.5 dBm | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | NJG11 | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 GHz to 5.95 GHz | 1.5 V to 3.3 V | - | - | 5500 MHz | 5 mA | - | - | - | 15 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A33-1 MACOM | 2779 |
| - | - | - | TO-8 Style, 4 Lead | TO-8 | - | MACOM | - | 10 | M/A-COM TECHNOLOGY SOLUTIONS INC | - | MACOM | A33-1 | - | MACOM Technology Solutions | - | - | - | - | - | 2400 MHz | 85 °C | -54 °C | - | Tray | - | - | - | - | Active | - | Active | 5.14 | Details | Yes | - | - | Bulk | A33-1 | Yes | - | - | - | - | HIGH RELIABILITY | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | COMPONENT | - | compliant | 1MHz ~ 2.6GHz | - | - | - | - | 1MHz ~ 2.6GHz | - | - | 19mA | RF Amplifier | 9dB | WIDE BAND LOW POWER | 2 MHz | - | 2 | General Purpose | 13 dBm | 50 Ω | 4dB | 6dBm | RF Amplifier | - | - | - | - | - | ||
![]() SMA82-1 MACOM | 2556 |
| - | - | - | 4-SMD Module | - | SMA82 | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | Bulk | SMA82-1 | - | - | - | - | - | - | - | 0.0015 uF | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | - | 10MHz ~ 300MHz | - | - | - | - | 10MHz ~ 300MHz | - | - | 50mA | RF Amplifier | 19dB | - | - | - | - | General Purpose | - | - | 2.8dB | 15dBm | RF Amplifier | 1.6 mm | 1.6 x 0.8 x 0.9 | - | - | - | ||
![]() SMA81-2 MACOM | 2424 |
| - | - | Surface Mount | 4-SMD Module | - | SMA81 | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | Bulk | SMA81-2 | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | - | 10MHz ~ 500MHz | - | - | - | - | 10MHz ~ 500MHz | - | - | 29mA | RF Amplifier | 24.5dB | - | - | - | - | General Purpose | - | - | 3dB | 15dBm | RF Amplifier | - | - | - | - | - | ||
![]() SMA181 MACOM | 795 |
| - | - | - | 4-SMD Module | - | SMA18 | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | Bulk | SMA18-1 | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | - | 5MHz ~ 1.1GHz | - | - | - | - | 5MHz ~ 1.1GHz | - | - | 44mA | RF Amplifier | 14.7dB | - | - | - | - | General Purpose | - | - | 3.8dB | 16dBm | RF Amplifier | - | - | - | - | - | ||
![]() SMA231 MACOM | 2254 | - | - | - | - | 4-SMD Module | - | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | Bulk | SMA231 | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | - | 10MHz ~ 300MHz | - | - | - | - | 10MHz ~ 300MHz | - | - | 16mA | RF Amplifier | 26dB | - | - | - | - | General Purpose | - | - | 1.7dB | 10dBm | RF Amplifier | - | - | - | - | - | ||
![]() A35 MACOM | 2834 |
| - | - | - | TO-8 Style, 4 Lead | TO-8 | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | Bulk | A35 | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | - | 1MHz ~ 2.05GHz | - | - | - | - | 1MHz ~ 2.05GHz | - | - | 24mA | RF Amplifier | 10dB | - | - | - | - | General Purpose | - | - | 5dB | 9dBm | RF Amplifier | - | - | - | - | - | ||
![]() SMA34 MACOM | 2241 |
| - | - | - | 4-SMD Module | - | - | MACOM | - | 10 | - | - | MACOM | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | - | - | Bulk | SMA34 | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 15V | - | - | - | - | 30MHz ~ 2.1GHz | - | - | - | - | 30MHz ~ 2.1GHz | - | - | 35mA | RF Amplifier | 16dB | - | - | - | - | General Purpose | - | - | 5.5dB | 7dBm | RF Amplifier | - | - | - | - | - | ||
![]() QPA9119 Qorvo | 980 |
| - | - | - | QFN-EP-16 | - | - | - | - | - | - | 14 dB | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 4.8 dB | 43.8 dBm | - | - | - | 27.2 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPA9119 | - | - | 25 ppm/K | General Purpose Amplifiers | 156 kOhm | - | - | - | - | 0.1 W | GaAs InGaP | - | - | - | Sulfur Resistant | - | - | 400 MHz to 4.2 GHz | 5 V | - | - | - | 137 mA | - | - | - | 17.1 dB | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGA4535-SM Qorvo | 2546 | - | - | - | - | QFN-28 | - | - | Qorvo | - | 500 | - | 10 dB | Qorvo | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 40 dBm | - | - | - | 32 dBm | - | - | - | - | 1083777 | - | 20 W | - | - | Details | - | - | 0.193542 oz | Cut Tape | - | - | - | - | Power Amplifiers | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | - | - | - | - | - | - | 21.2 GHz to 23.6 GHz | 6 V | - | 1 Channel | - | 1.43 A | - | - | RF Amplifier | 22 dB | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | - |