- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | Subcategory | Technology | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZX60-V62 Mini-Circuits | 30 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | MINI-CIRCUITS | 18.6 dB | - | Mini-Circuits | ZX60-V62+ | + 85 C | Mini-Circuits | - 40 C | - | Screw | - | 5.4 dB | 22.5 dBm | 6000 MHz | 85 °C | -40 °C | 11.6 dBm | Tray | - | Active | - | Active | 5.42 | Details | Yes | - | 2 oz | - | - | - | - | EAR99 | CATV Amplifiers | - | SMA | Wireless & RF Integrated Circuits | Si | 4.8V ~ 5.2V | COAXIAL | unknown | 50MHz ~ 6GHz | 50 MHz to 6 GHz | 5 V | 1 Channel | 50MHz | 82 mA | 82mA | RF Amplifier | 14.4dB | WIDE BAND LOW POWER | 50 MHz | 2.13 | CATV, DBS, LTE, Radar, SATCOM, Wireless LAN | 24 dBm | 50 Ω | 5.4dB | 19.7dBm | RF Amplifier | ||
![]() MMA042PP4/TR Microchip Technology | 2530 |
| - | Surface Mount | 24-TFQFN Exposed Pad | 24-QFN (4x4) | - | Microchip Technology | - | 50 | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | 6V | - | - | 2GHz ~ 26GHz | - | - | - | 2GHz ~ 6GHz | - | 120mA | RF Amplifier | 17dB | - | - | - | General Purpose | - | - | 4dB | 17dBm | RF Amplifier | ||
![]() ADL8142ACPZN-R7-CSL Analog Devices Inc. | 2999 |
| Datasheet | Surface Mount | 8-VFDFN Exposed Pad, CSP | 8-LFCSP (2x2) | - | Analog Devices | - | 500 | - | - | - | Analog Devices Inc. | - | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | 1.6 dB | 21.5 dBm | - | - | - | 8.5 dBm | Tape & Reel (TR) | - | - | - | Active | - | Details | - | This product may require additional documentation to export from the United States. | - | Reel | - | - | - | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | 1.5V ~ 3.5V | - | - | 23GHz ~ 31GHz | 23 GHz to 31 GHz | 1.5 V to 3.5 V | - | 27GHz ~ 31GHz | 25 mA | 25mA | RF Amplifier | 27dB | - | - | - | General Purpose | - | - | 1.6dB | 10dBm | RF Amplifier | ||
![]() ZX60-8008E-S Mini-Circuits | 2041 |
| - | Chassis Mount | Module, SMA Connectors | - | - | Mini-Circuits | - | 10 | MINI-CIRCUITS | - | 6 dB to 11 dB | Mini-Circuits | ZX60-8008E-S | + 80 C | Mini-Circuits | - 45 C | - | Screw | - | 4.1 dB | 24 dBm | 8000 MHz | 85 °C | -45 °C | 10.8 dBm | Tray | - | Active | 350 mW | Active | 5.09 | Details | No | - | - | - | - | e0 | No | - | General Purpose Amplifiers | Tin/Lead (Sn/Pb) | SMA-F | Wireless & RF Integrated Circuits | Si | - | COAXIAL | unknown | 20MHz ~ 8GHz | 20 MHz to 8 GHz | 12 V | 1 Channel | 20MHz | 39 mA | 39mA | RF Amplifier | 7dB | WIDE BAND LOW POWER | 20 MHz | 1.9 | Cellular, PCS | 15 dBm | 50 Ω | 4.1dB | 10.8dBm | RF Amplifier | ||
![]() PMA3-453 Mini-Circuits | 140 |
| - | Surface Mount | 12-VQFN Exposed Pad | 12-MCLP (3x3) | PMA3 | Mini-Circuits | - | 100 | - | 13 dB | - | Mini-Circuits | - | + 85 C | Mini-Circuits | - 40 C | - | SMD/SMT | - | 5.2 dB | - | - | - | - | - | - | - | - | 650 mW | Active | - | Details | - | - | - | MouseReel | PMA | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | 3.75V ~ 4.25V | - | - | 10GHz ~ 45GHz | 10 GHz to 45 GHz | 4 V | 1 Channel | 40GHz | - | 68mA | RF Amplifier | 9.1dB | - | - | - | General Purpose | - | - | 5.2dB | 11.7dBm | RF Amplifier | ||
![]() ADCA5191ACPZ-R7 Analog Devices Inc. | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | 32-LFCSP (5x5) | - | Analog Devices | - | 1500 | - | - | - | Analog Devices Inc. | - | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | 5.2 dB | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | Reel | - | - | - | - | CATV Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | 5V ~ 8V | - | - | 5MHz ~ 1.8GHz | 5 MHz to 1.8 GHz | 5 V to 8 V | - | - | 530 mA | 470mA | RF Amplifier | 25.8dB | - | - | - | General Purpose | - | - | 5.2dB | - | RF Amplifier | ||
![]() BGA9H1BN6E6327XTSA1 Infineon Technologies | 4570 |
| Datasheet | Surface Mount | 6-XFDFN | PG-TSNP-6-10 | BGA9 | Infineon Technologies | - | 12000 | - | - | - | Infineon | - | + 85 C | Infineon Technologies | - 40 C | - | SMD/SMT | - | 0.6 dB | - 7 dBm | - | - | - | - 17 dBm | Tape & Reel (TR) | BGA 9H1BN6 E6327 SP002367716 | - | - | Active | - | Details | - | - | - | MouseReel | - | - | - | - | General Purpose Amplifiers | - | - | Wireless & RF Integrated Circuits | Si | 1.1V ~ 3.3V | - | - | 2.3GHz ~ 2.7GHz | 2.3 GHz to 2.7 GHz | 1.1 V to 3.3 V | - | 2.6GHz | 2.2 mA | 5.5mA | RF Amplifier | 21.8dB | - | - | - | 4G, 5G | - | - | 1.1dB | 5dBm | RF Amplifier | ||
![]() BGA9H1BN6327XTSA1 Infineon Technologies | 1025 |
| Datasheet | Surface Mount | 6-XFDFN | PG-TSNP-6-10 | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1V ~ 3.3V | - | - | 2.3GHz ~ 2.7GHz | - | - | - | 2.6GHz | - | 5.5mA | - | 21.8dB | - | - | - | 4G, 5G | - | - | 0.6dB | 5dBm | - | ||
![]() SKY66318-21 Skyworks Solutions Inc. | 45 | - | - | Surface Mount | 16-SMD Module | 16-MCM (5x5) | - | Skyworks Solutions, Inc. | SKY66318-21EK1 | 2500 | - | - | - | Skyworks | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | Cut Tape | - | - | - | - | Power Amplifiers | - | - | Wireless & RF Integrated Circuits | Si | 5V | - | - | 3.4GHz ~ 3.7GHz | 3.3 GHz to 3.7 GHz | 5 V | 1 Channel | - | - | - | RF Amplifier | - | - | - | - | 4G/5G, LTE | - | - | - | - | RF Amplifier | ||
![]() HMC8413LP2FETR Analog Devices Inc. | 1000 |
| Datasheet | Surface Mount | 6-VDFN Exposed Pad, CSP | 6-LFCSP (2x2) | - | Analog Devices | EV1HMC8413LP2F | 500 | - | 15 dB | - | Analog Devices Inc. | - | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | 1.9 dB | 35 dBm | - | - | - | 21.5 dBm | Tape & Reel (TR) | HMC8413LP2FE | - | 1.25 W | Active | - | Details | - | - | - | Reel | - | - | - | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | 2V ~ 6V | - | - | 10MHz ~ 9GHz | 10 MHz to 7 GHz | 5 V | 1 Channel | 10MHz ~ 7GHz | 95 mA | 95mA | RF Amplifier | 19dB | - | - | - | Radar | - | - | 2.8dB | 21.5dBm | RF Amplifier | ||
![]() MMA142AA Microchip Technology | 2344 |
| - | - | Die | Die | - | Microchip Technology | - | 1 | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | 28 dBm | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | - | - | - | 0Hz ~ 30GHz | 1 GHz to 34 GHz | - | - | 18GHz | - | - | RF Amplifier | 15dB | - | - | - | General Purpose | - | - | 3dB | 16dBm | RF Amplifier | ||
![]() BGA5L1BN6E6328XTSA1 Infineon Technologies | 31 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC8413LP2FE Analog Devices Inc. | 8 | - | Datasheet | Surface Mount | 6-VDFN Exposed Pad, CSP | 6-LFCSP (2x2) | - | Analog Devices | EV1HMC8413LP2F | 1 | - | 15 dB | - | Analog Devices Inc. | - | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | 1.9 dB | 35 dBm | - | - | - | 21.5 dBm | - | HMC8413LP2FETR | - | 1.25 W | Active | - | Details | - | - | - | Cut Tape | HMC8413 | - | - | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | 2V ~ 6V | - | - | 10MHz ~ 9GHz | 10 MHz to 7 GHz | 5 V | 1 Channel | 10MHz ~ 7GHz | 95 mA | 95mA | RF Amplifier | 19dB | - | - | - | Radar | - | - | 2.8dB | 21.5dBm | RF Amplifier | ||
![]() HMC1126ACEZ Analog Devices Inc. | 2627 |
| Datasheet | Surface Mount | 24-LFLGA Exposed Pad | 24-LGA-CAV (5x5) | - | Analog Devices | HMC1126-EVALZ | 1 | - | 11.5 dB | - | Analog Devices Inc. | - | + 85 C | Analog Devices Inc. | - 40 C | Yes | SMD/SMT | - | 4 dB | 29 dBm | - | - | - | 17.5 dBm | - | HMC1126ACEZ-R7 | - | 1.66 W | Active | - | Details | - | This product may require additional documentation to export from the United States. | - | Cut Tape | HMC1126G | - | - | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | 3.3V ~ 5V | - | - | 400MHz ~ 52GHz | 400 MHz to 52 GHz | 5 V | 1 Channel | 40GHz ~ 26GHz | 85 mA | 85mA | RF Amplifier | 12dB | - | - | - | General Purpose | - | - | 6dB | 17.5dBm | RF Amplifier | ||
![]() MAGX-011086-TR0500 MACOM Technology Solutions | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | MACOM Technology Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V | - | - | 0Hz ~ 6GHz | - | - | - | 5.8GHz | - | - | - | 11dB | - | - | - | ISM | - | - | - | - | - | ||
![]() CMX90G301QF-R330 CML Microcircuits | 41 |
| - | Surface Mount | 16-VFQFN Exposed Pad | 16-VQFN (3x3) | CMX90G301QF | CML Microcircuits | EV90G301 | 5000 | - | 10 dB | - | CML Microcircuits | - | + 105 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | 1.9 dB | 21 dBm | - | - | - | 11.5 dBm | Tape & Reel (TR) | CMX90G301QF | - | - | Active | - | Details | - | - | - | Reel | - | - | - | - | Gain Block Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | 2.7V ~ 5V | - | - | 1.4GHz ~ 7.1GHz | 1.4 GHz to 1.7 GHz | 2.7 V to 5 V | 1 Channel | 3.5GHz | 22 mA | 22mA | RF Amplifier | 16dB | - | - | - | 4G, 5G | - | - | 1.9dB | 11.5dBm | RF Amplifier | ||
![]() CMX90A702QHR710 CML Microcircuits | 41 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (4x4) | - | CML Microcircuits | - | 1000 | - | - | - | CML Microcircuits | - | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | - | 32.5 dBm | - | - | - | 26.7 dBm | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | Reel | - | - | - | - | Power Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | 3V ~ 4.2V | - | - | 26.5GHz ~ 29.5GHz | 26.5 GHz to 29.5 GHz | 4 V | - | 26.5GHz | 109 mA | 109mA | RF Amplifier | 20.5dB | - | - | - | General Purpose | - | - | - | 26.7dBm | RF Amplifier | ||
![]() MMA-273036-M5 Microwave Technology Inc. | In Stock | - | - | Surface Mount | 32-TFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | - | - | - | - | + 85 C | Microwave Technology Inc. | - 40 C | - | SMD/SMT | - | - | 36 dBm | - | - | - | 35 dBm | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Power Amplifiers | - | - | - | GaAs | - | - | - | 27.5GHz ~ 30GHz | 27.5 GHz to 30 GHz | - | - | 27.5GHz ~ 30GHz | 3 A | 2.5A | - | 22dB | - | - | - | VSAT | - | - | - | 35.5dBm | - | ||
![]() ADL8121ACPZN Analog Devices Inc. | 1000 | - | Datasheet | Surface Mount | 6-VDFN Exposed Pad, CSP | 6-LFCSP (2x2) | ADL8121 | Analog Devices | ADL8121-EVALZ | 3000 | - | 11 dB, 12 dB | - | Analog Devices Inc. | - | + 85 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | 2.5 dB | 34 dBm, 36 dBm | - | - | - | 17 dBm, 21 dBm | - | - | - | 1.25 W | Active | - | Details | - | - | - | - | ADL8121 | - | - | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | GaAs | 5V | - | - | 25MHz ~ 12GHz | 25 MHz to 12 GHz | 5 V | 1 Channel | 10GHz ~ 12GHz | 95 mA | 95mA | RF Amplifier | 17dB | - | - | - | Radar | - | - | 3.5dB | 17dBm | RF Amplifier | ||
![]() PHA-13HLN Mini-Circuits | 1535 | - | - | Surface Mount | SOT-89-4 | SOT-89 | - | Mini-Circuits | - | 1000 | - | 10.5 dB | 26.3 dB | Mini-Circuits | - | + 95 C | Mini-Circuits | - 40 C | - | SMD/SMT | - | 1.4 dB | 42.2 dBm | - | - | - | 27.4 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-ReelĀ®; | - | - | 3.3 W | Active | - | Details | - | - | 0.164906 oz | MouseReel | PHA | - | - | - | CATV Amplifiers | - | - | Wireless & RF Integrated Circuits | Si | 8V | - | - | 1MHz ~ 1GHz | 1 MHz to 1 GHz | 8 V | 1 Channel | 1 GHz | 234.1 mA | 234.1mA | RF Amplifier | 20.4 dB | - | - | - | CATV, Cellular | - | - | 1.4dB | 28.7dBm | RF Amplifier |