- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPL1002SR Qorvo | In Stock | - | - | QFN-16 | QPL1002EVB | 100 | - | 12 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.2 dB | - | 23 dBm | QPL1002 | - | - | - | Details | - | - | - | Reel | QPL1002 | Low Noise Amplifiers | - | 30 MHz to 3 GHz | 12 V | 1 Channel | - | 50 mA | 17 dB | ||
![]() QPM2239-CP Qorvo | In Stock | - | - | 19.05 mm x 19.05 mm x 4.5 mm | QPM2239EVB1 | 10 | - | 15 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | QPM2239 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | 0.672851 oz | - | QPM2239 | Power Amplifiers | - | 13 GHz to 15.5 GHz | 28 V | - | - | 800 mA | 29 dB | ||
![]() MAAL-011141-DIE MACOM Technology Solutions | 2556 |
| - | Die | MAAL-011141-DIESMB | 50 | M/A-COM TECHNOLOGY SOLUTIONS INC | 15 dB | 40 dB | MAAL-011141-DIE | + 85 C | - 40 C | - | SMD/SMT | 1.4 dB | 28 dBm | 16 dBm | - | Active | - | 5.66 | Details | Yes | - | - | - | - | Low Noise Amplifiers | compliant | 0 Hz to 28 GHz | 6 V | 1 Channel | 8 GHz | 75 mA | 17 dB | ||
![]() QPB8957TR13 Qorvo | In Stock | - | - | QFN-40 | QPB8957EVB | 100 | - | 18 dB | - | - | + 100 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 49 dBm | 28 dBm | QPB8957 QPB895 QPB8957SR | - | - | - | Details | - | - | - | Reel | QPB895 | CATV Amplifiers | - | 50 MHz to 1.003 GHz | 24 V | 1 Channel | 1003 MHz | 350 mA | 28 dB | ||
![]() TGA2760-SM-T/R Qorvo | In Stock | - | - | 8 mm x 10 mm x 2 mm | TGA2760-SM, Eval Board | 500 | - | 8 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 52 dBm | - | 1130549 | - | 28.8 W | - | Details | - | - | - | Reel | TGA2760 | Power Amplifiers | - | 10 GHz to 11.7 GHz | 7 V, 28 V | 1 Channel | - | 1 A | 33 dB | ||
![]() RFAM3620BTR7 Qorvo | 130 | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | RFAM3620B | - | - | - | - | - | - | - | Reel | RFAM3620B | CATV Amplifiers | - | - | - | - | - | - | - | ||
![]() QPA9421TR13 Qorvo | 20000 | - | - | SMD-14 | QPA9421EVB01 | 2500 | - | 21 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | 35.5 dBm | QPA9421 | - | 0.5 W | - | Details | - | - | 0.100919 oz | Cut Tape | QPA9421 | Power Amplifiers | - | 2.11 GHz to 2.17 GHz | 3.6 V to 5.25 V | 1 Channel | 2140 MHz | 680 mA | 29.6 dB | ||
![]() QPA8801TR13 Qorvo | In Stock | - | - | QFN-40 | - | 2500 | - | 18 dB | - 18.5 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 5.5 dB | 27.5 dBm | 27.5 dBm | QPA8801 QPA8801SR | - | - | - | Details | - | - | - | MouseReel | QPA8801 | CATV Amplifiers | - | 45 MHz to 1.218 GHz | 12 V | 1 Channel | 1218 MHz | 380 mA | 11 dB | ||
![]() QPA8801SR Qorvo | In Stock | - | - | QFN-40 | - | 100 | - | 18 dB | - 18.5 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 27.5 dBm | - | QPA8801 | - | - | - | Details | - | - | - | Reel | QPA8801 | CATV Amplifiers | - | 50 MHz to 1.218 GHz | 12 V | 1 Channel | - | 380 mA | 11 dB | ||
![]() QPD0060TR7 Qorvo | In Stock | - | - | DFN-6 | - | 500 | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | QPD0060 | - | - | - | Details | - | - | - | Reel | QPD0060 | Power Amplifiers | - | 0 Hz to 2.7 GHz | 48 V | - | - | - | 25 dB | ||
![]() QPA1022D Qorvo | In Stock | - | - | Die | - | 50 | - | 17 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | - | QPA1022D | Power Amplifiers | - | 8.5 GHz to 11 GHz | 22 V | 1 Channel | - | 180 mA | 32 dB | ||
![]() QPB8958SR Qorvo | In Stock | - | - | QFN-40 5x7 | QPB8958EVB | 100 | - | 18 dB | - 45 dB | - | + 100 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 49 dBm | 27 dBm | QPB8958 | - | - | - | Details | - | - | - | Reel | QPB8958 | CATV Amplifiers | - | 50 MHz to 1.003 GHz | 24 V | 1 Channel | 1003 MHz | 260 mA | 34 dB | ||
![]() QPL9095SR Qorvo | 5 | - | - | DFN-8 | QPL9095EVB01 | 2500 | - | 8.5 dB | 18 dB | - | + 105 C | - 40 C | - | SMD/SMT | 0.6 dB | 33 dBm | 20 dBm | QPL9095 QPL9095TR7 | - | - | - | Details | - | - | 0.036288 oz | MouseReel | QPL9095 | Low Noise Amplifiers | - | 500 MHz to 1 GHz | 4.2 V | 1 Channel | 900 MHz | 53 mA | 22 dB | ||
![]() QPA3333SR Qorvo | In Stock | - | - | 11 mm x 8.5 mm x 1.375 mm | QPA3333PCBA-410 | 100 | - | 16 dB | - | - | + 100 C | - 30 C | Yes | SMD/SMT | 4.6 dB | - | - | QPA3333 | - | - | - | Details | - | - | - | Reel | QPA3333 | CATV Amplifiers | - | 45 MHz to 1.218 GHz | 24 V | 2 Channel | 1218 MHz | 450 mA | 27.8 dB | ||
![]() QPB9015TR13 Qorvo | In Stock | - | - | MCM-28 | QPB9015PCBA-410 | 750 | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 1.5 W | - | Details | - | - | - | Reel | QPB9015 | CATV Amplifiers | - | 45 MHz to 1.218 GHz | 5 V | 2 Channel | - | 300 mA | 37 dB | ||
![]() QPB9015SR Qorvo | In Stock | - | - | MCM-28 | QPB9015PCBA-410 | 100 | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 1.5 W | - | Details | - | - | - | MouseReel | QPB9015 | CATV Amplifiers | - | 45 MHz to 1.218 GHz | 5 V | 2 Channel | 1218 MHz | 300 mA | 37 dB | ||
![]() QPA9842SR Qorvo | In Stock | - | - | SMT-16 | QPA9842EVB-01 | 2500 | - | 36 dB | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 2.3 dB | 38.2 dBm | 25 dBm | QPA9842 QPA9842TR13 | - | - | - | Details | - | - | - | Cut Tape | QPA9842 | General Purpose Amplifiers | - | 2.7 GHz to 3.8 GHz | 5 V | 2 Channel | 3600 MHz | 284 mA | 18.7 dB | ||
![]() QPA3333TR13 Qorvo | In Stock | - | - | 11 mm x 8.5 mm x 1.375 mm | - | 1000 | - | 16 dB | - | - | + 100 C | - 30 C | Yes | SMD/SMT | 4.6 dB | - | - | QPA3333 | - | - | - | Details | - | - | - | Reel | QPA3333 | CATV Amplifiers | - | 45 MHz to 1.218 GHz | 24 V | 2 Channel | 1218 MHz | 450 mA | 27.8 dB | ||
![]() QPA9120SR Qorvo | 11 | - | - | QFN-16 | QPA9120 EVB-01 | 100 | - | 10 dB | - | - | + 105 C | - 40 C | - | SMD/SMT | 1.5 dB | 34 dBm | 21 dBm | QPA9120 | - | - | - | Details | - | - | - | Reel | QPA912 | Gain Block Amplifiers | - | 1.8 GHz to 5 GHz | 5 V | 1 Channel | 4.8 GHz | 96 mA | 28 dB | ||
![]() QPA4501TR13 Qorvo | 7000 | - | - | QFN-36 | QPA4501EVB01 | 2500 | - | - | - | - | + 85 C | - | Yes | SMD/SMT | - | - | - | QPA4501 | - | 3.8 W | - | Details | - | - | - | Cut Tape | QPA4501 | Power Amplifiers | - | 4.4 GHz to 5 GHz | 28 V | 1 Channel | - | 75 mA | 29.9 dB |