- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Pd - Power Dissipation | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain | Frequency Range | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OS10040280GW-012 Qorvo | In Stock | - | - | SOT-115J | - | 3 | 45 dB | - | + 85 C | - 20 C | - | Screw | - | - | - | - | - | Details | - | - | Bulk | OS10040280GW | CATV Amplifiers | 40 MHz to 1 GHz | 24 V | - | 721.25 MHz | 245 mA | 28 dB | - | - | ||
![]() QPA9842TR13 Qorvo | In Stock | - | - | SMT-16 | QPA9842EVB-01 | 2500 | 36 dB | - | + 105 C | - 40 C | Yes | SMD/SMT | 2.3 dB | 38.2 dBm | 25 dBm | QPA9842 | - | Details | - | - | Reel | QPA9842 | General Purpose Amplifiers | 3.4 GHz to 3.8 GHz | 5 V | 1 Channel | 3600 MHz | 284 mA | 18.7 dB | - | - | ||
![]() R3005250L Qorvo | In Stock | - | - | SOT-115J | - | 1 | - 18 dB | - | + 100 C | - 30 C | - | - | 5.6 dB | - | - | - | - | Details | - | 0.791402 oz | Bulk | - | CATV Amplifiers | 5 MHz to 300 MHz | 24 V | - | 300 MHz | 138 mA | 25.3 dB | - | - | ||
![]() TGA2219-CP Qorvo | 439 | - | - | 15.2 mm x 15.2 mm x 3.5 mm | - | 10 | 15 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | TGA2219 1117445 | 80 W | Details | This product may require additional documentation to export from the United States. | 0.406091 oz | Waffle | TGA2219 | Power Amplifiers | 13.4 GHz to 16.5 GHz | 28 V | 1 Channel | - | 450 mA | 28 dB | - | RF Amplifier | ||
![]() QPA9226TR13 Qorvo | 15 | - | - | SMD-14 | QPA9226PCB4B01 | 2500 | 8.5 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | 33.5 dBm | QPA9226 | - | Details | - | 0.032817 oz | MouseReel | QPA9226 | Power Amplifiers | 2.5 GHz to 2.7 GHz | 4.5 V | 1 Channel | 2600 MHz | 394 mA | 34 dB | - | - | ||
![]() QPA4363CSR Qorvo | In Stock | - | - | SOT-363-6 | QPA4363APCK401 | 100 | 21.2 dB | 18.9 dB | + 105 C | - 40 C | - | SMD/SMT | 4.5 dB | 26 dBm | 13.4 dBm | QPA4363C | - | Details | - | 0.000265 oz | MouseReel | QPA4363C | Gain Block Amplifiers | 50 MHz to 4 GHz | 3 V | 1 Channel | 2400 MHz | 55 mA | 12 dB | - | - | ||
![]() QPB7425TR13 Qorvo | In Stock |
| - | SOT-89-3 | - | 2500 | 19 dB | 27 dB | + 85 C | - 40 C | Yes | SMD/SMT | 1.1 dB | 39 dBm | 24.7 dBm | QPB7425 | - | Details | - | - | MouseReel | QPB7425 | CATV Amplifiers | 47 MHz to 1.218 GHz | 3 V to 8 V | 1 Channel | 850 MHz | 105 mA | 25 dB | - | - | ||
![]() QPA4463ATR7 Qorvo | 4500 | - | - | SOT-363-6 | QPA4463APCK401 | 3000 | 18 dB | 20 dB | + 105 C | - 40 C | - | SMD/SMT | 3.1 dB | 28.6 dBm | 14.9 dBm | QPA4463A | - | Details | - | 0.040201 oz | MouseReel | QPA4463A | Gain Block Amplifiers | 0 Hz to 3.5 GHz | 3.2 V | 1 Channel | 2400 MHz | 45 mA | 15.6 dB | - | - | ||
![]() RF5102TR7 Qorvo | In Stock | - | - | QFN-16 | - | 2500 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | RF5102 | - | Details | - | - | MouseReel | RF5102 | Wi-Fi Network Equipment Amplifiers | 2.4 GHz to 2.5 GHz | 3 V to 5 V | - | - | 250 mA | 28 dB | 2.4 GHz to 2.5 GHz | - | ||
![]() TGA2218-SM Qorvo | 2364 | - | - | 5.5 mm x 4.5 mm x 1.67 mm | - | 25 | 15 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | TGA2218 1124471 | 35 W | Details | This product may require additional documentation to export from the United States. | 0.596818 oz | Waffle | TGA2218 | Power Amplifiers | 13.4 GHz to 16.5 GHz | 20 V to 28 V | 1 Channel | - | 225 mA | 28 dB | - | - | ||
![]() TGA2814-SM Qorvo | In Stock | - | - | QFN-48 | - | 25 | 12 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | 1118085 | 166 W | Details | This product may require additional documentation to export from the United States. | 0.005309 oz | Waffle | TGA | Power Amplifiers | 3.1 GHz to 3.5 GHz | 30 V | 1 Channel | - | 200 mA | 24 dB | - | - | ||
![]() QPA5219SR Qorvo | In Stock | - | - | QFN-16 | QPA5219PCK401 | 100 | 17 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | QPA5219 | - | Details | - | 0.082453 oz | MouseReel | QPA5219 | Power Amplifiers | 2.4 GHz to 2.5 GHz | 5 V | 1 Channel | - | 500 mA | 32 dB | - | - | ||
![]() RFPA2172SR Qorvo | In Stock | - | - | QFN-16 | RFPA2172PCK-410, RFPA2172PCK-411 | 100 | - | - 35 dB, - 45 dB | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | RFPA2172 | - | Details | - | - | Reel | RFPA2172 | General Purpose Amplifiers | 902 MHz to 928 MHz, 2.4 GHz to 2.5 GHz | 3.6 V | 1 Channel | - | 155 mA | 28 dB | - | - | ||
![]() QPA7489ASR Qorvo | In Stock | - | - | SOT-89-3 | QPA7489APCK401 | 100 | 14.9 dB | 23.3 dB | + 85 C | - 40 C | Yes | SMD/SMT | 3.4 dB | 32.5 dBm | 20.1 dBm | QPA7489A | - | Details | - | 0.034456 oz | Reel | QPA7489A | Gain Block Amplifiers | 0 Hz to 3.5 GHz | 5 V | 1 Channel | 1.95 GHz | 118 mA | 16.9 dB | - | - | ||
![]() RFPP3870 Qorvo | 2001 | - | - | SOT-115J-9 | - | 50 | - 16 dB | - | + 100 C | - 30 C | - | Screw | 4.6 dB | - | - | - | - | Details | - | 0.003951 oz | Tray | RFPP3870 | CATV Amplifiers | 45 MHz to 1.218 GHz | 24 V | 1 Channel | 1218 MHz | 260 mA | 28.5 dB | - | - | ||
![]() QPA9807TR13 Qorvo | In Stock | - | - | SMT-16 | QPA9807EVB-01 | 2500 | 27 dB | - | + 105 C | - 40 C | Yes | SMD/SMT | 1.4 dB | 38.7 dBm | 25 dBm | QPA9807 | - | Details | - | 0.021013 oz | MouseReel | QPA9807 | General Purpose Amplifiers | 2.3 GHz to 2.7 GHz | 5 V | 1 Channel | 2500 MHz | 286 mA | 19.6 dB | - | - | ||
![]() OS10040320PW-013 Qorvo | 895 | - | - | SOT-115J | - | 3 | 45 dB | - | + 85 C | - 20 C | - | - | - | - | - | OS10040320PW | - | Details | - | - | Bulk | OS10040320PW | CATV Amplifiers | 40 MHz to 1 GHz | 24 V | - | 40 MHz to 1 GHz | 255 mA | 32 dB | - | - | ||
![]() TGA2514N-FL Qorvo | 265 | - | - | 11.379 mm x 17.323 mm x 3.048 mm | TGA2514N-FL_EVB | 10 | 14 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | TGA2514 1125603 | 33.3 W | Details | This product may require additional documentation to export from the United States. | 0.180485 oz | Tray | TGA2514 | Power Amplifiers | 13 GHz to 16 GHz | 8 V | 1 Channel | - | 2.6 A | 24 dB | - | - | ||
![]() QPA1010D Qorvo | In Stock | - | - | Die | - | 10 | 21 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 38 W | Details | This product may require additional documentation to export from the United States. | 0.089217 oz | Waffle | QPA1010D | Power Amplifiers | 7.9 GHz to 11 GHz | 24 V | 1 Channel | 11 GHz | 600 mA | 26 dB | - | - | ||
![]() QPA5389ATR13 Qorvo | In Stock | - | - | SOT-89-3 | QPA5389APCK401 | 3000 | 22.4 dB | - | + 105 C | - 40 C | Yes | SMD/SMT | 3.7 dB | 30 dBm | 16.3 dBm | QPA5389A | - | Details | - | 0.016446 oz | MouseReel | QPA5389A | Gain Block Amplifiers | 0 Hz to 4.5 GHz | 3.5 V | 1 Channel | 2400 MHz | 60 mA | 15.6 dB | - | - |