- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Series | ECCN Code | Type | Additional Feature | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Characteristic Impedance | Noise Figure | P1dB |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPA4425SR Qorvo | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | QPA4425 | - | - | - | - | Details | - | - | - | - | QPA4425 | - | CATV Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPL9058TR7 Qorvo | 7334 | - | - | - | - | - | - | 2500 | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 0.6 dB | 36 dBm | - | - | - | 20.6 dBm | - | - | QPL9058 | - | - | - | - | Details | - | - | - | - | QPL9058 | - | Low Noise Amplifiers | - | - | - | - | - | 500 MHz to 6 GHz | 5 V | - | 3.6 GHz | 54 mA | - | 18 dB | - | - | - | - | - | - | - | ||
![]() QPA4425TR13 Qorvo | In Stock | - | - | - | - | - | - | 2500 | - | - | - | + 100 C | - | - 40 C | Yes | SMD/SMT | 5 dB | 49 dBm | - | - | - | 27.5 dBm | - | - | QPA4425 QPA4425SR | - | - | - | - | Details | - | - | - | Cut Tape | QPA4425 | - | CATV Amplifiers | - | - | - | - | - | 47 MHz to 1.218 GHz | 24 V | - | 1218 MHz | 290 mA | - | 26.9 dB | - | - | - | - | - | - | - | ||
![]() QPA1027 Qorvo | In Stock | - | - | - | QFN-28 | - | QPA1027EVB01 | 10 | - | 15 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 80 W | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | QPA1027 | - | Power Amplifiers | - | - | - | - | - | 2.8 GHz to 3.5 GHz | 50 V | 1 Channel | - | 300 mA | - | 31 dB | - | - | - | - | - | - | - | ||
![]() TQC9305TR13 Qorvo | 103 | - | - | - | QFN-32 | - | TQC9305-PCB | 2500 | - | 19 dB | - | + 105 C | - | - 40 C | - | SMD/SMT | 3.1 dB | 39.7 dBm | - | - | - | 23 dBm | - | - | TQC9305 | - | - | - | - | - | - | - | - | Reel | TQC9305 | - | Variable Gain Amplifiers | - | - | - | - | - | 700 MHz to 3.6 GHz | 5 V | 1 Channel | 1.95 GHz | 130 mA | - | 13 dB | - | - | - | - | - | - | - | ||
![]() CMD245C4 Qorvo | 2427 | - | - | - | QFN-24 | - | - | 250 | - | 15 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 4.5 dB | 29 dBm | - | - | - | 18 dBm | - | - | CMD245 | - | 602 mW | - | - | Details | - | - | 0.033640 oz | MouseReel | CMD245 | - | Low Noise Amplifiers | - | - | - | - | - | 6 GHz to 18 GHz | 3 V to 7 V | 1 Channel | 10 GHz | 76 mA | - | 18 dB | - | - | - | - | - | - | - | ||
![]() CMD240P4 Qorvo | 2066 |
| - | - | QFN-24 | - | - | 250 | - | 19 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 2.2 dB | 28 dBm | - | - | - | 19 dBm | - | - | CMD240 | - | 1.7 W | - | - | Details | - | - | - | MouseReel | CMD240 | - | General Purpose Amplifiers | - | - | - | - | - | 0 Hz to 22 GHz | 5 V to 8 V | 1 Channel | 10 GHz | 80 mA | - | 15 dB | - | - | - | - | - | - | - | ||
![]() CMD317C4 Qorvo | 2829 |
| - | - | QFN-24 | - | - | 100 | - | 10 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 6.5 dB | 35 dBm | - | - | - | 23 dBm | - | - | CMD317 | - | 2.62 W | - | - | Details | - | - | 0.163260 oz | Cut Tape | CMD317 | - | Driver Amplifiers | - | - | - | - | - | 1 GHz to 24 GHz | 8 V | 1 Channel | 12 GHz | 225 mA | - | 15 dB | - | - | - | - | - | - | - | ||
![]() CMD275P4 Qorvo | 2357 |
| - | - | QFN-24 | - | - | 100 | - | 10 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 5.5 dB | 29 dBm | - | - | - | 18 dBm | - | - | CMD275 | - | 495 mW | - | - | Details | - | - | 0.100919 oz | MouseReel | CMD275 | - | Low Noise Amplifiers | - | - | - | - | - | 0 Hz to 26.5 GHz | 4 V to 7 V | 1 Channel | 10 GHz | 74 mA | - | 16 dB | - | - | - | - | - | - | - | ||
![]() CMD246C4 Qorvo | 2699 |
| - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMD246 | - | - | - | - | Details | - | - | - | Cut Tape | CMD246 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD308P4 Qorvo | 20 |
| - | - | - | - | - | 100 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1.6 dB | 23.5 dBm | - | - | - | 12 dBm | - | - | CMD308 | - | - | - | - | Details | - | - | - | Cut Tape | CMD308 | - | Low Noise Amplifiers | - | - | - | - | - | 2 GHz to 6 GHz | 4 V | - | 4 GHz | 45 mA | - | 31 dB | - | - | - | - | - | - | - | ||
![]() CMD262 Qorvo | 5680 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | CMD262 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD242K4 Qorvo | In Stock | - | - | - | SMT-24 | - | - | 50 | - | 20 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 5 dB | 26 dBm | - | - | - | 17.5 dBm | - | - | CMD242 | - | 1.05 W | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | CMD242 | - | General Purpose Amplifiers | - | - | - | - | - | 0 Hz to 40 GHz | 5 V to 8.5 V | 1 Channel | 20 GHz | 100 mA | - | 10.5 dB | - | - | - | - | - | - | - | ||
![]() CMD299K4 Qorvo | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | CMD299 | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | Cut Tape | CMD299 | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD249P5 Qorvo | In Stock | - | - | - | - | - | - | 50 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 3 dB | 39 dBm | - | - | - | 28 dBm | - | - | CMD249 | - | - | - | - | Details | - | - | - | - | CMD249 | - | Power Amplifiers | - | - | - | - | - | 0 Hz to 20 GHz | 10 V | - | 10 GHz | 400 mA | - | 12.5 dB | - | - | - | - | - | - | - | ||
![]() CMD263 Qorvo | In Stock | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | CMD263 | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD240C4 Qorvo | 2495 |
| - | - | QFN-24 | - | - | 250 | - | 15 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 2 dB | 27 dBm | - | - | - | 19 dBm | - | - | CMD240 | - | 1.7 W | - | - | Details | - | - | - | Cut Tape | CMD240 | - | General Purpose Amplifiers | - | - | - | - | - | 0 Hz to 22 GHz | 5 V to 8 V | 1 Channel | 10 GHz | 80 mA | - | 15 dB | - | - | - | - | - | - | - | ||
![]() GALI-29 Mini-Circuits | In Stock |
| - | Surface Mount | SOT-89-4 | SOT-89 | - | 1000 | - | 12.5 dB | - | + 85 C | Mini-Circuits | - 45 C | - | SMD/SMT | 6 dB | 24.7 dBm | - | - | - | 11.2 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | MouseReel | GALI | - | Gain Block Amplifiers | - | 3.2V ~ 4V | - | - | 0Hz ~ 7GHz | 0 Hz to 7 GHz | 3.6 V | 1 Channel | 7 GHz | 40 mA | 40mA | 12.9 dB | - | - | - | Cellular, PCS | - | 6dB | 11.2dBm | ||
![]() ZX60-362LN-S Mini-Circuits | 2728 |
| - | - | - | - | - | 10 | MINI-CIRCUITS | - | ZX60-362LN-S+ | - | - | - | - | - | - | - | 3600 MHz | 85 °C | -40 °C | - | - | ROHS COMPLIANT, CASE GA955 | - | Active | - | - | 5.66 | Details | Yes | - | - | - | ZX60 | EAR99 | General Purpose Amplifiers | SMA-F, LOW NOISE | - | COAXIAL | unknown | - | - | - | - | - | - | - | 9 dB | NARROW BAND LOW POWER | 3300 MHz | 1.4 | - | 50 Ω | - | - | ||
![]() ZX60-24-S Mini-Circuits | 2831 |
| - | - | - | - | - | 10 | - | 15.6 dB | - | + 85 C | - | - 40 C | - | Screw | 7 dB | 24.9 dBm | - | - | - | 17.9 dBm | - | - | - | - | 1.6 W | - | - | Details | - | - | 2.411857 oz | - | ZX60 | - | General Purpose Amplifiers | - | - | - | - | - | 5 GHz to 20 GHz | 5 V | 1 Channel | 20 GHz | 260 mA | - | 22.8 dB | - | - | - | - | - | - | - |