- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Type | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Current - Supply | Bandwidth | Gain | RF Type | Noise Figure | P1dB | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPA9418SR Qorvo | In Stock | - | - | - | SMD-14 | - | QPA9418EVB-01 | 100 | 20 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 35.4 dBm | - | QPA9418 | 0.5 W | - | Details | - | - | - | - | Reel | QPA9418 | Power Amplifiers | - | - | 1.805 GHz to 1.93 GHz | 3.6 V to 5.25 V | 1 Channel | 1.84 GHz | 420 mA | - | - | 30.6 dB | - | - | - | - | ||
![]() QPA2611TR7 Qorvo | In Stock | - | - | - | QFN-24 | - | QPA2611EVB | 500 | 12 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | QPA2611 | 11 W | - | Details | This product may require additional documentation to export from the United States. | - | - | - | Reel | QPA2611 | Power Amplifiers | - | - | 8 GHz to 12 GHz | 24 V | 1 Channel | - | 105 mA | - | - | 35.5 dB | - | - | - | - | ||
![]() QPA2612TR7 Qorvo | In Stock | - | - | - | QFN-24 | - | QPA2612EVB | 250 | 21 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | QPA2612 | 26.8 W | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | QPA2612 | Power Amplifiers | - | - | 8 GHz to 12 GHz | 24 V | 1 Channel | - | 250 mA | - | - | 34.2 dB | - | - | - | - | ||
![]() CMPA2560025D Cree | In Stock | - | - | - | Die | - | - | 1 | 6 dB | - | + 150 C | - | - 55 C | - | SMD/SMT | - | 26 dBm | - | - | - | 25 W | - | Details | This product may require additional documentation to export from the United States. | - | - | - | Gel Pack | - | Power Amplifiers | - | - | 2.5 GHz to 6 GHz | 28 V | 1 Channel | 2.5 GHz to 6 GHz | 20 mA | - | 2.5 GHz to6 GHz | 24 dB | - | - | - | GaN | ||
![]() CMPA2735075D Cree | In Stock | - | - | - | Die | - | - | 1 | 15 dB | - | + 150 C | - | - 65 C | - | SMD/SMT | - | 28 dBm | - | - | - | 75 W | - | Details | This product may require additional documentation to export from the United States. | - | - | - | Gel Pack | - | Power Amplifiers | - | - | 2.7 GHz to 3.5 GHz | 28 V | 1 Channel | 2.7 GHz to 3.5 GHz | 28 mA | - | 2.7 GHz to 3.5 GHz | 28 dB | - | - | - | GaN | ||
![]() CMPA1D1E030D Cree | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | Gel Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD216 Qorvo | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | CMD216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFAM3620BTR13 Qorvo | In Stock | - | - | - | - | - | - | 750 | - | - | - | - | - | - | - | - | - | - | - | RFAM3620 RFAM3620B | - | - | - | - | - | - | - | Reel | RFAM3620B | CATV Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA2628TR7 Qorvo | In Stock | - | - | - | - | - | - | 500 | - | - | - | - | - | Yes | - | - | - | - | - | QPA2628 | - | - | Details | - | - | - | - | Reel | QPA2628 | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD319C3 Qorvo | 2000 |
| - | - | QFN-16 | - | - | 100 | 19 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 0.92 dB | 23 dBm | 16 dBm | - | CMD319 | 921 mW | - | Details | - | - | - | 0.043078 oz | - | CMD319 | Low Noise Amplifiers | - | - | 8 GHz to 12 GHz | 3 V | 1 Channel | 10 GHz | 30 mA | - | - | 20 dB | - | - | - | - | ||
![]() QPA3358 Qorvo | In Stock | - | - | - | SOT-115J | - | - | 50 | 20 dB | - | + 85 C | - | - 30 C | - | Screw | 4 dB | - | - | - | - | - | - | Details | - | - | - | - | - | QPA3358 | CATV Amplifiers | - | - | 47 MHz to 1.218 GHz | 24 V | 2 Channel | 1218 MHz | 290 mA | - | - | 34 dB | - | - | - | - | ||
![]() MMA052PP45TR Microchip Technology | 2289 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (4.5x4.5) | MMA052PP45E | 1 | 12 dB | - | + 85 C | Microchip Technology | - 55 C | - | SMD/SMT | 4.5 dB | 36 dBm | 26 dBm | Tape & Reel (TR) | - | 4.8 W | Active | Details | - | - | - | - | - | - | - | 10V | 0Hz ~ 24GHz | 0 Hz to 22 GHz | 10 V | 1 Channel | 0Hz ~ 6GHz | 235 mA | 235mA | - | 14 dB | General Purpose | 4.5dB | 27.5dBm | - | ||
![]() CMD274P4 Qorvo | 2722 | - | - | - | QFN-24 | - | - | 250 | 12 dB | - | + 85 C | - | - 40 C | - | SMD/SMT | 3.2 dB | 30.5 dBm | 19 dBm | - | CMD274 | 495 mW | - | Details | - | - | - | 0.103718 oz | MouseReel | CMD274 | Low Noise Amplifiers | - | - | 2 GHz to 20 GHz | 4 V to 7 V | 1 Channel | 10 GHz | 86 mA | - | - | 17 dB | - | - | - | - | ||
![]() QPL7442TR7 Qorvo | 2261 | - | - | - | - | - | - | 2500 | - | - | + 100 C | - | - 40 C | - | SMD/SMT | 1.5 dB | 31.1 dBm | 20 dBm | - | QPL7442 | - | - | Details | - | - | - | - | - | QPL7442 | Gain Block Amplifiers | - | - | 50 MHz to 4 GHz | 5 V | - | 3.25 GHz | 85 mA | - | - | 20 dB | - | - | - | - | ||
![]() CMPA5259050S Cree | In Stock | - | - | - | QFN-32 | - | - | 50 | - | - | + 225 C | - | - 65 C | Yes | SMD/SMT | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | Cut Tape | - | Power Amplifiers | - | - | 5 GHz to 5.9 GHz | 28 V | - | - | 18.96 mA | - | - | 27.1 dB | - | - | - | - | ||
![]() CMPA0530002S Cree | In Stock | - | - | - | DFN-12 | - | - | 250 | - | - | + 150 C | - | - 65 C | Yes | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | Power Amplifiers | - | - | 500 MHz to 3 GHz | 28 V | - | - | - | - | - | 17.52 dB | - | - | - | - | ||
![]() QPA0009D Qorvo | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | SMD/SMT | 3 dB | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | QPA0009D | Power Amplifiers | - | - | - | 5 V | - | - | 110 mA | - | - | 12.5 dB | - | - | - | - | ||
![]() QPD0011JTR13 Qorvo | In Stock | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | QPD0011 | - | - | Details | - | - | - | - | Reel | QPD0011 | - | - | - | 3.4 GHz to 3.6 GHz | - | - | - | - | - | - | 12.6 dB | - | - | - | - | ||
![]() QPA2966D Qorvo | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | QPA2966D | - | - | - | 2 GHz to 20 GHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD309 Qorvo | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | CMD309 | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - |