- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Test Frequency | Operating Supply Current | Current - Supply | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPL1240SR Qorvo | 500 | - | - | - | - | SOIC-8 | - | - | - | - | - | - | 20 dB | - | - | + 100 C | - | - 40 C | SMD/SMT | - | 2.6 dB | 42.5 dBm | 26.6 dBm | - | - | - | - | - | - | - | CATV Amplifiers | - | - | - | - | GaAs | - | - | 50 MHz to 1.218 GHz | 5 V to 8 V | - | 330 mA | - | - | 17.9 dB | - | - | - | - | ||
![]() SC1905A-00A00 Analog Devices | 2489 |
| Datasheet | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | SC1905 | - | 9 mm x 9 mm | - | - | SPI | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | MSL 3 - 168 hours | - | - | - | Tray | Active | - | 1.95 V, 3.5 V | 1.75 V, 3.1 V | - | - | - | - | - | - | - | - | 1.75V ~ 1.95V, 3.1V ~ 3.5V | 698MHz ~ 3.8GHz | - | 1.85 V, 3.3 V | - | - | 95mA, 942mA | - | - | Cellular, LTE, TD-LTE, W-CDMA | - | - | - | ||
![]() MAX2667EWT T Analog Devices | 1993 |
| Datasheet | - | Surface Mount | 6-WFBGA, WLBGA | - | 6-WLP (1.24x0.84) | MAX2667 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | Low Noise Amplifiers | - | - | - | - | Si | 1.6V ~ 3.3V | 1575.42MHz | - | - | 1575.42MHz | - | 4.1mA | - | 19.5dB | GPS/GNSS | 0.65dB | -12.5dBm | - | ||
![]() MAX2642EXT T Analog Devices | 376 |
| Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | MAX2642 | - | - | - | 18 dB | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 4.3 dB | 0 dBm | - 17 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | Low Noise Amplifiers | - | - | - | - | SiGe | 2.7V ~ 5.5V | 800MHz ~ 1GHz | 800 MHz to 1 GHz | 2.7 V to 5.5 V | 900MHz | 5.3 mA | 5.3mA | - | 16.7dB | Cellular, ISM, SMR | 1.3dB | -18dBm | - | ||
![]() MAX2616ETA T Analog Devices | 1584 |
| Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN (2x3) | MAX2616 | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2.2 dB | 37 dBm | 19.5 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | Gain Block Amplifiers | - | - | - | - | Si | 3V ~ 5.25V | 40MHz ~ 4GHz | 400 MHz to 4 GHz | 3 V to 5.25 V | 1GHz | 80.6 mA | 80.6mA | - | 18.4dB | General Purpose | 2.2dB | 19.5dBm | - | ||
![]() MAX2612ETA T Analog Devices | 3562 |
| Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN (2x3) | MAX261 | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2.1 dB | 35.2 dBm | 18.2 dBm | Tape & Reel (TR) | Active | - | - | - | - | - | Gain Block Amplifiers | - | - | - | - | Si | 3V ~ 5.25V | 40MHz ~ 4GHz | 400 MHz to 4 GHz | 3 V to 5.25 V | 1GHz | 69 mA | 69mA | - | 17.5dB | General Purpose | 2.1dB | 18.2dBm | - | ||
![]() MAX2686EWS T Analog Devices | 19289 |
| Datasheet | - | Surface Mount | 4-WFBGA, WLBGA | - | 4-WLP (0.84x0.84) | MAX2686 | - | - | - | 8.5 dB | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 0.75 dB | 0 dBm | - 10 dBm | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | Low Noise Amplifiers | - | - | - | - | SiGe | 1.6V ~ 3.3V | 1575.42MHz | 1 GHz to 2 GHz | 1.6 V to 3.3 V | 1575.42MHz | 4.1 mA | 4.1mA | - | 19dB | GPS/GNSS | 0.75dB | -10dBm | - | ||
![]() MAX2614ETA/V T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN (2x3) | MAX261 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 5.25V | 40MHz ~ 4GHz | - | - | 1GHz | - | 40.6mA | - | 18.6dB | General Purpose | 2dB | 19.5dBm | - | ||
![]() SKY66320-11 Rochester Electronics | In Stock | - | - | - | Surface Mount | 16-SMD Module | - | 16-MCM (5x5) | - | - | - | - | - | - | - | - | Rochester Electronics, LLC | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 5V | 3.55GHz ~ 3.8GHz | - | - | - | - | - | - | - | 4G/5G, LTE | - | - | - | ||
![]() QB-152 Spectrum | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2065ETL T Analog Devices | 46 |
| Datasheet | - | Surface Mount | 40-WFQFN Exposed Pad | - | 40-TQFN (6x6) | MAX2065 | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | Variable Gain Amplifiers | - | - | - | - | Si | 3V ~ 3.6V, 4.75V ~ 5.25V | 50MHz ~ 1GHz | - | 3 V to 3.6 V, 4.75 V to 5.25 V | 350MHz | 73 mA | 124mA | - | 19.4dB | Cellular, CDMA, GSM | 6.8dB | 18.7dBm | - | ||
![]() QBH-4012 API Technologies | In Stock | - | - | - | - | - | - | - | - | API Technologies - Spectrum Control | - | 5 | - | - | API Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | RF Amplifier | ||
![]() QB-152 API Technologies | In Stock | - | - | - | - | - | - | - | - | API Technologies - Spectrum Control | - | - | - | - | API Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.486504 oz | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | RF Amplifier | ||
![]() HMC452ST89TR Hittite | 877 |
| - | - | Surface Mount | TO-243AA | - | SOT-89 | - | - | - | - | - | - | - | - | Hittite | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 5V | 400MHz ~ 2.2GHz | - | - | 400MHz | - | 485mA | - | 22.5dB | CDMA, GSM, WCDMA | 7dB | 31dBm | - | ||
![]() MAX3524EUB T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX352 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 44MHz ~ 880MHz | - | - | 44MHz | - | 85mA | - | 9.8dB | CATV | 4.2dB | - | - | ||
![]() RFFM4527TR7 Qorvo | 1 | - | - | - | - | DFN-6 | - | - | - | - | - | - | 8 dB | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 1.6 dB | 22 dBm | 8 dBm | - | - | - | - | - | - | - | Wi-Fi Network Equipment Amplifiers | - | - | - | - | Si | - | - | 4.9 GHz to 5.925 GHz | 3.3 V | - | 15 mA | - | - | 16 dB | - | - | - | - | ||
![]() MAX2058ETL-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 40-WFQFN Exposed Pad | - | 40-TQFN (6x6) | MAX205 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | 700MHz ~ 1.2GHz | - | - | 940MHz | - | 158mA ~ 186mA | - | 8.4dB ~ 12.8dB | Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000 | 6.8dB | 19dBm | - | ||
![]() PE86X9001 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2667EWT T10 Analog Devices | In Stock | - | Datasheet | Copper, Silver, Tin | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | 840 mW | - | - | 1.57542 GHz | - | 2.85 V | 1.57542 GHz | 4.1 mA | - | - | 19.5 dB | - | 0.65 dB | -12.5 dBm | - | ||
![]() MAX2687LEWS T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, WLBGA | - | 4-WLP (0.84x0.84) | MAX268 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 1.6V ~ 3.6V | 1575MHz ~ 1610MHz | - | - | 1575.42MHz | - | 7.6mA | - | 17.8dB | Galileo, GLONASS, GPS | 0.85dB | - | - |