- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGA1135B-SCC TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 27000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Transferred | Yes | - | - | - | - | - | - | 1 | COMPONENT | compliant | 7 V | - | 12 dB | WIDE BAND MEDIUM POWER | 18000 MHz | - | 23 dBm | - | ||
![]() TGA1135B-SCC Qorvo | 3 | - | Datasheet | - | - | - | QORVO INC | 27000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Obsolete | Yes | - | - | EAR99 | - | - | - | 1 | COMPONENT | compliant | 7 V | - | 12 dB | WIDE BAND MEDIUM POWER | 18000 MHz | - | 23 dBm | - | ||
![]() TBQ-3017 Teledyne Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | TELEDYNE TECHNOLOGIES INC | - | - | - | METAL | FL10/14,.33FL | FL10/14,.33FL | Active | - | - | - | - | - | - | - | 1 | - | compliant | 8 V | 500 mA | - | - | - | - | - | - | ||
![]() SBB-4082S Qorvo | In Stock | - | Datasheet | - | - | 2 | QORVO INC | 6000 MHz | 85 °C | -40 °C | - | MODULE,2LEAD,.25 | MODULE,2LEAD,.25 | Obsolete | Yes | - | - | EAR99 | - | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | compliant | 5 V | 92 mA | 14 dB | WIDE BAND LOW POWER | 50 MHz | - | 24 dBm | 50 Ω | ||
![]() ZHL-30W-252-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 2500 MHz | 60 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA, USABLE AT 500 TO 2600 MHZ | - | - | COAXIAL | unknown | - | - | 45 dB | WIDE BAND HIGH POWER | 700 MHz | 1.2 | - | 50 Ω | ||
![]() QPA2576N Qorvo | 399 | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() RA45H4047M-101 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 470 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | Yes | - | Yes | - | - | - | - | 1 | MODULE | unknown | 5,12.5 V | - | - | NARROW BAND HIGH POWER | 400 MHz | 3 | 20 dBm | 50 Ω | ||
![]() RF7317A RF Micro Devices Inc | 2500 | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Obsolete | - | - | - | 5A991.G | - | - | - | - | - | unknown | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | ||
![]() RF7317A Qorvo | 58 | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | 5A991.G | - | - | - | - | - | compliant | - | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | ||
![]() PA7674 Phoenix Contact | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA05H8693M-101 Mitsubishi Electric | 59 | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 928 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.26"H.SPACE | FLNG,2.26"H.SPACE | Obsolete | Yes | - | - | - | - | - | - | 1 | MODULE | unknown | 5,14 V | - | - | NARROW BAND HIGH POWER | 866 MHz | 3 | 6.02 dBm | 50 Ω | ||
![]() MAALSS0034 TE Connectivity | In Stock | - | Datasheet | - | - | - | TYCO ELECTRONICS M/A-COM | 3000 MHz | 85 °C | -40 °C | - | GREEN, MINIATURE, PLASTIC, SC-62, SOT-89, 3 PIN | - | Obsolete | Yes | e3 | - | - | Matte Tin (Sn) | HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | 10.5 dB | WIDE BAND MEDIUM POWER | 70 MHz | - | - | 50 Ω | ||
![]() MAALSS0034 MACOM | 6 | - | Datasheet | YES | SURFACE MOUNT | 3 | M/A-COM TECHNOLOGY SOLUTIONS INC | 3000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Obsolete | Yes | e3 | Yes | - | Matte Tin (Sn) | LOW NOISE | - | 1 | COMPONENT | compliant | 5 V | 110 mA | 10.5 dB | WIDE BAND MEDIUM POWER | 70 MHz | - | - | 50 Ω | ||
![]() TQ3132 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | QORVO INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | TSSOP8,.1 | TSSOP8,.1 | Active | No | - | - | - | - | - | - | 1 | - | compliant | 2.8 V | 9.5 mA | - | - | - | - | - | - | ||
![]() S8740280GT RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | Yes | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | 24 V | - | 28 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | 75 Ω | ||
![]() S8740280GT Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | Yes | - | - | EAR99 | - | LOW NOISE | - | 1 | MODULE | compliant | 24 V | - | 28 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | 75 Ω | ||
![]() SNA-376 Sirenza Microdevices | 1111 | - | Datasheet | - | - | - | SIRENZA MICRODEVICES INC | 3000 MHz | - | - | - | - | - | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | - | - | - | WIDE BAND LOW POWER | - | 1.5 | 13 dBm | 50 Ω | ||
![]() SNA-476-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | SIRENZA MICRODEVICES INC | 8000 MHz | 85 °C | -45 °C | CERAMIC | SL,4LEAD,.073CIRC | SL,4LEAD,.073CIRC | Obsolete | No | - | - | - | - | - | - | - | COMPONENT | unknown | 5 V | - | 9 dB | WIDE BAND LOW POWER | - | 1.5 | 23 dBm | 50 Ω | ||
![]() RFDA0016 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 1000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | 5A991.G | - | - | - | - | COMPONENT | compliant | - | - | 38.5 dB | WIDE BAND LOW POWER | 50 MHz | - | - | - | ||
![]() RFDA0016 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 1000 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 38.5 dB | WIDE BAND LOW POWER | 50 MHz | - | - | - |