- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFDA0016 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 1000 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 38.5 dB | WIDE BAND LOW POWER | 50 MHz | - | - | - | ||
![]() RA08H1317M-101 Mitsubishi Electric | 10000 | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 175 MHz | 90 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | Yes | - | Yes | - | - | - | 1 | MODULE | unknown | 3.5,12.5 V | - | - | NARROW BAND HIGH POWER | 135 MHz | 4.4 | 16.02 dBm | 50 Ω | ||
![]() FMA219 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 11000 MHz | - | - | - | DIE | DIE OR CHIP | Active | - | - | - | - | - | - | 1 | COMPONENT | compliant | 3 V | 100 mA | 19 dB | WIDE BAND LOW POWER | 7000 MHz | - | 5 dBm | 50 Ω | ||
![]() FMA219 Filtronic Compound Semiconductor | In Stock | - | Datasheet | - | - | - | FILTRONIC COMPOUND SEMICONDUCTOR | - | - | - | - | - | DIE OR CHIP | Transferred | - | - | - | - | - | - | 1 | - | unknown | 3 V | 100 mA | - | - | - | - | - | - | ||
![]() XP1027-V MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFM219SW-433S2R Hope Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF2155 RF Micro Devices Inc | 3000 | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 930 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | SOP16,.25 | SOP16,.25 | Obsolete | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | - | COMPONENT | unknown | 3.6 V | 110 mA | 31 dB | WIDE BAND LOW POWER | 430 MHz | 10 | 10 dBm | 50 Ω | ||
![]() TM3115 Spectrum Control | In Stock | - | Datasheet | - | - | - | API TECHNOLOGIES CORP | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | compliant | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() TGA2618 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | EAR99 | - | - | - | - | compliant | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() S-AU25 Toshiba America Electronic Components | 300 | - | Datasheet | - | - | - | TOSHIBA CORP | 915 MHz | 100 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | unknown | - | - | 37.7 dB | NARROW BAND HIGH POWER | 890 MHz | 2.5 | 4.7 dBm | 50 Ω | ||
![]() TGA1135B-SCC TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | 27000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Transferred | Yes | - | - | - | - | - | 1 | COMPONENT | compliant | 7 V | - | 12 dB | WIDE BAND MEDIUM POWER | 18000 MHz | - | 23 dBm | - | ||
![]() TGA1135B-SCC Qorvo | 3 | - | Datasheet | - | - | - | QORVO INC | 27000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Obsolete | Yes | - | - | EAR99 | - | - | 1 | COMPONENT | compliant | 7 V | - | 12 dB | WIDE BAND MEDIUM POWER | 18000 MHz | - | 23 dBm | - | ||
![]() TBQ-3017 Teledyne Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | TELEDYNE TECHNOLOGIES INC | - | - | - | METAL | FL10/14,.33FL | FL10/14,.33FL | Active | - | - | - | - | - | - | 1 | - | compliant | 8 V | 500 mA | - | - | - | - | - | - | ||
![]() RFPA2189 Qorvo | 361 | - | Datasheet | - | - | - | QORVO INC | 2700 MHz | - | - | - | - | - | Obsolete | Yes | - | - | 5A991.G | - | - | - | COMPONENT | unknown | - | - | 19.5 dB | WIDE BAND MEDIUM POWER | 400 MHz | - | - | - | ||
![]() RFDA0015 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 850 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 18.7 dB | WIDE BAND MEDIUM POWER | 50 MHz | - | - | - | ||
![]() RFDA0015 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | 850 MHz | - | - | - | - | - | Obsolete | No | - | - | 5A991.G | - | - | - | COMPONENT | compliant | - | - | 18.7 dB | WIDE BAND MEDIUM POWER | 50 MHz | - | - | - | ||
![]() TA4012FU Toshiba America Electronic Components | 888 | - | Datasheet | YES | SURFACE MOUNT | 6 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP-5 | TSSOP6,.08 | End Of Life | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | COMPONENT | unknown | 2 V | 8.5 mA | 10 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | ||
![]() SGA6289ZSQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | 4500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, SOT-89, 3 PIN | TO-243 | Transferred | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) - annealed | 8542.33.00.01 | 1 | COMPONENT | unknown | 4 V | 83 mA | 12.3 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | ||
![]() RF3267 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | QORVO INC | 1980 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Active | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | 1 | COMPONENT | compliant | 3.4 V | 515 mA | 17 dB | NARROW BAND MEDIUM POWER | 1920 MHz | 10 | 6 dBm | 50 Ω | ||
![]() RFCA8818 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 1008 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 18 dB | NARROW BAND LOW POWER | 40 MHz | - | - | 75 Ω |