- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | P1dB |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUF-8000 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RF MICRO DEVICES INC | 12000 MHz | 150 °C | -55 °C | - | DIE OR CHIP | DIE OR CHIP | Obsolete | - | - | - | e4 | - | - | 5A991.G | GOLD | LOW NOISE | 8542.33.00.01 | - | 1 | COMPONENT | unknown | - | 5 V | - | - | 10.1 dB | WIDE BAND LOW POWER | - | - | - | 20 dBm | 50 Ω | - | ||
![]() CMM1100-BD-000V Mimix Broadband | In Stock | - | Datasheet | - | - | - | - | - | - | MIMIX BROADBAND INC | 18000 MHz | - | - | - | - | - | Transferred | Yes | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | COMPONENT | unknown | - | - | - | - | 16 dB | WIDE BAND LOW POWER | 2000 MHz | - | - | 10 dBm | 50 Ω | - | ||
![]() CMM1100-BD-000V MACOM | In Stock | - | Datasheet | - | - | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 18000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | - | - | COMPONENT | compliant | - | - | - | - | 16 dB | WIDE BAND LOW POWER | 2000 MHz | - | - | 10 dBm | 50 Ω | - | ||
![]() ZHL-1217MLN Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | 1700 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | - | Yes | - | EAR99 | - | SMA | - | - | - | COAXIAL | unknown | - | - | - | - | 30 dB | NARROW BAND MEDIUM POWER | 1200 MHz | 2.5 | - | - | 50 Ω | - | ||
![]() RF3320 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP16,.25 | SSOP16,.25 | Active | No | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 1 | - | compliant | - | 5 V | 160 mA | - | - | - | - | - | - | - | - | - | ||
![]() RMPA2000-53 Raytheon Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | RAYTHEON SEMICONDUCTOR | 2000 MHz | 100 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | 30 dB | NARROW BAND MEDIUM POWER | 1800 MHz | - | - | 10 dBm | 50 Ω | - | ||
![]() ACA0861BS7CTR ANADIGICS Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | ANADIGICS INC | 860 MHz | 110 °C | -40 °C | PLASTIC/EPOXY | SOP16,.4 | SOP16,.4 | Transferred | No | - | - | - | - | - | - | - | - | - | - | 2 | COMPONENT | unknown | - | 12 V | 330 mA | - | 11.5 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | 23 dBm | - | - | ||
![]() RA30H4552M1-101 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | 520 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | Yes | - | - | e3 | Yes | - | - | Matte Tin (Sn) | - | - | - | 1 | MODULE | unknown | - | 5,12.5 V | - | - | - | NARROW BAND HIGH POWER | 450 MHz | 3 | - | 20 dBm | 50 Ω | - | ||
![]() AC557 Teledyne Cougar Inc | In Stock | - | Datasheet | - | - | - | - | - | 4 | TELEDYNE COUGAR INC | - | 85 °C | -55 °C | METAL | CAN4,.3 | CAN4,.3 | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | - | 15 V | 50 mA | - | - | - | - | - | - | - | - | - | ||
![]() CMX90A006Q7-R710 CML Micro | In Stock | - | - | Surface Mount | 16-VQFN Exposed Pad | - | - | 16-VQFN (4x4) | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | CMX90A006 | - | - | Active | - | - | - | - | 2.5V ~ 5.25V | - | - | - | 860MHz ~ 930MHz | - | - | 206mA | 33dB | - | - | - | AMI, AMR, IoT, ISM, M2M, SRD, UHF | - | - | 33dBm | ||
![]() RF5389 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RF MICRO DEVICES INC | 2500 MHz | 70 °C | -10 °C | - | - | - | Obsolete | Yes | - | - | - | Yes | - | 5A991.G | - | - | 8517.70.00.00 | - | - | COMPONENT | compliant | - | - | - | - | 24 dB | WIDE BAND MEDIUM POWER | 2400 MHz | - | - | 10 dBm | 50 Ω | - | ||
![]() TGA2613-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | ||
![]() NJG1102F1 New Japan Radio Co Ltd | 10 | - | Datasheet | - | - | - | - | - | - | NEW JAPAN RADIO CO LTD | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | ||
![]() SMA428ATR STMicroelectronics | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 6 | STMICROELECTRONICS | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Obsolete | Yes | - | - | - | Yes | - | - | - | - | - | - | 1 | COMPONENT | compliant | - | 2.7 V | - | - | 18 dB | NARROW BAND LOW POWER | - | - | - | 8 dBm | 50 Ω | - | ||
![]() RF2323 Amphenol RF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZHL-0812HLN Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | MINI-CIRCUITS | 1200 MHz | 65 °C | -20 °C | - | CASE NN92 | - | Active | Yes | - | - | - | Yes | - | EAR99 | - | SMA | - | - | - | COAXIAL | unknown | - | - | - | - | 30 dB | NARROW BAND MEDIUM POWER | 800 MHz | 2.4 | - | 10 dBm | 50 Ω | - | ||
![]() AWM6433RM35P8 ANADIGICS Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANADIGICS INC | 3600 MHz | 85 °C | -40 °C | - | - | - | Transferred | Yes | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | - | - | 31 dB | WIDE BAND MEDIUM POWER | 3400 MHz | - | - | - | 50 Ω | - | ||
![]() TGF2022-60 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | 20000 MHz | - | - | - | - | - | Transferred | Yes | - | - | e3/e4 | Yes | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | 7.6 dB | WIDE BAND HIGH POWER | - | - | - | 33 dBm | - | - | ||
![]() ZHL-1000-3WX Mini-Circuits | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 1000 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | - | - | - | EAR99 | - | SMA | - | - | 1 | COAXIAL | unknown | - | 24 V | 2250 mA | - | 38 dB | WIDE BAND HIGH POWER | 500 MHz | 2.5 | - | - | 50 Ω | - | ||
![]() SAMP7720 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 6 | RF MICRO DEVICES INC | 5000 MHz | - | - | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Transferred | No | - | - | - | - | - | - | - | - | - | - | 1 | COMPONENT | unknown | - | 2.7 V | 23 mA | - | 15.8 dB | WIDE BAND LOW POWER | - | - | - | - | 50 Ω | - |