- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBB-3082S RF Micro Devices Inc | In Stock | - | Datasheet | - | - | 2 | RF MICRO DEVICES INC | 6000 MHz | 85 °C | -40 °C | - | MODULE,2LEAD,.25 | MODULE,2LEAD,.25 | Transferred | Yes | - | Yes | EAR99 | - | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | compliant | 4.2 V | 50 mA | 15 dB | WIDE BAND LOW POWER | 50 MHz | - | 20 dBm | 50 Ω | ||
![]() SKY77176 Skyworks Solutions Inc | In Stock | - | Datasheet | - | - | - | SKYWORKS SOLUTIONS INC | 849 MHz | 85 °C | -30 °C | - | - | - | Obsolete | Yes | - | Yes | - | - | IT CAN ALSO OPERATE AT 1850 TO 1910 MHZ | - | - | MODULE | unknown | - | - | 21 dB | NARROW BAND MEDIUM POWER | 824 MHz | 2 | 7 dBm | 50 Ω | ||
![]() RF2153 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 1780 MHz | 110 °C | -30 °C | CERAMIC | LCC16,.16SQ,32 | LCC16,.16SQ,32 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE AT 1850 TO 1910 MHZ | - | 1 | COMPONENT | unknown | 3.4 V | - | 26 dB | NARROW BAND MEDIUM POWER | 1750 MHz | 10 | 10 dBm | 50 Ω | ||
![]() RFCM3316TR13 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RFCM3316TR13 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | End Of Life | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() S8740340 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | Yes | - | Yes | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | compliant | 24 V | - | 34.5 dB | WIDE BAND LOW POWER | 40 MHz | - | - | 75 Ω | ||
![]() SGA-1263-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | - | TSSOP6,.08 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | COMPONENT | compliant | 2.8 V | 10 mA | 14.3 dB | WIDE BAND LOW POWER | - | 1.9 | -12 dBm | 50 Ω | ||
![]() UPC2714T NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS AMERICA INC | 1800 MHz | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | 8.5 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | ||
![]() RFDA0066SQ Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | compliant | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() TGA8659 TriQuint Semiconductor | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFDA0066SQ RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Transferred | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() OM2083 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | 860 MHz | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | WIDE BAND LOW POWER | 40 MHz | 1.4 | - | - | ||
![]() BXHD-1313-107 Bridgelux Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF5643SR Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | compliant | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() TA4401CT Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | 1920 MHz | 85 °C | -40 °C | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 27.5 dB | NARROW BAND MEDIUM POWER | 1880 MHz | 2.5 | -3 dBm | 50 Ω | ||
![]() ZHL-100W-63 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | MINI-CIRCUITS | 6000 MHz | 60 °C | - | - | - | - | Active | Yes | - | - | 3A001.B.4 | - | N; SMA | - | 1 | MODULE | unknown | 30 V | 22000 mA | 52 dB | WIDE BAND HIGH POWER | 2500 MHz | 1.2 | 3 dBm | 50 Ω | ||
![]() M68710H Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 470 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | 3.5,6 V | - | - | NARROW BAND HIGH POWER | 450 MHz | 20 | 14.77 dBm | 50 Ω | ||
![]() ZHL-1-2WX Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 500 MHz | 65 °C | -20 °C | - | - | - | Active | Yes | - | - | EAR99 | - | BNC | - | - | COAXIAL | unknown | - | - | 29 dB | POWER AMPLIFIER | 5 MHz | 1.5 | 10 dBm | 50 Ω | ||
![]() WL1015 RFHIC | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RFHIC CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DILCC6,.4,86 | DILCC6,.4,86 | Contact Manufacturer | Yes | - | - | - | - | - | - | 1 | - | unknown | 5 V | - | - | - | - | - | - | - | ||
![]() M67799MA Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | 450 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | 3.5,9.6 V | - | - | NARROW BAND HIGH POWER | 430 MHz | 20 | 14.77 dBm | 50 Ω |