- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Current - Supply | Gain | RF/Microwave Device Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSA-0770 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (70 mil) | YES | - | - | Bulk | 2002 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Gold (Au) | - | 8542.33.00.01 | 3.6V~4.4V | - | COMPONENT | compliant | 0Hz~2.5GHz | 4V | 1GHz | 15mA~40mA | 12.5dB ~ 14.5dB | WIDE BAND LOW POWER | 1.6 | ISM | 13dBm | 50Ohm | 4.5dB | 5.5dBm | RoHS Compliant | ||
![]() MSA-0670 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (70 mil) | YES | - | - | Bulk | 2002 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Gold (Au) | - | 8542.33.00.01 | 3.1V~3.9V | - | COMPONENT | compliant | 0Hz~4GHz | 3.5V | 500MHz | 50mA | 19dB ~ 20.5dB | WIDE BAND LOW POWER | 1.8 | - | 13dBm | 50Ohm | 2.8dB ~ 4dB | 2dBm | RoHS Compliant | ||
![]() MSA-0370 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (70 mil) | YES | - | - | Bulk | 2002 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Gold (Au) | HIGH RELIABILITY | 8542.33.00.01 | 4.5V~5.5V | - | COMPONENT | compliant | 20MHz~2.8GHz | 5V | 1GHz | 35mA | 11.5dB ~ 13.5dB | WIDE BAND LOW POWER | 1.8 | ISM | 13dBm | 50Ohm | 6dB | 10dBm | RoHS Compliant | ||
![]() MSA-0836-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (36 micro-X) | YES | - | - | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 7V~8.4V | 1 | COMPONENT | compliant | 500MHz~6GHz | 7.8V | 1GHz | 80mA | 22dB ~ 25dB | WIDE BAND LOW POWER | 1.5 | - | 13dBm | 50Ohm | 3dB | 12.5dBm | RoHS Compliant | ||
![]() MSA-0311-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | 5A991.G | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 3.8V~5.6V | 1 | COMPONENT | unknown | 0Hz~2.3GHz | 4.7V | 1GHz | 35mA | 9dB ~ 11dB | WIDE BAND LOW POWER | 1.7 | ISM, PCS, WLL, 802.16/WiMax | 13dBm | 50Ohm | 6dB | 9dBm | RoHS Compliant | ||
![]() MSA-0270 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (70 mil) | YES | - | - | Bulk | 2008 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Gold (Au) | HIGH RELIABILITY | 8542.33.00.01 | 4.5V~5.5V | - | COMPONENT | - | 0Hz~2.8GHz | 5V | 1GHz | 25mA | 11.5dB ~ 13.5dB | WIDE BAND LOW POWER | 1.4 | ISM | 13dBm | 50Ohm | 6.5dB | 4.5dBm | RoHS Compliant | ||
![]() MSA-1110 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (100 mil) | YES | 125°C | -55°C | Bulk | 2008 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Gold (Au) | - | 8542.33.00.01 | 4.5V~5.5V | - | COMPONENT | compliant | 50MHz~1.6GHz | 5.5V | 500MHz | 90mA | 11.5dB ~ 13.5dB | WIDE BAND LOW POWER | 1.9 | - | 13dBm | 50Ohm | 3.5dB ~ 4dB | 16dBm ~ 17.5dBm | RoHS Compliant | ||
![]() MSA-0711-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 3.8V | 1 | COMPONENT | compliant | 0Hz~1.9GHz | 3.8V | 1GHz | 22mA | 12dB | WIDE BAND LOW POWER | 1.5 | ISM | 13dBm | 50Ohm | 5dB | 5.5dBm | RoHS Compliant | ||
![]() MSA-0505-STRG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (05 Plastic) | YES | - | - | Bulk | 2008 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 6.7V~10.1V | 1 | COMPONENT | unknown | 20MHz~2.3GHz | 8.4V | 1GHz | 80mA | 7dB | WIDE BAND LOW POWER | 2 | ISM | 25dBm | 50Ohm | 6.5dB | 18dBm | RoHS Compliant | ||
![]() ALM-1322-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 22-SMD Module, No Lead | - | - | - | Bulk | 2009 | - | Obsolete | 2 (1 Year) | 22 | EAR99 | - | LOW NOISE | 8542.33.00.01 | 5V | 2 | COMPONENT | compliant | 1.8GHz~2.2GHz | 5V | 2GHz | 100.2mA | 29.9dB | NARROW BAND LOW POWER | - | Cellular, CDMA, W-CDMA, PCS, EGSM | 22dBm | 50Ohm | 0.57dB | 17dBm | RoHS Compliant | ||
![]() MSA-0986-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | SOT-86 | YES | - | - | Bulk | 2006 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 6.2V~9.4V | 1 | COMPONENT | compliant | 100MHz~5.5GHz | 7.8V | 2GHz | 65mA | 6dB ~ 7.2dB | WIDE BAND LOW POWER | 1.8 | - | 13dBm | 50Ohm | 6.2dB | 10.5dBm | RoHS Compliant | ||
![]() MSA-0236-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (36 micro-X) | YES | - | - | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 4.5V~5.5V | 1 | COMPONENT | compliant | 0Hz~2.7GHz | 5V | 1GHz | 25mA | 11.5dB ~ 13.5dB | WIDE BAND LOW POWER | 1.4 | ISM | 13dBm | 50Ohm | 6.5dB | 4.5dBm | RoHS Compliant | ||
![]() MSA-3111-TR2G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | YES | - | - | Tape & Reel (TR) | 2007 | e3 | Obsolete | 3 (168 Hours) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 4V~6V | 1 | COMPONENT | - | 0Hz~500MHz | 4.5V | 1GHz | 20mA~40mA | 18.4dB | WIDE BAND LOW POWER | 1.2 | ISM, PCS, WLL, 802.16/WiMax | 13dBm | 50Ohm | 3.5dB | 9dBm | RoHS Compliant | ||
![]() MSA-2086-TR2G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (85 mil microstipline) | YES | - | - | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 4.5V~6.3V | 1 | COMPONENT | compliant | 0Hz~1GHz | 5V | 1GHz | 20mA~40mA | 15dB ~ 16.6dB | WIDE BAND LOW POWER | 1.5 | ISM | 13dBm | 50Ohm | 3.7dB | 9dBm | RoHS Compliant | ||
![]() MSA-0636-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (36 micro-X) | YES | - | - | Bulk | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 3.1V~3.9V | 1 | COMPONENT | - | 0Hz~900MHz | 3.5V | 500MHz | 10mA~30mA | 19dB ~ 22dB | WIDE BAND LOW POWER | 1.3 | ISM | 13dBm | 50Ohm | 2.8dB ~ 4dB | 2dBm | RoHS Compliant | ||
![]() MSA-1120 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (200 mil BeO) | YES | 125°C | -55°C | Bulk | 2008 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Gold (Au) | HIGH RELIABILITY | 8542.33.00.01 | 4.5V~6.5V | - | COMPONENT | compliant | 50MHz~1.6GHz | 5.5V | 500MHz | 40mA~75mA | 11.5dB ~ 13.5dB | WIDE BAND LOW POWER | 1.9 | ISM | 13dBm | 50Ohm | 3.5dB ~ 4.5dB | 16dBm ~ 17.5dBm | RoHS Compliant | ||
![]() MSA-0336-BLKG Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 4-SMD (36 micro-X) | YES | - | - | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 4.5V~5.5V | 1 | COMPONENT | compliant | 0Hz~2.7GHz | 5V | 1GHz | 35mA | 11.5dB ~ 13.5dB | WIDE BAND LOW POWER | 1.7 | General Purpose | 13dBm | 50Ohm | 6dB | 10dBm | RoHS Compliant | ||
![]() MSA-0686-TR2G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | SOT-86 | YES | - | - | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 2.8V~4.2V | 1 | COMPONENT | compliant | 0Hz~800MHz | 3.5V | 500MHz | 12mA~25mA | 16.5dB ~ 18.5dB | WIDE BAND LOW POWER | 1.7 | ISM, PCS, WLL, 802.16/WiMax | 13dBm | 50Ohm | 3dB | 2dBm | RoHS Compliant | ||
![]() MSA-0386-TR2G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | SOT-86 | YES | - | - | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | 8542.33.00.01 | 4V~6V | 1 | COMPONENT | - | 0Hz~2.4GHz | 5V | 1GHz | 20mA~50mA | 10dB ~ 12dB | WIDE BAND LOW POWER | 1.7 | ISM, PCS, WLL, 802.16/WiMax | 13dBm | 50Ohm | 6dB | 10dBm | RoHS Compliant | ||
![]() ALM-1322-TR2G Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 22-SMD Module, No Lead | - | - | - | Tape & Reel (TR) | 2009 | - | Obsolete | 2 (1 Year) | 22 | EAR99 | - | LOW NOISE | 8542.33.00.01 | 5V | 2 | COMPONENT | - | 1.8GHz~2.2GHz | 5V | 2GHz | 100.2mA | 29.9dB | NARROW BAND LOW POWER | - | Cellular, CDMA, W-CDMA, PCS, EGSM | 22dBm | 50Ohm | 0.57dB | 35.6dBm | RoHS Compliant |