- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Nominal Supply Current | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALM-1322-TR1G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 22-SMD Module, No Lead | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 2 (1 Year) | 22 | EAR99 | - | - | - | LOW NOISE | 8542.33.00.01 | - | 5V | 2 | COMPONENT | - | 1.8GHz~2.2GHz | 5V | - | 2GHz | - | - | 100.2mA | 29.9dB | NARROW BAND LOW POWER | - | - | Cellular, CDMA, W-CDMA, PCS, EGSM | 22dBm | 50Ohm | 0.57dB | 35.6dBm | RoHS Compliant | ||
![]() AMMC-5618-W50 Broadcom Limited | In Stock | - | - | - | Surface Mount | Module | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | HIGH RELIABILITY | 8542.33.00.01 | - | 5V | 1 | COMPONENT | compliant | 6GHz~20GHz | 5V | - | 20GHz | - | - | 107mA | 14.5dB | WIDE BAND LOW POWER | - | - | - | 20dBm | 50Ohm | 4.4dB | 19.5dBm | RoHS Compliant | ||
![]() AMMC-6231-W10 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | - | - | Tray | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.33.00.01 | - | 3V | 1 | COMPONENT | compliant | 16GHz~32GHz | 3V | - | 28GHz~32GHz | - | - | 60mA | 22dB | WIDE BAND LOW POWER | - | - | VSAT | 15dBm | 50Ohm | 2.7dB | 8.5dBm | RoHS Compliant | ||
![]() MSA-0505-TR1G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 4-SMD (05 Plastic) | YES | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8542.33.00.01 | - | 6.7V~10.1V | 1 | COMPONENT | - | 20MHz~2.3GHz | 8.4V | - | 1GHz | - | - | 30mA~90mA | 6dB ~ 7dB | WIDE BAND LOW POWER | - | 2 | ISM | 25dBm | 50Ohm | 6.5dB | 18dBm | RoHS Compliant | ||
![]() AMMC-6420-W10 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | - | - | Tray | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.33.00.01 | - | 5.5V | 1 | COMPONENT | compliant | 6GHz~18GHz | 5.5V | - | 6GHz~18GHz | - | - | 800mA | 20dB | WIDE BAND MEDIUM POWER | - | - | VSAT | 23dBm | 50Ohm | - | 29dBm | RoHS Compliant | ||
![]() BLM6G22-30 118 | In Stock | - | Datasheet | - | Surface Mount | SOT834-1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2.11GHz~2.17GHz | - | - | - | - | - | - | 30dB | - | - | - | W-CDMA | - | - | - | - | - | ||
![]() MSA-0611-TR1G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8542.33.00.01 | - | 2.6V~4V | 1 | COMPONENT | - | 0Hz~700MHz | 3.3V | - | 500MHz | - | - | 10mA~30mA | 16dB ~ 18dB | WIDE BAND LOW POWER | - | 1.5 | ISM, PCS | 13dBm | 50Ohm | 3dB | 2dBm | RoHS Compliant | ||
![]() MSA-3111-TR1G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8542.33.00.01 | - | 4V~6V | 1 | COMPONENT | - | 0Hz~500MHz | 4.5V | - | 1GHz | - | - | 29mA | 18.4dB | WIDE BAND LOW POWER | - | 1.2 | ISM, PCS, WLL, 802.16/WiMax | 13dBm | 50Ohm | 3.5dB | 9dBm | RoHS Compliant | ||
![]() MSA-0311-TR1G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | 5A991.G | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8542.33.00.01 | - | 3.8V~5.6V | 1 | COMPONENT | unknown | 0Hz~2.3GHz | 4.7V | - | 1GHz | - | - | 60mA | 9dB ~ 11dB | WIDE BAND LOW POWER | - | 1.7 | ISM, PCS, WLL, 802.16/WiMax | 13dBm | 50Ohm | 6dB | 9dBm | RoHS Compliant | ||
![]() MSA-0686-TR1G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | SOT-86 | YES | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8542.33.00.01 | - | 2.8V~4.2V | 1 | COMPONENT | unknown | 0Hz~800MHz | 3.5V | - | 500MHz | - | - | 50mA | 16.5dB ~ 18.5dB | WIDE BAND LOW POWER | - | 1.7 | ISM, PCS, WLL, 802.16/WiMax | 13dBm | 50Ohm | 3dB | 2dBm | RoHS Compliant | ||
![]() MAX2687LEWS T10 Maxim Integrated | In Stock | - | - | - | Surface Mount | 4-WFBGA, WLBGA | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.6V~3.6V | - | - | - | 1575MHz~1610MHz | - | - | 1575.42MHz | 7.6mA | - | - | 17.8dB | - | - | - | Galileo, GLONASS, GPS | - | - | 0.85dB | - | ROHS3 Compliant | ||
![]() MAX2689LEWS T10 Maxim Integrated | In Stock | - | - | - | Surface Mount | 4-WFBGA, WLBGA | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | -40°C | - | - | 776mW | 1.6V~3.6V | - | - | - | 1575MHz~1610MHz | - | 1 | 1575.42MHz | 7.6mA | 7.63mA | - | 15.1dB | - | - | - | Galileo, GLONASS, GPS | - | - | 1.2dB | - | ROHS3 Compliant | ||
![]() MGA-22103-TR1G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | - | - | CMOS COMPATIBLE | 8542.33.00.01 | - | 3V~5V | 1 | COMPONENT | unknown | 2.5GHz~2.7GHz | 3.3V | - | 2.5GHz~2.7GHz | - | - | 13mA | 34dB | NARROW BAND MEDIUM POWER | - | - | 802.16 WiMAX | 15dBm | 50Ohm | - | 31dBm | RoHS Compliant | ||
![]() ATR4251-TKQY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | - | 20-SSO | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8V~11V | - | - | - | 150kHz~30MHz 70MHz~110MHz | - | - | - | - | - | 14mA | 6dB | - | - | - | Broadcast Radio | - | - | - | - | ROHS3 Compliant | ||
![]() AMGP-6342-TR2G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 8-SMD | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 2A (4 Weeks) | - | EAR99 | - | - | - | - | 8542.33.00.01 | - | 4.5V~5V | - | - | - | 40.5GHz~43.5GHz | - | - | 40.5GHz | - | - | - | 11.3dB | - | - | - | General Purpose | - | - | 10dB | - | Non-RoHS Compliant | ||
![]() AFS3-02000800-09-10P-4 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | Connector Mount | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | AFS | - | - | Active | Not Applicable | - | - | - | - | - | SMA-F | - | - | 15V | - | COAXIAL | - | 2GHz~8GHz | - | - | - | - | - | 125mA | 26dB | WIDE BAND LOW POWER | - | 2 | General Purpose | - | - | 0.9dB | 10dBm | RoHS Compliant | ||
![]() MAX3510EEP Maxim Integrated | 8 | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | - | - | - | 1.067W | - | - | - | e0 | - | - | - | 20 | EAR99 | - | 85°C | -40°C | - | - | - | - | - | COMPONENT | - | 65MHz | 5V | 1 | - | - | 109mA | - | 26 dB | NARROW BAND LOW POWER | - | - | - | - | 75Ohm | - | - | RoHS Compliant | ||
![]() MAX3558CTI Maxim Integrated | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | 878MHz | - | - | 2.1W | - | - | - | e3 | - | - | - | 28 | EAR99 | Tin (Sn) | - | 0°C | - | - | - | - | 4 | COMPONENT | - | - | 5V | 1 | - | - | 396mA | - | - | WIDE BAND LOW POWER | 50MHz | - | - | - | 75Ohm | 8.4 dB | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2264EUE Maxim Integrated | 10 | - | Datasheet | - | - | - | - | - | - | - | - | - | 4W | - | 2012 | - | e0 | no | - | - | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | COMPONENT | - | 849MHz | - | 1 | - | - | 95mA | - | 23 dB | NARROW BAND LOW POWER | - | 2.5 | - | - | 50Ohm | - | - | RoHS Compliant |