- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Base Part Number | Pin Count | Power Supplies | Test Frequency | Current - Supply | Gain | RF/Microwave Device Type | Telecom IC Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS1102-TR1 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 8-TDFN Exposed Pad | YES | - | 85°C | -30°C | Tape & Reel (TR) | 2008 | e4 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Gold (Au) | HIGH RELIABILITY | 8542.33.00.01 | 3.2V~4.2V | 1 | COMPONENT | compliant | 824MHz~849MHz | - | - | 3.4V | - | 460mA | 28.5dB | NARROW BAND LOW POWER | - | 2.5 | CDMA, AMPS | 10dBm | 50Ohm | - | - | RoHS Compliant | ||
![]() MGA-25203-TR1G Broadcom Limited | In Stock | - | - | 16 Weeks | Surface Mount | 17-LCC | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2017 | - | - | Obsolete | 3 (168 Hours) | 16 | 5A991.G | - | - | 8542.33.00.01 | 3V~5V | 1 | COMPONENT | compliant | 4.9GHz~5.9GHz | - | - | 3.3V | 5.4GHz | - | 30dB | NARROW BAND MEDIUM POWER | - | - | WiFi, WiMAX | 15dBm | 50Ohm | - | 29dBm | RoHS Compliant | ||
![]() CA3509M4 CEL | In Stock | - | - | 10 Weeks | Surface Mount | SOT-343F | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~3.3V | - | - | - | 1.575GHz | - | - | - | - | 15mA | 17dB | - | - | - | Beidou, Galileo, GLONASS, GPS | - | - | 0.4dB | 12dBm | ROHS3 Compliant | ||
![]() HMC625LP5E Analog Devices Inc. | 20 | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | Digi-Reel® | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5V | - | - | - | 0Hz~6GHz | HMC625 | - | - | - | 100mA | 13dB | - | - | - | General Purpose | - | - | 6dB | 16dBm | ROHS3 Compliant | ||
![]() HMC742LP5E Analog Devices Inc. | 138 | - | Datasheet | - | Surface Mount | 32-VQFN Exposed Pad | - | 32-QFN (5x5) | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5V | - | - | - | 70MHz~4GHz | HMC742 | - | - | - | 150mA | 12dB | - | - | - | General Purpose | - | - | 4.5dB | 22dBm | ROHS3 Compliant | ||
![]() MAX2130EUA-T Maxim Integrated | 1000 | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | 85°C | -40°C | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn85Pb15) | - | - | 4.75V~5.25V | 1 | COMPONENT | not_compliant | 44MHz~878MHz | - | - | 5V | 500MHz | 93mA | 15dB | WIDE BAND MEDIUM POWER | - | 2 | DVB | 15dBm | 75Ohm | 2.8dB | 2.7dBm | ROHS3 Compliant | ||
![]() NJG1169UX2-TE1 NJR Corporation/NJRC | 19 |
| Datasheet | 12 Weeks | Surface Mount | 6-XFDFN | - | 6-EPFFP (1.1x0.7) | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | 1.5V~3.3V | - | - | - | 728MHz~960MHz | - | - | - | 880MHz | 4.8mA | 15dB | - | - | - | LTE | - | - | 0.8dB | 10dBm | - | ||
![]() NJG1170UX2-TE1 NJR Corporation/NJRC | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6-XFDFN | - | 6-EPFFP (1.1x0.7) | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | 1.5V~3.3V | - | - | - | 1.805GHz~2.2GHz 2.3GHz~2.69GHz | - | - | - | 2GHz | 4.8mA | 16dB | - | - | - | LTE | - | - | 0.8dB | 10dBm | - | ||
![]() AFSC5G26D37T2 NXP USA Inc. | 3285 |
| Datasheet | 16 Weeks | Surface Mount | 26-LQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | 0V~32V | - | - | - | 2.496GHz~2.69GHz | - | - | - | - | - | 28.3dB | - | RF AND BASEBAND CIRCUIT | - | 5G, LTE | - | - | - | - | - | ||
![]() ACA1240 Skyworks Solutions Inc. | 20 | - | - | - | Surface Mount | 34-SMD Module | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 12V | - | - | - | 50MHz~1.218GHz | - | - | - | 1.218GHz | 500mA | 35dB | WIDE BAND HIGH POWER | - | - | CATV | - | - | 4.5dB | - | ROHS3 Compliant | ||
![]() HMC1049SCPZ-EP-R7 Analog Devices Inc. | 2057 |
| Datasheet | 8 Weeks | Surface Mount | 32-WFQFN Exposed Pad | - | - | 105°C | -55°C | Tape & Reel (TR) | - | - | no | Active | - | - | - | - | - | - | - | - | COMPONENT | - | 300MHz~20GHz | - | 32 | - | 300MHz~1GHz | 70mA | 16dB | WIDE BAND LOW POWER | - | - | Radar, SATCOM, VSAT | 18dBm | 50Ohm | 3.5dB | 16dBm | ROHS3 Compliant | ||
![]() CMX901QT8 CML Microcircuits | 1651 |
| - | 10 Weeks | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | - | Strip | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.5V~6V | - | - | - | 130MHz~950MHz | - | - | - | 915MHz | 1μA | 31dB, 32dB | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() WS2411-BLK Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 10-LDFN Exposed Pad | YES | - | 90°C | -20°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | - | 8542.33.00.01 | 3.2V~4.2V | 1 | COMPONENT | compliant | 1.85GHz~1.91GHz | - | - | 3.4V | - | 500mA~550mA | 24dB ~ 27dB | NARROW BAND MEDIUM POWER | - | 2.5 | W-CDMA, HSPDA | 10dBm | 50Ohm | - | - | RoHS Compliant | ||
![]() WS2411-TR1 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 10-LDFN Exposed Pad | YES | - | 90°C | -20°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | - | 8542.33.00.01 | 3.2V~4.2V | 1 | COMPONENT | compliant | 1.85GHz~1.91GHz | - | - | 3.4V | - | 500mA~550mA | 24dB ~ 27dB | NARROW BAND MEDIUM POWER | - | 2.5 | W-CDMA, HSPDA | 10dBm | 50Ohm | - | - | RoHS Compliant | ||
![]() WS2512-BLK Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 10-LDFN Exposed Pad | YES | - | 90°C | -20°C | Tape & Reel (TR) | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 10 | EAR99 | Gold (Au) | - | 8542.33.00.01 | 3.2V~4.2V | 1 | COMPONENT | compliant | 1.92GHz~1.98GHz | - | - | 3.4V | - | 465mA~510mA | 23.5dB ~ 26.5dB | NARROW BAND MEDIUM POWER | - | 2.5 | W-CDMA, HSPDA | 10dBm | 50Ohm | - | - | RoHS Compliant | ||
![]() MSA-0986-TR2G Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | SOT-86 | YES | - | - | - | Tape & Reel (TR) | 2006 | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | 6.2V~9.4V | 1 | COMPONENT | compliant | 100MHz~5.5GHz | - | - | 7.8V | 2GHz | 25mA~45mA | 6dB ~ 7.2dB | WIDE BAND LOW POWER | - | 1.8 | ISM | 13dBm | 50Ohm | 6.2dB | 10.5dBm | RoHS Compliant | ||
![]() UPG2301TQ-A CEL | In Stock | - | Datasheet | - | Surface Mount | 10-UFDFN Exposed Pad | - | 10-TSON (2.3x2.55) | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.3V | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | 400mA | 20dB | - | - | - | Bluetooth | - | - | - | - | - | ||
![]() MW4IC2230GNBR1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-272-16 Variant, Gull Wing | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 26V | - | - | - | 1.6GHz~2.4GHz | - | - | - | - | 60mA | 31dB | NARROW BAND HIGH POWER | - | - | Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA | - | - | - | - | ROHS3 Compliant | ||
![]() MMG2401NR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 12-VFQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.3V | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | 210mA | 26.5dB | NARROW BAND MEDIUM POWER | - | - | 802.11g | - | - | - | - | ROHS3 Compliant | ||
![]() SKY67180-306LF Skyworks Solutions Inc. | 230 |
| Datasheet | - | Surface Mount | 16-VQFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | 5V | - | - | - | 1.5GHz~3.8GHz | - | - | - | 3.5GHz | 125mA | 31dB | NARROW BAND LOW POWER | - | - | Cellular, GSM, HSDPA, LTE, W-CDMA | - | - | 0.8dB | 17dBm | RoHS Compliant |