- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Voltage - Supply | Construction | Frequency | Test Frequency | Current - Supply | Gain | RF/Microwave Device Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADL5592ACPZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 40-WFQFN Exposed Pad, CSP | 40-LFCSP-WQ (6x6) | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 4.5V~5.5V | - | 250MHz~2.4GHz | 1.96GHz | 255mA | 8.9dB | - | - | GSM, EDGE | - | - | 5.7dB | - | ROHS3 Compliant | ||
![]() TRF1223IRTMT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | ±4.75V~5.25V | - | 3.3GHz~3.8GHz | 3.3GHz~3.8GHz | 1.3A | 30dB | - | - | MMDS, MDS, WCS | - | - | 7dB ~ 20dB | 31dBm | ROHS3 Compliant | ||
![]() UPD5740T6N-E2-A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFDFN Exposed Pad | 6-TSON | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 2.3V~3.3V | - | 470MHz~770MHz | 470MHz | 5mA | 15dB | - | - | General Purpose | - | - | 1.5dB | -5.5dBm | ROHS3 Compliant | ||
![]() UPD5750T7D-E4A-A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFBGA | 6-WLBGA (0.73x0.48) | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 1.6V~2V | - | 50MHz~1.8GHz | 470MHz | 3.1mA | 13.5dB | - | - | - | - | - | 1.5dB | -12dBm | ROHS3 Compliant | ||
![]() UPC2749TB-E3-A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 2.7V~3.3V | - | 1.9GHz | 1.9GHz | 4mA~8mA | 13dB ~ 18.5dB | - | - | Cellular, GPS, PCS | - | - | 4dB ~ 5.5dB | -12.5dBm | ROHS3 Compliant | ||
![]() UPC3227TB-E3-A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6-SuperMiniMold | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 4.5V~5.5V | - | 2.8GHz~3.2GHz | - | 4.8mA | 22dB | - | - | DBS | - | - | 4.7dB | - | ROHS3 Compliant | ||
![]() RMPA2259 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 10-TDFN Exposed Pad | - | 85°C | -30°C | Tape & Reel (TR) | yes | Obsolete | 3 (168 Hours) | NOT SPECIFIED | 3V~4.2V | COMPONENT | 1.92GHz~1.98GHz | - | 50mA | 24dB | NARROW BAND LOW POWER | 2 | W-CDMA | 10dBm | 50Ohm | 3dB | - | ROHS3 Compliant | ||
![]() BGA711N7E6327XTSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFDFN Exposed Pad | PG-TSNP-7-1 | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 3.6V | - | 1.8GHz~2.7GHz | - | 10mA | 17dB | - | - | - | - | - | 1.1dB | -8dBm | ROHS3 Compliant | ||
![]() RMPA0967 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TDFN Exposed Pad | - | 85°C | -30°C | Tape & Reel (TR) | yes | Obsolete | 3 (168 Hours) | NOT SPECIFIED | 3V~4.2V | COMPONENT | 824MHz~849MHz | - | 60mA | 28dB | NARROW BAND LOW POWER | 2.5 | Cellular, CDMA, CDMA2000, AMPS, IS-95, HSDPA | 10dBm | 50Ohm | 4dB | - | ROHS3 Compliant | ||
![]() RMPA1959 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TDFN Exposed Pad | - | 85°C | -30°C | Tape & Reel (TR) | yes | Obsolete | 3 (168 Hours) | NOT SPECIFIED | 3V~4.2V | COMPONENT | 1.85GHz~1.91GHz | - | 50mA | 23dB ~ 25dB | NARROW BAND MEDIUM POWER | 2.5 | CDMA, CDMA2000, PCS | 10dBm | 50Ohm | 4dB | - | ROHS3 Compliant | ||
![]() UPC2748TB-E3-A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 2.7V~3.3V | - | 900MHz~1.5GHz | 900MHz | 4.5mA~8mA | 21dB | - | - | Cellular | - | - | 2.8dB ~ 4dB | - | ROHS3 Compliant | ||
![]() MAX2666EYT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-UFLGA | 6-UTLGA (1.5x1.0) | - | - | Tube | - | Obsolete | 3 (168 Hours) | - | 2.7V~3.3V | - | 2.11GHz~2.17GHz | 2.14GHz | 3.8mA | 14.5dB | - | - | HSPA, LTE | - | - | 1.1dB | - | ROHS3 Compliant | ||
![]() RMPA5255 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-LQFN Exposed Pad | - | - | - | Tape & Reel (TR) | yes | Obsolete | 3 (168 Hours) | NOT SPECIFIED | 3V~3.6V | COMPONENT | 4.9GHz~5.9GHz | - | 230mA | 34dB | WIDE BAND MEDIUM POWER | - | WLL, WLAN | - | 50Ohm | - | 26dBm | ROHS3 Compliant | ||
![]() MAX2668EYT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-UFLGA | 6-UTLGA (1.5x1.0) | - | - | Tube | - | Obsolete | 3 (168 Hours) | - | 2.7V~3.3V | - | 850MHz~1GHz | - | 3.8mA | 17dB | - | - | HSPA, LTE | - | - | 1dB | - | ROHS3 Compliant | ||
![]() UPC8178TB-E3-A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6-SO | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 2.4V~3.3V | - | 100MHz~2.4GHz | 1.9GHz | 1.4mA~2.4mA | 9dB ~ 13.5dB | - | - | General Purpose | - | - | 5.5dB ~ 7dB | -11dBm ~ -7dBm | ROHS3 Compliant | ||
![]() ISL55010IEZ-T7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | - | 6V | - | 500MHz~3GHz | 1GHz | 15.5mA | 15.8dB | - | - | Bluetooth | - | - | 3.7dB | 1.2dBm | ROHS3 Compliant | ||
![]() BGM7LLHM4L12E6327XTSA1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 12-XFQFN Exposed Pad | TSLP-12-4 | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 1.5V~3.3V | - | 700MHz~2.7GHz | - | 4.5mA | 13dB | - | - | LTE | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX2668EYT T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-UFLGA | 6-UTLGA (1.5x1.0) | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 2.7V~3.3V | - | 850MHz~1GHz | - | 3.8mA | 17dB | - | - | HSPA, LTE | - | - | 1dB | - | ROHS3 Compliant | ||
![]() MAX2640EUT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 2.7V~5.5V | - | 300MHz~2.5GHz | 900MHz | 3.5mA | 15.1dB | - | - | Cellular, GPS, PCS | - | - | 0.9dB ~ 1.1dB | - | Non-RoHS Compliant | ||
![]() ISL55011IEZ-T7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | - | 3.3V | - | 500MHz~3GHz | 1GHz | 14mA | 15.4dB | - | - | Bluetooth | - | - | 3.9dB | 14.4dBm | ROHS3 Compliant |