- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Frequency (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Nominal Supply Current | Power Dissipation | Current - Supply | Gain | RF/Microwave Device Type | Telecom IC Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WJA1505 TriQuint | In Stock | - | - | Surface Mount | - | SOT-89 | 4 | - | 130.492855mg | - | - | - | - | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | 50MHz | 5V | 1 | 5.5V | 4.5V | 200MHz | 65mA | - | - | - | 19.3 dB | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() AG403-86G TriQuint | In Stock | - | - | Surface Mount | - | SOT-86 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | 4.9V | 1 | 6.2V | - | 900MHz | 60mA | - | - | - | 20.5 dB | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() ECG002F-G TriQuint | 6000 | - | - | Surface Mount | - | SOT-363 | 6 | - | 6.010099mg | - | - | - | e3 | yes | - | - | 6 | - | Matte Tin (Sn) | 85°C | - | HIGH RELIABILITY | - | - | 1 | COMPONENT | - | - | 3.9V | 1 | 4.3V | 3.5V | 1GHz | 45mA | - | - | - | 20 dB | WIDE BAND LOW POWER | - | - | - | - | - | 50Ohm | - | - | No | RoHS Compliant | ||
![]() MGA-231T6-TR2G Broadcom Limited | In Stock | - | - | - | Surface Mount | 6-XFDFN Exposed Pad | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3.6V | - | - | - | 900MHz~3.5GHz | - | - | - | - | 1.575GHz | - | - | - | 15mA | 17.1dB | - | - | - | - | GPS, LNA, WiMAX, WLAN | - | - | 1.06dB | 7.7dBm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD, Flat Lead Exposed Pad | 8 | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Integrated Circuit (IC) | - | 85°C | -40°C | - | 4.33W | - | - | - | - | 1.9GHz~2.4GHz | 3V | 2 | - | - | - | 150mA | 230mA | 4.33W | - | - | - | - | - | - | 802.15.1/Bluetooth, PHS | - | - | - | - | No | RoHS Compliant | ||
![]() SI4300T-B-BM Silicon Labs | In Stock | - | - | - | Surface Mount | 20-LFLGA | 20 | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 900MHz 1.8GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TGA8310SCC Texas Instruments | In Stock | - | - | - | - | - | - | - | - | 20000MHz | - | - | - | - | - | - | - | - | - | - | - | LOW NOISE | - | - | - | COMPONENT | - | - | - | - | - | - | - | - | - | - | - | 8.5 dB | WIDE BAND LOW POWER | - | 2000MHz | 1.4 | - | 23dBm | - | - | - | - | Non-RoHS Compliant | ||
![]() AH312-S8G TriQuint | 15 | - | - | - | - | SOIC | - | - | 540.001716mg | - | - | - | - | - | - | - | - | - | - | 200°C | - | - | - | - | - | - | - | 400MHz | 5V | 3 | 8V | - | - | 800mA | - | - | - | 18 dB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MMA-283136-R5 Microwave Technology | In Stock | - | - | - | - | QFN | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31GHz | - | - | - | - | - | - | - | - | - | 22 dB | WIDE BAND HIGH POWER | - | - | - | - | - | - | - | 35 dBm | - | RoHS Compliant | ||
![]() ECG055B-G TriQuint | 935 | - | - | Surface Mount | - | SOT-89 | 4 | - | 130.492855mg | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | 4.8V | 1 | 5.3V | 4.2V | 2GHz | 65mA | - | - | - | 20.1 dB | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() AFS3-04000500-20P-K-3 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QALM-3106-BLKG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QFET-3008-TR2G Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NSM4-04000600-18P-S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPM-9040-BLK Broadcom Limited | In Stock | - | - | - | Surface Mount | 10-SMD Module | - | Module | - | - | Bulk | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPM-7777-TR1 Broadcom Limited | In Stock | - | Datasheet | - | - | Module | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | GSM, EDGE | - | - | - | - | - | - | ||
![]() ACPM-7800-SG1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPM-7800-BLK Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMF-3D-005180-70-20P-L L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-7847-L-AZ CEL | In Stock | - | - | - | Chassis Mount | SOT-115BA | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 23.5V~24.5V | - | - | - | 40MHz~870MHz | - | - | - | - | 870MHz | 375mA | - | - | - | 25dB ~ 26dB | - | - | - | - | CATV | - | - | 6dB | - | - | RoHS Compliant |