- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Supply | Construction | Reach Compliance Code | Frequency | Pin Count | Test Frequency | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWE6IC9080NR1 NXP USA Inc. | In Stock | - | - | Surface Mount | TO-270-14 Variant, Flat Leads | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 28V | - | - | 865MHz~960MHz | - | - | - | 28.8dB | NARROW BAND HIGH POWER | - | - | GSM, EDGE | - | - | - | 90W | ROHS3 Compliant | ||
![]() HMC1040CHIPS Analog Devices Inc. | In Stock | - | Datasheet | Surface Mount | Die | - | - | 85°C | -55°C | - | no | Active | - | - | 2.3V~3.5V | COMPONENT | compliant | 20GHz~44GHz | 0 | 40GHz~44GHz | 65mA | 21dB | WIDE BAND LOW POWER | - | - | General Purpose | 5dBm | 50Ohm | 2.5dB | 14dBm | RoHS Compliant | ||
![]() CMPA5585030D Cree/Wolfspeed | In Stock | - | - | Surface Mount | Die | Die | - | - | - | - | - | Active | 1 (Unlimited) | - | 28V | - | - | 5.5GHz~8.5GHz | - | - | - | 30dB | - | - | - | General Purpose | - | - | - | - | RoHS Compliant | ||
![]() AFS4-00100600-14-10P-4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS3-00240027-08-10P-4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 270MHz | - | - | - | - | Active | 1 (Unlimited) | SMA-F | - | COAXIAL | - | - | - | - | - | 38 dB | NARROW BAND LOW POWER | 240MHz | 2 | - | - | - | - | - | - | ||
![]() AFS2-03400420-06-8P-4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 4200MHz | - | - | - | - | Active | 1 (Unlimited) | SMA-F | - | COAXIAL | - | - | - | - | - | 20 dB | NARROW BAND LOW POWER | 3400MHz | 1.5 | - | - | - | - | - | - | ||
![]() AFS2-06001800-25-5P-2 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 18000MHz | - | - | Box | - | Active | 1 (Unlimited) | SMA-F | - | COAXIAL | - | - | - | - | - | 12 dB | WIDE BAND LOW POWER | 6000MHz | 2 | - | - | - | - | - | - | ||
![]() AFS3-00950145-06-13P-6 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Box | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS2-10701170-30-8P-2 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Box | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS3-02000600-20-10P-4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS4-00100200-20-27P-6 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Box | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS2-02000600-09-8P-2 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 6000MHz | - | - | Box | - | Active | 1 (Unlimited) | SMA-F | - | COAXIAL | - | - | - | - | - | 18 dB | WIDE BAND LOW POWER | 2000MHz | 2 | - | - | - | - | - | - | ||
![]() AFS3-01200140-05-13P-6 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 1400MHz | - | - | Box | - | Active | 1 (Unlimited) | SMA-F | - | COAXIAL | - | - | - | - | - | 40 dB | NARROW BAND LOW POWER | 1200MHz | 1.5 | - | - | - | - | - | - | ||
![]() AFS3-00100800-32-LN L3 Narda-MITEQ | In Stock | - | - | - | - | - | 8000MHz | - | - | - | - | Active | 1 (Unlimited) | SMA | - | COAXIAL | - | - | - | - | - | 24 dB | WIDE BAND LOW POWER | 100MHz | 2 | - | - | - | - | - | - | ||
![]() AFS3-07900840-10-10P-4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS3-09501050-35-10P-4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS4-00100400-22-10P-4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS3-07250775-06-10P-4-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS3-01500160-05-13P-6 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 1600MHz | - | - | Box | - | Active | 1 (Unlimited) | SMA-F | - | COAXIAL | - | - | - | - | - | 40 dB | NARROW BAND LOW POWER | 1500MHz | 1.5 | - | - | - | - | - | - | ||
![]() AFS3-01500160-06-13P-6-L L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |