- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Mounting Type
- Package / Case
- Frequency
- RF Type
- Gain
- Factory Lead Time
- Number of Pins
- Lead Free
Attribute column
Categories
RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Frequency (Max) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Nominal Supply Current | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A2I09VD015NR1 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | TO-270-15 Variant, Flat Leads | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 48V~55V | - | - | - | 575MHz~960MHz | - | - | 920MHz | - | - | 84mA | 34dB | WIDE BAND LOW POWER | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTMC210204MD-V1-R5 Cree/Wolfspeed | In Stock | - | - | 18 Weeks | Surface Mount | 14-PowerSMD Module | - | - | PG-HB1DSO-14-1 | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 28V | - | - | - | 1.805GHz~2.2GHz | - | - | 2.2GHz | - | - | - | 30.5dB | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BLM6G10-30G,118 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SOT822-1 | - | - | 16-HSOP | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 28V | - | - | - | 920MHz~960MHz | - | - | - | - | - | - | 29dB | - | - | - | W-CDMA | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3I35D025WNR1 NXP USA Inc. | 1280 |
| Datasheet | 10 Weeks | Surface Mount | TO-270-17 Variant, Flat Leads | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 28V | - | - | - | 3.2GHz~4GHz | - | - | 3.8GHz~4GHz | - | - | - | 30.5dB | NARROW BAND HIGH POWER | - | - | General Purpose | - | - | - | 42.6dBm | ROHS3 Compliant | - | ||
![]() PTMC210124MD-V1-R5 Cree/Wolfspeed | In Stock | - | - | 12 Weeks | Surface Mount | 14-PowerSMD Module | - | - | PG-HB1DSO-14-1 | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 28V | - | - | - | 1.805GHz~2.2GHz | - | - | 2.2GHz | - | - | - | 29dB | - | - | - | General Purpose | - | - | - | 39.5dBm | RoHS Compliant | - | ||
![]() PTMC210404MD-V1-R5 Cree/Wolfspeed | In Stock | - | - | 12 Weeks | Surface Mount | 14-PowerSMD Module | - | - | PG-HB1DSO-14-1 | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 28V | - | - | - | 1.805GHz~2.2GHz | - | - | 2.2GHz | - | - | - | 27.6dB | - | - | - | General Purpose | - | - | - | 43.8dBm | RoHS Compliant | - | ||
![]() ADA-4643-TR1 Broadcom Limited | In Stock | - | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | Tape & Reel (TR) | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | 8542.33.00.01 | 3.2V~3.9V | 1 | COMPONENT | not_compliant | 0Hz~2.5GHz | 3.5V | - | 900MHz | - | - | 35mA | 17dB | WIDE BAND LOW POWER | - | 1.6 | Cellular, PCS, WLL, WLAN | 18dBm | 50Ohm | 4dB | 13.4dBm | Non-RoHS Compliant | - | ||
![]() AFS1-00010100-30-25P-4 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | 1000MHz | - | - | - | - | Active | - | - | - | - | - | - | SMA-F | - | - | - | COAXIAL | - | - | - | - | - | - | - | - | 16 dB | WIDE BAND MEDIUM POWER | 10MHz | 2.5 | - | - | - | - | - | - | - | ||
![]() AMF-4B-07800840-45-38P L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGU8L1UK/SZ NXP USA Inc. | 234050 |
| - | - | Surface Mount | 6-XFBGA | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.5V~3.1V | - | - | - | 728MHz~960MHz | - | - | 882MHz | - | - | 4.7mA | 16dB | - | - | - | Cellular | - | - | 0.7dB | -6dBm | ROHS3 Compliant | - | ||
![]() BGA612E6327 Infineon Technologies | 5500 | - | Datasheet | - | - | - | - | 4 | - | 2800MHz | 225mW | Tape & Reel (TR) | e3 | yes | - | - | - | - | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | COMPONENT | - | - | - | 1 | 2GHz | 80mA | 20mA | - | 16.3 dB | WIDE BAND LOW POWER | - | - | - | - | 50Ohm | 2.1 dB | 7 dBm | RoHS Compliant | Lead Free | ||
![]() AFS3-02000800-18-ULN L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | 8000MHz | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SMA | - | - | - | COAXIAL | - | - | - | - | - | - | - | - | 24 dB | WIDE BAND LOW POWER | 2000MHz | 2 | - | - | - | - | - | - | - | ||
![]() AFS3-00100400-18-ULN L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | 4000MHz | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SMA | - | - | - | COAXIAL | - | - | - | - | - | - | - | - | 24 dB | WIDE BAND LOW POWER | 100MHz | 2 | - | - | - | - | - | - | - | ||
![]() AFS3-00500060-06-10P-6 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | 600MHz | - | Box | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SMA-F | - | - | - | COAXIAL | - | - | - | - | - | - | - | - | 38 dB | WIDE BAND LOW POWER | 500MHz | 1.5 | - | - | - | - | - | - | - | ||
![]() AFS3-00100800-14-S-4 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | 8000MHz | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SMA-F | - | - | - | COAXIAL | - | - | - | - | - | - | - | - | 28 dB | WIDE BAND LOW POWER | 100MHz | 2 | - | - | - | - | - | - | - | ||
![]() AFS3-00100600-18-10P-4-L L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS3-00100400-18-10P-4-L L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS3-08500960-15-10P-4-S L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS3-07900840-20-10P-4 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFS3-11701220-25-10P-4 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |