- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Base Product Number | Cable Types | Center Frequency | Electrical Type | For Use With | Ground Plane Size | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Series | Termination | Type | Applications | Subcategory | Power Rating | Ingress Protection | Style | Termination Style | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Product Type | Gain | Wavelength | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP24516DS-91NM TE Connectivity | In Stock | - | - | Panel Mount | - | OP24516 | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Obsolete | - | - | - | N Type Male | - | 802.11n, Cellular | - | - | IP67 | - | - | - | - | - | 5 W | - | - | 2.8dBi, 6.5dBi | - | 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz | Cellular, WiFi | Dome | 2 | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.4GHz, 5.512GHz | - | - | - | - | - | - | 4.587 (116.50mm) | ||
![]() SL24513P12SMM TE Connectivity | In Stock | - | - | Bracket Mount | - | SL24513 | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | SMA Male | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | 3dBi | - | 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz | - | Panel | 2 | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.4GHz, 5.3GHz | - | - | Cable - 305mm | - | - | - | 2.200 (55.88mm) | ||
![]() ANT-916-MHW-SMA-L TE Connectivity | 23 |
| - | - | SMA Male | - | 4.6 M RG174 | 916 MHz | Dipole | - | - | - | Module | - | - | Adhesive Mount | - | - | RFID, ISM | LoRaWAN, Sigfox | MHW | - | Passive Antenna | Remote Control, Monitoring, Sensing Networks | Antennas | - | - | T-Bar | Connector | Linear | 50 Ohms | 4.5 m | - | 200 MHz | IoT Antennas - LPWAN, LoRaWAN, Sigfox, NB-IoT | 5.4 dBi | 1/2 Wave | - | - | - | 1.9 | 1 Band | - | - | - | Indoor Antennas | - | 9.7 mm | 138 mm | 34 mm | - | ||
![]() ANT-DB1-LP-RM-01-N TE Connectivity | 54 |
| - | - | N Female | - | 165.1 mm Coax | 892 MHz, 1.94 GHz, 2.45 GHz | - | - | - | - | Log Periodic | - | - | Bracket Pole/Wall/U Bolt Mount | - | - | RFID, ISM | LoRaWAN, Sigfox | DB1-LP | - | Passive Antenna | Long Distance Directional Communication | Antennas | 100 W | - | Directional | Connector | Linear | 50 Ohms | 165 mm | - | 136 MHz, 460 MHz, 80Hz | Multiprotocol Antennas | 8.5 dBi, 9.0 dBi, 9.0 dBi | 1/2 Wave | - | - | - | 1.5 | 3 Band | - | - | - | Indoor Antennas | - | 36.5 mm | 395 mm | 210 mm | - | ||
![]() ANT-868-CW-HWR-RPS TE Connectivity | 244 |
| - | - | RP-SMA Male | - | - | 868 MHz | Dipole | - | 102 mm x 102 mm | + 80 C | Whip | - | - 30 C | Panel Mount | - | - | RFID | LoRaWAN, Sigfox | HWR | - | Passive Antenna | Remote Control, Monitoring, Sensing Networks | Antennas | - | - | Tilt/Swivel | Connector | Linear | 50 Ohms | - | - | 30 MHz | IoT Antennas - LPWAN, LoRaWAN, Sigfox, NB-IoT | - 2.3 dBi | 1/2 Wave | - | - | - | 2 | 1 Band | - | - | - | Indoor Antennas | - | 30 mm | 142 mm | - | - | ||
![]() ANT-DB1-VDP-SMA TE Connectivity | 102 |
| - | - | SMA Male | - | 3 M RG174 | 892 MHz, 1.85 GHz, 2.45 GHz | Dipole | - | - | + 80 C | Module | - | - 40 C | Adhesive Mount | - | - | IoT, ISM | WiFi | - | - | Passive Antenna | Cellular, WiFi, LTE, CAT-M1, NB-IoT | Antennas | - | - | I-Bar | Connector | Linear | 50 Ohms | 3 m | - | 136 MHz, 280 MHz, 80 MHz | Multiprotocol Antennas | - 1.8 dBi, - 1.7 dBi, - 1.3 dBi | 1/2 Wave | - | - | - | 1.5, 1.9, 1.9 | 3 Band | - | - | - | Indoor Antennas | - | 4.52 mm | 115 mm | 22 mm | - | ||
![]() ANT-916-JJB-HT-T TE Connectivity | 10475 |
| - | - | - | - | - | 916 MHz | Embedded Monopole | - | 89 mm x 89 mm | + 90 C | Helical | - | - 40 C | PCB Mount | - | - | RFID, ISM | LoRaWAN, Sigfox | JJB-HT | - | Passive Antenna | Remote Control, Monitoring, Sensing Networks | Antennas | - | - | Stubby | Through Hole | Linear | 50 Ohms | - | - | 26 MHz | RFID/NFC Antennas | - 12.3 dBi | 1/4 Wave | - | - | - | 2 | 1 Band | - | - | - | PCB Antennas | - | - | 12.2 mm | - | - | ||
![]() ANT-418-CW-HW-SMA TE Connectivity | 442 |
| - | - | SMA Male | - | - | 418 MHz | Monopole | 410 MHz, LTE Band 87, LTE Band 88, Personal Mobile Radio - PMR | 102 mm x 102 mm | + 85 C | Whip | - | - 20 C | Connector Mount | - | - | - | - | HW | - | 1/4 Wave Monopole | ISM, Remote Control, Alarms, Security Systems | Antennas | - | - | Straight | SMA Plug | Linear | 50 Ohms | - | - | 30 MHz | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 0 dBi | 1/4 Wave | - | - | - | 2 | 1 Band | - | - | - | Indoor Antennas | - | - | 120 mm | 10.7 mm | - | ||
![]() ANT-2.4-CW-HWR-SMA TE Connectivity | 4646 |
| - | - | SMA Male | - | - | 2.45 GHz | Dipole | - | 102 mm x 102 mm | + 80 C | Whip | - | - 30 C | Panel Mount | - | - | ISM | WiFi | HWR | - | Passive Antenna | Bluetooth, WiFi, Zigbee, Thread | Antennas | - | - | Tilt/Swivel | Connector | Linear | 50 Ohms | - | - | 300 MHz | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 3.2 dBi | 1/2 Wave | - | - | - | 2 | 1 Band | - | - | - | Indoor Antennas | - | - | 142 mm | - | - | ||
![]() ANT-2.4-PML TE Connectivity | 23 |
| - | - | MHF / U.FL | - | 30.48 cm RG178 | 2.45 GHz | Dipole | - | 102 mm x 102 mm | + 90 C | Whip | - | - 40 C | Panel Mount | - | - | ISM | WiFi | - | - | Passive Antenna | Bluetooth, WiFi, Zigbee, Thread | Antennas | - | - | Tilt/Swivel | Connector | Linear | 50 Ohms | 305 mm | - | 250 MHz | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 2.4 dBi | 1/2 Wave | - | - | - | 1.9 | 1 Band | - | - | - | Indoor Antennas | - | - | 150.3 mm | - | - | ||
![]() ANT-315-HETH TE Connectivity | 6760 |
| - | - | - | - | - | 315 MHz | Embedded Monopole | - | 74 mm x 241 mm | + 80 C | Helical | - | - 40 C | PCB Mount | - | - | UHF | - | HE | - | Passive Antenna | ISM, Remote Control, Alarms, Security Systems | Antennas | - | - | Coil | Through Hole | Linear | 50 Ohms | - | - | 20 MHz | ISM Antennas - ISM, MICS, UHF, VHF, UWB | - | 1/4 Wave | - | - | - | 2 | 1 Band | - | - | - | PCB Antennas | - | - | 38.1 mm | - | - | ||
![]() EXC821TN TE Connectivity | In Stock | - | - | Connector Mount | - | EXC821 | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Obsolete | - | - | EXC | TNC Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 821MHz ~ 902MHz | - | Whip, Straight | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 861MHz | - | - | - | - | - | - | 4.600 (116.84mm) | ||
![]() EXC806SFJ TE Connectivity | In Stock | - | - | Connector Mount | - | EXC806 | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | EXC | SFJ | - | Bluetooth, Wi-Fi | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | 806MHz ~ 866MHz | Bluetooth, WiFi | Whip, Straight | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 836MHz | - | - | - | - | - | - | 4.600 (116.84mm) | ||
![]() ETM8119 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BW4063 TE Connectivity | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | NMO | - | - | - | - | - | - | - | - | - | - | - | - | - | 3dB | - | 406MHz ~ 430MHz | - | Whip, Straight | 2 | 1 | UHF (300MHz ~ 1GHz) | 418MHz | - | - | - | - | - | - | - | ||
![]() PDQ244910-91NM TE Connectivity | In Stock | - | - | Bracket Mount | - | PDQ244910 | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Obsolete | - | - | - | N Type Male | - | Wi-Fi | - | - | IP67 | - | - | - | - | - | 10 W | - | - | 10.8dB | - | 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.95GHz | WiFi | Flat Panel | 2 | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.4GHz, 5.4GHz | - | - | - | - | - | - | 1.614 (41.00mm) | ||
![]() PC2415RBN240P TE Connectivity | In Stock | - | - | Bracket Mount | - | PC2415 | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | RP-BNC | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.9dB | - | 2.4GHz ~ 2.5GHz | - | Yagi | 1.5 | 1 | UHF (2GHz ~ 3GHz) | 2.4GHz | - | - | - | - | - | - | - | ||
![]() 637113 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1713BNF TE Connectivity | In Stock | - | - | Connector Mount | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Obsolete | - | - | - | N Type Female | - | DCS | - | - | - | - | - | - | - | - | 50 W | - | - | 3dBd | - | 1.71GHz ~ 1.88GHz | General ISM | Whip, Straight | 1.5 | 1 | UHF (1GHz ~ 2GHz) | 1.8GHz | - | - | - | - | - | - | 13.976 (355.00mm) | ||
![]() DISC890P TE Connectivity | In Stock | - | - | Base Mount | - | DISC890 | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | NMO | - | Bluetooth, GSM, Wi-Fi | - | - | - | - | - | - | - | - | - | - | - | - | - | 890MHz ~ 960MHz | Bluetooth, Cellular, WiFi | Dome | 2 | 1 | UHF (300MHz ~ 1GHz) | 925MHz | - | - | - | - | - | - | 0.750 (19.05mm) |