- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Material | Number of Terminals | Attenuation-Nom | BN standard | Colour | Conform to the norm | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Heatsink shape | Heatsinks features | Ihs Manufacturer | Insertion Loss-Max | Internal diameter | Kind of connector | Material finishing | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Plating material | RoHS | Rohs Code | Row pitch | Spatial orientation | Type of connector | Type of heatsink | Type of protective element | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Current rating | Power Supplies | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated voltage | 2nd Connector Number of Positions Loaded | Profile | Diameter | Length | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BW-S6-2W263 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | 6 dB | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | 26000 MHz | 100 °C | -55 °C | - | - | ROHS COMPLIANT, CASE FF659 | - | End Of Life | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=125W | COAXIAL | not_compliant | - | - | - | FIXED ATTENUATOR | - | 1.3 | 33.01 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() MM-ANT-FP-915-10DBI McGill Microwave Systems | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXB14ATAAR5X Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | 10 dB | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | 3000 MHz | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | e3 | Yes | - | Tin (Sn) | - | COMPONENT | compliant | - | - | - | FIXED ATTENUATOR | - | 1.3 | 16.02 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() AN565EC6H4 Cam-Tech Industries Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NF-BM-10 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | 10 dB | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | 2000 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | - | No | - | - | - | - | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | N-F; BNC-M, USABLE TO 4000 MHZ | COAXIAL | unknown | - | - | - | FIXED ATTENUATOR | - | 1.3 | 26.99 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() RVA-2000 Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 16 | 46 dB | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 5 dB | - | - | - | - | 2000 MHz | 85 °C | -55 °C | - | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | - | - | Yes | - | - | - | - | - | - | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | COMPONENT | unknown | - | 5 V | 10 mA | VARIABLE ATTENUATOR | 150 MHz | 1.15 | 30 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() MAAV-007092-000100 MACOM | In Stock | - | Datasheet | - | - | - | - | - | - | 34 dB | - | - | - | - | - | - | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 4.2 dB | - | - | - | - | 1000 MHz | 85 °C | -40 °C | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | e3 | Yes | - | Matte Tin (Sn) | - | COMPONENT | compliant | - | - | - | VARIABLE ATTENUATOR | 800 MHz | 1.9 | 26.99 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() MVA-2000 Mini-Circuits | 9080 | - | Datasheet | - | YES | SURFACE MOUNT | - | aluminium | 8 | 43 dB | - | black | - | - | - | - | - | 700 g | round | LED adapter | MINI-CIRCUITS | 3 dB | 8mm | - | anodized | for back plate | - | 85 °C | -55 °C | - | METAL | LCC8,.35SQ,75 | LCC8,.35SQ,75 | End Of Life | - | - | Yes | - | - | - | extruded | - | - | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | COMPONENT | unknown | - | 3/5 V | 5 mA | VARIABLE ATTENUATOR | 10 MHz | 1.15 | 18.98 dBm | 50 Ω | 2000 MHz | - | LED | - | 68.5mm | 50mm | - | - | ||
![]() MTVA0200N05G EMC Technology RF Labs | In Stock | - | Datasheet | - | - | - | - | spring steel | - | 2 dB | BN 879 | - | VSM 12785 | - | - | - | - | 0.48 g | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | Transferred | black finish | - | No | - | - | - | - | springy stud | - | e4 | No | - | Gold (Au) | - | COMPONENT | compliant | - | - | - | FIXED ATTENUATOR | - | 1.3 | 23.01 dBm | 50 Ω | 18000 MHz | - | - | - | 2.5mm | 20mm | - | - | ||
![]() RFSA2724 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | 31.75 dB | - | - | - | - | - | - | - | - | - | - | QORVO INC | 1.1 dB | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | No | - | - | - | - | - | - | - | - | 5A991.G | - | - | COMPONENT | unknown | - | - | - | VARIABLE ATTENUATOR | 50 MHz | - | - | - | 4000 MHz | - | - | - | - | - | - | - | ||
![]() AN3-4N9F EMC Technology RF Labs | In Stock | - | Datasheet | gold-plated | - | - | 18 | - | - | 4 dB | - | - | - | socket | 2x9 | 2.54mm | THT | 0.81 g | - | - | EMC TECHNOLOGY & FLORIDA RF LABS | - | - | female | - | - | - | 125 °C | -55 °C | - | - | ROHS COMPLIANT PACKAGE-3 | - | Transferred | - | - | - | 2.54mm | straight | pin strips | - | - | -40...163°C | - | - | - | - | - | COMPONENT | unknown | 1.5A | - | - | FIXED ATTENUATOR | - | 1.35 | 33.01 dBm | 50 Ω | 4000 MHz | 60V | - | beryllium copper | - | - | 0.254µm | UL94V-0 | ||
![]() PE7089-2 Pasternack Enterprises | 589 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4M20P2/49US YIC International co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE4305-02 pSemi | In Stock | - | Datasheet | - | - | - | - | - | - | 15.5 dB | - | - | - | - | - | - | - | - | - | - | PSEMI CORP | 2.25 dB | - | - | - | - | 4000 MHz | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | No | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | VARIABLE ATTENUATOR | - | - | 30 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() MAAD007082-0100 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFP-100N30AE TTM Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC101A2CTH Kamaya Inc | In Stock | - | Datasheet | - | - | - | - | - | - | 2 dB | - | - | - | - | - | - | - | - | - | - | KAMAYA ELECTRIC CO LTD | - | - | - | - | - | 3000 MHz | 125 °C | -40 °C | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | e3 | Yes | - | Tin (Sn) | - | COMPONENT | compliant | - | - | - | FIXED ATTENUATOR | - | 1.2 | 20 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() PE4302-52/TR pSemi | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 20 | 31.5 dB | - | - | - | - | - | - | - | - | - | - | PSEMI CORP | 1.75 dB | - | - | - | - | 4000 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | LCC20,.16SQ,20 | LCC20,.16SQ,20 | Obsolete | - | - | Yes | - | - | - | - | - | - | e3 | - | - | Matte Tin (Sn) | - | COMPONENT | compliant | - | 3 V | 0.1 mA | VARIABLE ATTENUATOR | - | 1.22 | 24 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() FW-7 Mini-Circuits | 1365 | - | Datasheet | - | - | - | - | - | - | 7 dB | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | 12000 MHz | 100 °C | -45 °C | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | - | - | e3 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | SMA-F; SMA-M | COAXIAL | unknown | - | - | - | FIXED ATTENUATOR | - | 1.3 | 30 dBm | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() RCAT-08 Mini-Circuits | 17 |
| Datasheet | - | - | - | - | - | - | 8.04 dB | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | 20000 MHz | 125 °C | -55 °C | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | COMPONENT | unknown | - | - | - | FIXED ATTENUATOR | - | 1.07 | 33.01 dBm | 50 Ω | - | - | - | - | - | - | - | - |