- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Antenna Connector Type | Attenuation-Nom | Cable Types | Date Of Intro | Factory Pack Quantity | For Use With | Ground Plane Size | Ihs Manufacturer | Insertion Loss-Max | Maximum Frequency | Maximum Operating Temperature | Mechanical Style | Minimum Frequency | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Protocol - Cellular, NBIoT, LTE | Protocol - GPS, GLONASS | Protocol - WiFi - 802.11 | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Power Rating | Construction | Style | Reach Compliance Code | Frequency | Termination Style | Power Supplies | Polarization | Impedance | Cable Length | Gain | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | VSWR | VSWR-Max | Input Power-Max (CW) | Number of Bands | Characteristic Impedance | Product | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAT-15575A-SP Mini-Circuits | 20 |
| Datasheet | - | - | - | - | - | - | 2016-09-08 | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN565D4H2 Cam-Tech Industries Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NFA0404E190TRF NIC Components Corp | In Stock | - | Datasheet | - | - | - | - | 19 dB | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | 3000 MHz | 125 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | Yes | - | - | e3 | EAR99 | - | Tin (Sn) | - | 8533.21.00.20 | - | COMPONENT | - | compliant | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | 1.2 | 20 dBm | - | 50 Ω | - | - | - | - | - | ||
![]() RVA-2500-75 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | 60 dB | - | - | - | - | - | MINI-CIRCUITS | 6.2 dB | - | - | - | - | - | - | - | 2500 MHz | 85 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | MODULE | - | unknown | - | - | - | - | - | - | - | - | VARIABLE ATTENUATOR | 10 MHz | - | 1.22 | 21.14 dBm | - | 75 Ω | - | - | - | - | - | ||
![]() PE7403-1 Pasternack Enterprises | 2540 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT0603T01ECAS3W Kyocera AVX Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN37773A Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE7437-1 Pasternack Enterprises | 57 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XAHP.30.A.1L21 Taoglas | 2416 |
| Datasheet | - | - | - | SMA | - | RG174 | - | 20 | Connector | - | - | - | 1.603 GHz | + 85 C | Module | 1.17645 GHz | - 40 C | - | Connector Mount | - | - | - | - | - | - | - | - | BEIDOU, Galileo, GLONASS, GPS, IRNSS | - | RoHS Compliant | - | Bulk | Neptune | - | - | Multi Band Active GNSS Marine Antenna | - | Marine, Boats, Water Leisure Activities | - | - | - | Dome | - | - | Connector | - | RHCP | 50 Ohms | 5 m | 25.5 dB, 26.2 dB, 26.4 dB, 26.7 dB, 26.8 dB | 1.17645 GHz to 1.603 GHz | - | - | 1:1 | - | - | 7 Band | - | Outdoor Antennas | IP67 | 142.2 mm | - | - | ||
![]() GWLA.15 Taoglas | 3336 | - | Datasheet | - | - | - | - | - | - | - | 3000 | - | 80 mm x 40 mm | - | - | 1.61 GHz | + 85 C | Loop | 1.559 GHz | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | BEIDOU, Galileo, GLONASS, GPS | WiFi | RoHS Compliant | - | Reel | - | - | - | Wi-Fi Ceramic Loop Antenna | - | Navigation, POS Systems | - | 2 W | - | Chip | - | 2.4 GHz, 5.8 GHz | SMD/SMT | - | Linear | 50 Ohms | - | - 0.54 dBi, - 0.16 dBi, - 0.81 dBi | 1.559 GHz to 1.61 GHz | - | - | 1:1 | - | - | 3 Band | - | PCB Antennas | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() TU.63.2111 Taoglas | 85 |
| Datasheet | - | - | - | SMA Male | - | - | - | 60 | - | - | - | - | 8.5 GHz | + 85 C | Whip | 6 GHz | - 40 C | - | Screw | - | - | - | - | - | - | - | LTE | - | - | RoHS Compliant | - | Tray | - | - | - | Ultra Wideband Antenna | - | Smart Home Device Control, Tracking Application | - | 2 W | - | Straight | - | - | Connector | - | Linear | 50 Ohms | - | 6.07 dBi, 5.95 dBi, 5.07 dBi, 5.49 dBi, 5.49 dBi, 5.3 dBi | 6 GHz to 8.5 GHz | - | - | - | - | - | 6 Band | - | Indoor Antennas | - | 35.8 mm | - | - | ||
![]() AHP54510.07.0100C Taoglas | 111 | - | Datasheet | - | - | - | IPEX MHF | - | 1.37mm Coaxial Cable | - | 120 | - | - | - | - | 1.61 GHz | + 85 C | Square | 1.166 GHz | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Bulk | - | - | - | GNSS High Precision Antenna | - | Wearables, Navigation | - | - | - | Square | - | - | Connector | - | RHCP | 50 Ohms | 100 mm | 4.82 dBi, 4.94 dBi, 5.06 dBi, 5.08 dBi, 4.15 dBi | 1.166 GHz to 1.61 GHz | - | - | - | - | - | 5 Band | - | PCB Antennas | - | 10 mm | 45 mm | 45 mm | ||
![]() AANI-PP-0055 ABRACON | 994 | - | Datasheet | - | - | - | - | - | - | - | 1200 | - | - | - | - | 1.605 GHz | + 85 C | Chip | 1.166 GHz | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | GPS, GLONASS, GNSS | - | RoHS Compliant | - | Tray | AANI | - | - | GNSS L1 Ceramic Patch Antenna | - | - | - | - | - | - | - | - | Solder | - | RHCP | 50 Ohms | - | 4 dBi | 1.166 GHz to 1.605 GHz | - | - | 2 | - | - | 4 Band | - | PCB Antennas | - | 4 mm | 25 mm | 25 mm | ||
![]() L000573-06 TE Connectivity | 19 |
| Datasheet | - | - | - | - | - | RG-174 | - | 1 | - | - | - | - | 1.606 GHz | + 70 C | - | 350 MHz | - 30 C | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant By Exemption | - | Bulk | - | - | - | - | - | - | - | 10 W, 30 W | - | - | - | - | Connector | - | Linear | 50 Ohms | - | 36 dBi | - | - | - | 2.5:1 | - | - | 5 Band | - | Vehicle Antennas | IP67, IP69K | 48.6 mm | 139.2 mm | 69.2 mm | ||
![]() L000574-05 TE Connectivity | 2167 |
| Datasheet | - | - | - | - | - | RG-174 | - | 1 | - | - | - | - | 7.125 GHz | + 70 C | - | 350 MHz | - 30 C | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant By Exemption | - | Bulk | - | - | - | - | - | - | - | 10 W, 30 W | - | - | - | - | Connector | - | Linear | 50 Ohms | - | 36 dBi | - | - | - | 2.5:1 | - | - | 5 Band | - | Vehicle Antennas | IP67, IP69K | 45.6 mm | 138.2 mm | 68.3 mm | ||
![]() AN02ML27C00R400 JAE Electronics | 411 |
| Datasheet | - | - | - | - | - | - | - | 400 | - | - | - | - | 7.125 GHz | + 125 C | - | 2.4 GHz | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Reel | AN02 | - | - | Vertical Antenna | - | Bluetooth Devices | - | - | - | - | - | 2.4 GHz to 7.125 GHz | SMD/SMT | - | - | 50 Ohms | - | 1.99 dBi, 1.84 dBi, 0.79 dBi, 1.78 dBi, 2.15 dBi, 2.27 dBi, 2.22 dBi, 2.14 dBi | 2.4 GHz to 7.125 GHz | - | - | 2.5 | - | - | 4 Band | - | PCB Antennas | - | 11.3 mm | 18 mm | 5.15 mm | ||
![]() AN02ML27M00R400 JAE Electronics | 400 |
| Datasheet | - | - | - | - | - | - | - | 400 | - | - | - | - | 7.125 GHz | + 125 C | - | 2.4 GHz | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Reel | AN02 | - | - | Vertical Antenna | - | Automotive | - | - | - | - | - | 2.4 GHz to 7.125 GHz | SMD/SMT | - | - | 50 Ohms | - | 1.99 dBi, 1.84 dBi, 0.79 dBi, 1.78 dBi, 2.15 dBi, 2.27 dBi, 2.22 dBi, 2.14 dBi | 2.4 GHz to 7.125 GHz | - | - | 2.5 | - | - | 4 Band | - | PCB Antennas | - | 11.3 mm | 18 mm | 5.15 mm | ||
![]() PCS.27.A Taoglas | 1585 |
| Datasheet | - | - | - | - | - | - | - | 1400 | - | - | - | - | 7.125 MHz | + 85 C | Chip | 2.4 MHz | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Reel | - | - | - | PIFA Antenna | - | Industrial Automation, Handheld Wi-Fi Devices | - | - | - | Rectangular | - | 2.5 GHz, 5.85 GHz, 7.125 GHz | SMD/SMT | - | Linear | 50 Ohms | - | 1.19 dBi, 3.53 dBi, 3.94 dBi | 2.4 MHz to 7.125 MHz | - | - | - | - | - | 3 Band | - | PCB Antennas | - | 3.1 mm | 12 mm | 5 mm | ||
![]() RFSA2534TR13 Qorvo | In Stock | - | Datasheet | YES | SURFACE MOUNT | 24 | - | 15.5 dB | - | - | - | - | - | QORVO INC | 2.8 dB | - | - | - | - | - | - | - | 4000 MHz | 105 °C | -40 °C | PLASTIC/EPOXY | LCC24,.16SQ,20 | LCC24,.16SQ,20 | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | COAXIAL | - | compliant | - | - | 3/5 V | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | 1.17 | 30 dBm | - | 50 Ω | - | - | - | - | - | ||
![]() DAT-15575A-PP Mini-Circuits | 20 |
| Datasheet | - | - | - | - | - | - | 2016-09-08 | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |