- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Base Product Number | Cable Types | Electrical Type | Factory Pack Quantity | Ground Plane Size | Maximum Frequency | Maximum Operating Temperature | Mechanical Style | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Protocol - ANT, Thread, Zigbee - 802.15.4 | Protocol - Bluetooth, BLE - 802.15.1 | RoHS | Packaging | Series | Part Status | Termination | Type | Applications | Power Rating | Ingress Protection | Termination Style | Polarization | Impedance | Cable Length | Power - Max | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | IP Rating | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AANE-WH-0148-RIP ABRACON | 447 | - | Datasheet | - | RP-SMA Male | - | - | Dipole | 500 | - | 7.125 GHz | + 85 C | Whip | 2.4 GHz | - 40 C | Panel Mount | 802.15.4 (ANT, Thread, Zigbee) | Bluetooth | RoHS Compliant | Bulk | - | - | - | - | - | 5 W | - | Connector | Linear | 50 Ohms | - | - | 5.3 dBi | - | - | - | 2 | 3 Band | - | - | - | Outdoor Antennas | - | IP65 | - | - | - | - | ||
![]() ECHO44/0.1M/UFL/36 Siretta | In Stock | - | Datasheet | - | MHF1/UFL | - | 1.13 mm Coax | - | - | - | 8 GHz | + 75 C | - | 2 GHz | - 40 C | Adhesive | - | Bluetooth, BLE | RoHS Compliant | - | - | - | - | - | - | 50 W | - | Connector | Vertical | 50 Ohms | 100 mm | - | - | - | - | - | - | 1 Band | - | - | - | PCB Antennas | - | - | 0.22 mm | 50.4 mm | 13.8 mm | - | ||
![]() ECHO47/0.1M/UFL/36 Siretta | In Stock | - | Datasheet | - | MHF1/UFL | - | 1.13 mm Coax | - | - | - | 6 GHz | + 75 C | - | 600 MHz | - 40 C | Adhesive | 802.15.4 (ANT, Thread, Zigbee) | Bluetooth, BLE | RoHS Compliant | - | - | - | - | - | - | 50 W | - | Connector | - | 50 Ohms | 100 mm | - | - | - | - | - | - | 1 Band | - | - | - | PCB Antennas | - | - | 0.22 mm | 168 mm | 21.5 mm | - | ||
![]() DELTA45/X/SMAM/RP/S/35 Siretta | In Stock | - | Datasheet | - | RP-SMA Male | - | - | Monopole | - | - | 8 GHz | + 65 C | - | 2 GHz | - 40 C | PCB Mount | 802.15.4 (ANT, Thread, Zigbee) | Bluetooth | RoHS Compliant | - | - | - | - | - | - | 10 W | - | Connector | Vertical | 50 Ohms | - | - | 8.83 dBi | - | - | - | - | 1 Band | - | - | - | PCB Antennas | - | IP67 | - | - | - | - | ||
![]() GNSSL1L2L5182515 Pulse Electronics | 122 |
| Datasheet | - | I-PEX MHF | - | 1.13 mm | Patch | 240 | 80 mm x 80 mm | 1.602 GHz | + 85 C | - | 1.164 GHz | - 40 C | PCB Mount | - | - | RoHS Compliant | Bulk | GNSSL1L | - | - | Active Patch Antenna | Glonass, GPS, Multiband Satellite Navigation | - | - | Connector | RHCP | 50 Ohms | 100 mm | - | 16 dB | - | - | - | - | 3 Band | - | - | - | PCB Antennas | - | - | 12.69 mm | 30 mm | 30 mm | - | ||
![]() GNSSL1L5182530 Pulse Electronics | 280 |
| Datasheet | - | I-PEX MHF | - | 1.13 mm | Patch | 240 | 80 mm x 80 mm | 1.602 GHz | + 85 C | - | 1.164 GHz | - 40 C | PCB Mount | - | - | RoHS Compliant | Bulk | GNSSL1L | - | - | Active Patch Antenna | Glonass, GPS, Multiband Satellite Navigation | - | - | Connector | RHCP | 50 Ohms | 100 mm | - | 30 dB | - | - | - | - | 2 Band | - | - | - | PCB Antennas | - | - | 12.69 mm | 30 mm | 30 mm | - | ||
![]() OSCAR68/X/NTYPEF/33 Siretta Ltd | In Stock | - | - | Pole Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Oscar 68 | Active | N Type Female | - | ISM, LoRa, Sigfox, Z-Wave, Zigbeeâ„¢ | - | - | - | - | - | - | 100 W | 13dBi | - | 802.15.4, General ISM | Panel | 1.5 | 3 | Wide Band | 868MHz, 915MHz, 2.45GHz | - | - | - | - | - | - | - | 1.772" (45.00mm) | ||
![]() BGYD890K Amphenol PCTEL | 2707 |
| Datasheet | Pole Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | BGYD | Active | N Type Female | - | ISM, LoRa, LPWAN | - | - | - | - | - | - | 200 W | 10dBd | 890MHz ~ 960MHz | - | Yagi, 7-Element | - | 1 | UHF (300MHz ~ 1GHz) | 925MHz | - | - | Cable - 609.6mm | - | - | - | - | 23.800" (604.52mm) | ||
![]() MFBW7463 Amphenol PCTEL | 2014 |
| Datasheet | Pole Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MFB | Active | N Type Female | - | ISM, LoRa, LPWAN | - | - | - | - | - | - | 150 W | 3dB | 746MHz ~ 869MHz | General ISM | Whip, Straight | - | 1 | UHF (300MHz ~ 1GHz) | 807.5MHz | - | - | - | - | - | - | - | 26.969" (685.00mm) | ||
![]() 3967D-405-10CM-MCX Amphenol PCTEL | In Stock | - | - | Surface Mount | - | 3967D | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 3967D | Obsolete | MCX | - | GPS | - | - | - | - | - | - | - | -2dBic, 3dBic | 1.565GHz ~ 1.585GHz | Navigation | Ceramic Patch | 1.5 | 1 | UHF (1GHz ~ 2GHz) | 1.575GHz | - | - | Cable - 100mm, LNA, Filter | - | - | - | - | 0.303" (7.70mm) | ||
![]() BMLPV380 Amphenol PCTEL | 24 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | BMLPV | Active | - | - | - | - | IP67 | - | - | - | - | 100 W | 1dBi | 380MHz ~ 410MHz | - | Dome | 2 | 1 | UHF (300MHz ~ 1GHz) | 395MHz | - | - | - | - | - | - | - | 3.380" (85.85mm) | ||
![]() 2091610314 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMAXC24503 Amphenol PCTEL | 37 |
| Datasheet | NMO Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | MAX BASE | Active | - | - | 2G, 3G, 5G, Bluetooth, Cellular, ISM, LTE, Wi-Fi | - | - | - | - | - | - | 100 W | 3dBi | 2.2GHz ~ 2.9GHz | General ISM, WiFi | Whip, Straight | 1.5 | 1 | UHF (2GHz ~ 3GHz) | 2.55GHz | - | - | - | - | - | - | - | 5.250" (133.35mm) | ||
![]() 1357D-15CM-UFL Amphenol PCTEL | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1357D | Obsolete | U.FL | - | GPS, GNSS | - | - | - | - | - | - | - | 0.5dBic | 1.565GHz ~ 1.585GHz | Navigation | Ceramic Patch | - | 1 | UHF (1GHz ~ 2GHz) | 1.575GHz | - | - | Cable - 150mm, LNA, Filter | - | - | - | - | 0.228" (5.80mm) | ||
![]() MFB4603 Amphenol PCTEL | 2450 |
| Datasheet | Pole Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | MFB | Active | N Type Male | - | ISM, LoRa, LPWAN | - | - | - | - | - | - | 250 W | 3dB | 460MHz ~ 470MHz | General ISM | Whip, Straight | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 465MHz | - | - | - | - | - | - | - | 51.000" (129.54cm) | ||
![]() PLTE757M Amphenol PCTEL | 2296 |
| Datasheet | Pole Mount, Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | VenU? PLTE757M MIMO | Obsolete | N Type Female | - | 2G, 3G, 5G, Cellular, LTE | - | IP67 | - | - | - | - | 50 W | 9dBi | 757MHz ~ 788MHz | Cellular | Panel | 1.43 | 1 | UHF (300MHz ~ 1GHz) | 772.5MHz | - | - | - | - | - | - | - | 4.402" (111.80mm) | ||
![]() BMYD890M Amphenol PCTEL | 2055 |
| Datasheet | Pole Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | BMYD | Active | N Type Female | - | ISM, LoRa, LPWAN | - | - | - | - | - | - | 200 W | 12dBd | 890MHz ~ 960MHz | General ISM | Yagi, 11-Element | - | 1 | UHF (300MHz ~ 1GHz) | 925MHz | - | - | Cable - 609.6mm | - | - | - | - | 36.000" (914.40mm) | ||
![]() ANT1015 RFMi | In Stock | - | Datasheet | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | Solder | - | SDARS | - | - | - | - | - | - | - | 3dBi | 2.381GHz ~ 2.389GHz | SDARS | Ceramic Patch | 1.5 | 1 | UHF (2GHz ~ 3GHz) | 2.385GHz | -10dB | - | - | - | - | - | - | 0.157" (4.00mm) | ||
![]() ANT1043 RFMi | 19 |
| Datasheet | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | Solder | - | Beidou, GPS | - | - | - | - | - | - | - | 0dBi | 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz | Navigation | Ceramic Patch | 1.8 | 2 | UHF (1GHz ~ 2GHz) | 1.561GHz, 1.575GHz | -10dB | - | - | - | - | - | - | 0.079" (2.00mm) | ||
![]() BMLPVMB/LTE-VP Amphenol PCTEL | 19 |
| - | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | BMLPV | Active | N Type Female | - | 2G, 3G, 5G, Bluetooth, Cellular, ISM, LoRa, LPWAN, LTE, Wi-Fi | - | IP66 | - | - | - | - | 150 W | 3dBi, 3dBi | 600MHz ~ 960MHz, 1.71GHz ~ 2.7GHz | Cellular | Dome | 2 | 2 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 780MHz, 2.205GHz | - | - | - | - | - | - | - | 24.016" (610.00mm) |