- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Packaging | Series | Part Status | Termination | Applications | Ingress Protection | Power - Max | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT1028 RFMi | 37 |
| Datasheet | Adhesive | - | Tray | - | Active | Solder | Beidou, GLONASS, GPS | - | - | 2dBi, 0dBi, 1.5dBi | 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz | Navigation | Ceramic Patch | 1.8 | 3 | UHF (1GHz ~ 2GHz) | 1.561GHz, 1.575GHz, 1.602GHz | -10dB | - | 0.157" (4.00mm) | ||
![]() BTPA0061204G0C4A04 Pulse Electronics | 502 |
| Datasheet | Adhesive | - | Box | - | Active | I-PEX | 4G, LTE | - | 1 W | 4.5dBi, 4.5dBi, 4.5dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz | Cellular | Flat Patch | - | 3 | Wide Band | 829MHz, 1.94GHz, 2.5GHz | -10dB, -5dB | Cable - 100mm | 0.016" (0.40mm) | ||
![]() BTPA0061204G0C4A03 Pulse Electronics | 512 |
| Datasheet | Adhesive | - | Box | - | Active | I-PEX | 4G, LTE | - | 1 W | 4.5dBi, 4.5dBi, 4.5dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz | Cellular | Flat Patch | - | 3 | Wide Band | 829MHz, 1.94GHz, 2.5GHz | -10dB, -5dB | Cable - 200mm | 0.016" (0.40mm) | ||
![]() L000488-02 TE Connectivity Laird | 55 |
| - | Bracket Mount | - | Box | - | Active | RP-SMA | 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™ | - | 2 W | 3dBi, 6dBi, 6dBi | 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz, 6GHz ~ 7.125GHz | 802.15.4, Bluetooth, WiFi | Whip, Straight | 2 | 3 | Wide Band | 2.45GHz, 5.45GHz, 6.5625GHz | - | Cable - 914.4mm | 9.673" (245.70mm) | ||
![]() PAN5G84311DM Pulse Electronics | 2223 |
| Datasheet | Panel Mount | - | Box | Panther | Active | RP-SMA Male (3), SMA Male (5) | 4G, 5G, GNSS, IoT, LTE, Wi-Fi | IP67 | 45 W | 2.3dBi, 4.6dBi, 6dBi, 5.2dBi, 4.7dBi, 5.7dBi, 6dBi | 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 4.9GHz ~ 7.125GHz, 5.15GHz ~ 7.125GHz | Cellular, Navigation, WiFi | Dome | 2 | 8 | Wide Band | 788.5MHz, 2.205GHz, 2.45GHz, 3.75GHz, 4.7GHz, 6.012GHz, 6.137GHz | -5dB, -4dB | Cable - 5.18m, LNA | 3.000" (76.20mm) | ||
![]() SH128-20 Fairview Microwave | In Stock | - | Datasheet | - | - | Bag | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1270FW Amphenol PCTEL | In Stock | - | Datasheet | Screw | - | Box | 12700 | Obsolete | TNC Female | GNSS, GPS | - | - | 4.5dBic | 1.565GHz ~ 1.585GHz | Navigation | Module | 2 | 1 | UHF (1GHz ~ 2GHz) | 1.575GHz | - | - | 3.400" (86.36mm) | ||
![]() BOA58010NM Amphenol PCTEL | 49 |
| Datasheet | Connector Mount, Pole Mount | - | Bag | BOA | Active | N Type Male | Bluetooth, Wi-Fi | IP67 | 20 W | 10dBi | 5.7GHz ~ 5.8GHz | WiFi | Whip, Straight | 1.5 | 1 | SHF (f > 4GHz) | 5.75GHz | - | - | 17.600" (447.04mm) | ||
![]() MYA93012 Amphenol PCTEL | 2576 |
| Datasheet | Pole Mount | - | Box | MYA | Active | N Type Female | ISM, LoRa, LPWAN | - | 100 W | 13.1dBi | 896MHz ~ 970MHz | - | Yagi, 12-Element | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 933MHz | - | - | 47.992" (121.90cm) | ||
![]() 3100AT51A7200001E Johanson Technology Inc. | 1309 |
| Datasheet | Surface Mount | - | Tape & Reel (TR) | - | Active | Solder | - | - | 3 W | 1.5dBi | 3.1GHz ~ 10.3GHz | - | Chip | - | 1 | SHF (3GHz ~ 4GHz), SHF (f > 4GHz) | 6.7GHz | -9.5dB | - | 0.047" (1.20mm) | ||
![]() FM51252 Fairview Microwave | In Stock | - | Datasheet | Ceiling Mount | - | Bag | - | Active | 4.3/10 - Female | 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M | - | 50 W | 5dBi | 698MHz ~ 4.2GHz | Cellular | Dome | 1.8 | 1 | Wide Band | 2.449GHz | - | Cable - 305mm, Cable - 1.524m, Cable - 3.048m, Cable - 7.62m | 0.390" (9.91mm) | ||
![]() FMD9023-CP Amphenol PCTEL | 23 |
| Datasheet | Connector Mount | - | Bag | - | Active | N Type Female | ISM, LoRa, LPWAN | - | - | 3dBic | 902MHz ~ 928MHz | General ISM | Module | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | - | - | 0.512" (13.00mm) | ||
![]() ASPRDM1994S Amphenol PCTEL | 61 |
| - | Magnetic | - | Bag | - | Active | SMA Male | PCS | - | 10 W | 3dBi, 3dBi | 824MHz ~ 894MHz, 1.85GHz ~ 1.99GHz | Cellular | Whip, Straight | 2 | 2 | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 859MHz, 1.92GHz | - | Cable - 4.572m, LNA | 14.100" (358.14mm) | ||
![]() PCTCN8963 Amphenol PCTEL | 42 |
| Datasheet | Magnetic | - | Bag | PCTCN | Active | - | - | - | 150 W | 3dBi | 896MHz ~ 940MHz | - | Whip, Straight | 2 | 1 | UHF (300MHz ~ 1GHz) | 918MHz | - | - | 12.000" (304.80mm) | ||
![]() BMYD450K Amphenol PCTEL | 2898 |
| Datasheet | Pole Mount | - | Box | BMYD | Active | N Type Female | ISM, LoRa, LPWAN | - | 250 W | 10dBd | 450MHz ~ 470MHz | - | Yagi, 7-Element | - | 1 | UHF (300MHz ~ 1GHz) | 460MHz | - | Cable - 609.6mm | 42.000" (106.68cm) | ||
![]() MFB9155NF Amphenol PCTEL | 2114 |
| Datasheet | Bracket Mount | - | Bulk | MFB | Active | N Type Female | - | - | 150 W | 5dB | 902MHz ~ 928MHz | Cellular | Whip, Straight | - | 1 | UHF (300MHz ~ 1GHz) | 915MHz | - | Cable - 609.6mm | 50.748" (128.90cm) | ||
![]() ASPC201L Amphenol PCTEL | In Stock | - | Datasheet | Base Mount | ASPC201 | Bag | ASPC | Obsolete | UHF Male | - | - | 100 W | 1dBi | 108MHz ~ 512MHz | - | Whip, Straight | 1.5 | 1 | VHF (f < 300MHz), UHF (300MHz ~ 1GHz) | 310MHz | - | - | 26.000" (660.40mm) | ||
![]() 9111D-25CM-SMC Amphenol PCTEL | In Stock | - | - | - | - | Bulk | * | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3910D-4M-SMA Amphenol PCTEL | In Stock | - | - | Magnetic | - | Bulk | 3910D | Obsolete | SMA | GPS | IP67 | - | -2dBic, 3dBic | 1.565GHz ~ 1.585GHz | Navigation | Module | - | 1 | UHF (1GHz ~ 2GHz) | 1.575GHz | - | Cable - 4m, LNA, Filter | 0.535" (13.60mm) | ||
![]() BOA58010NF Amphenol PCTEL | 31 |
| Datasheet | Connector Mount, Pole Mount | - | Bag | BOA | Active | N Type Female | Bluetooth, Wi-Fi | IP67 | 20 W | 10dBi | 5.7GHz ~ 5.8GHz | WiFi | Whip, Straight | 1.5 | 1 | SHF (f > 4GHz) | 5.75GHz | - | - | 17.900" (454.66mm) |