- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Packaging | Part Status | Termination | Applications | Ingress Protection | Power - Max | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Features | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE51GM1002 Pasternack | 44 |
| - | - | Bag | Active | RP-SMA | GSM, ISM, PCS, UMTS, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M | - | 10 W | 2dBi, 2dBi, 2dBi | 824MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz | Cellular, General ISM | Flat Bar | 2 | 3 | Wide Band | 892MHz, 1.995GHz, 2.45GHz | Cable - 3m | 0.220" (5.59mm) | ||
![]() PE51201 Pasternack | 45 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | WLAN | - | - | 2.5dBi | 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz | WiFi | PCB Trace | 2 | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.4GHz | Cable - 100mm | 0.039" (1.00mm) | ||
![]() PE51205 Pasternack | 13 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | Bluetooth, WLAN | - | - | 3dBi | 2.4GHz ~ 2.5GHz | Bluetooth, WiFi | PCB Trace | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | Cable - 100mm | - | ||
![]() PE51OM1027 Pasternack | 45 |
| - | Connector Mount | Bag | Active | N Type Female | 4G, 5G, Bluetooth, loT, Zigbee?, Z-Wave | IP67 | - | 0dBi, 3.5dBi | 615MHz ~ 960MHz, 1.71GHz ~ 2.7GHz | 802.15.4, Bluetooth, Cellular | Whip, Straight | 3 | 2 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 787.5MHz, 2.205GHz | - | 7.180" (182.37mm) | ||
![]() PE51RD1009 Pasternack | 42 |
| - | Connector Mount | Bag | Active | SMA Male | LPWAN, LoRA, IoT, M2M, ISM | - | 50 W | 3dBi | 860MHz ~ 960MHz | Cellular, General ISM | Blade, Tilt/Swivel | 2 | 1 | UHF (300MHz ~ 1GHz) | 910MHz | - | 8.620" (218.95mm) | ||
![]() PE51RD1010 Pasternack | 50 |
| - | Connector Mount | Bag | Active | RP-SMA | GSM, LPWAN, ISM | - | 50 W | 5dBi | 900MHz ~ 930MHz | Cellular, General ISM | Whip, Straight | 2.5 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | - | 16.000" (406.40mm) | ||
![]() PE51TM1000 Pasternack | 2286 |
| - | Panel Mount | Bag | Active | TNC | GLONASS, GPS | IP67 | - | 32dBi | 1.574GHz ~ 1.61GHz | Navigation | Dome | 2 | 1 | UHF (1GHz ~ 2GHz) | 1.592GHz | - | 4.880" (123.95mm) | ||
![]() PE51202 Pasternack | 35 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | WLAN | - | - | 3dBi | 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz | WiFi | PCB Trace | 2 | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.4GHz | Cable - 100mm | - | ||
![]() PE51199 Pasternack | 49 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | GPS | - | - | 3dBi | 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz | Cellular, Navigation | PCB Trace | 2 | 4 | Wide Band | 832MHz, 1.575GHz, 1.955GHz, 2.593GHz | Cable - 100mm | 0.031" (0.80mm) | ||
![]() PE51FP1005-3 Pasternack | 41 |
| - | Wall Mount | Bag | Active | RP-TNC Male | GSM, ISM, LPWAN, LoRA, WLAN | - | - | 8dBi | 902MHz ~ 928MHz | Cellular, General ISM, WiFi | Panel | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | Cable - 1.2192m | 1.200" (30.48mm) | ||
![]() PE51RD1015 Pasternack | 118 |
| - | Connector Mount | Bag | Active | RP-SMA Male | Bluetooth, ISM, Wi-Fi, WLAN | - | - | 4.52dBi | 2.4GHz ~ 2.5GHz | Bluetooth, General ISM, WiFi | Blade, Tilt/Swivel | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | - | 7.700" (195.58mm) | ||
![]() PE51RD1014 Pasternack | 71 |
| - | Connector Mount | Bag | Active | N Type Male | Bluetooth, ISM, Wi-Fi, WLAN | - | - | 4.52dBi | 2.4GHz ~ 2.5GHz | Bluetooth, General ISM, WiFi | Blade, Tilt/Swivel | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | - | 8.190" (208.03mm) | ||
![]() PE51FP1005-4 Pasternack | 40 |
| - | Wall Mount | Bag | Active | SMA Male | GSM, ISM, LPWAN, LoRA, WLAN | - | - | 8dBi | 902MHz ~ 928MHz | Cellular, General ISM, WiFi | Panel | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | Cable - 1.2192m | 1.200" (30.48mm) | ||
![]() PE51209 Pasternack | 44 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | Bluetooth, WLAN | - | 5 W | 2.6dBi | 2.4GHz ~ 2.5GHz | Bluetooth, WiFi | PCB Trace | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | Cable - 100mm | 0.006" (0.16mm) | ||
![]() PE51208 Pasternack | 47 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | Bluetooth, WLAN | - | - | 2dBi | 2.4GHz ~ 2.5GHz | Bluetooth, WiFi | PCB Trace | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | Cable - 100mm | - | ||
![]() PE51OM1041 Pasternack | 2379 |
| - | Bracket Mount | Bag | Active | N Type Female | 5G, LTE | - | 50 W | 6dBi | 1.71GHz ~ 2.7GHz | Cellular, Navigation | Whip, Straight | 2.3 | 1 | UHF (2GHz ~ 3GHz) | 2.205GHz | - | 12.700" (322.58mm) | ||
![]() PE51OM1039 Pasternack | 2656 |
| - | Bracket Mount | Bag | Active | N Type Female | 5G, LTE | - | 50 W | 6dBi, 6dBi | 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz | Cellular, Navigation | Whip, Straight | 2 | 2 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 788.5MHz, 2.205GHz | - | 35.100" (891.54mm) | ||
![]() PE51207 Pasternack | 14 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | Bluetooth, WLAN | - | - | 3dBi | 2.4GHz ~ 2.5GHz | Bluetooth, WiFi | PCB Trace | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | Cable - 100mm | - | ||
![]() PE51198 Pasternack | 65 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | - | - | - | 0dBi | 824MHz ~ 960MHz, 1.71GHz ~ 2.2GHz | Cellular | PCB Trace | 2.5 | 2 | Wide Band | 892MHz, 1.955GHz | Cable - 100mm | - | ||
![]() PE51OM1032 Pasternack | 55 |
| - | Bracket Mount | Bag | Active | 4.3/10 - Female | 5G, CBRS, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M, Wi-Fi | - | 50 W | 3.5dBi, 3dBi, 3.5dBi, 4dBi | 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz | Cellular, WiFi | Module | 1.8 | 4 | Wide Band | 752MHz, 883MHz, 2.205GHz, 3.8GHz | - | 2.640" (67.06mm) |