- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Packaging | Part Status | Termination | Applications | Ingress Protection | Power - Max | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Features | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE51RD1018 Pasternack | 74 |
| - | Connector Mount | Bag | Active | RP-SMA Male | ISM, LPWAN, LoRA, IoT, M2M | - | - | 5dBi | 900MHz ~ 930MHz | Cellular, General ISM | Blade, Tilt/Swivel | 2 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | - | 15.510" (393.95mm) | ||
![]() PE51FP1005-2 Pasternack | 2364 |
| - | Wall Mount | Bag | Active | RP-SMA | GSM, ISM, LPWAN, LoRA, WLAN | - | - | 8dBi | 902MHz ~ 928MHz | Cellular, General ISM, WiFi | Panel | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | Cable - 1.2192m | 1.200" (30.48mm) | ||
![]() PE51224 Pasternack | 2515 |
| - | Panel Mount | Bag | Active | 4.3/10 - Female (2) | 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M | - | 50 W | 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi | 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz | Cellular | Flat Panel | 1.8 | 5 | Wide Band | 788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz | Cable - 340mm | 0.710" (18.03mm) | ||
![]() PE51RD1011 Pasternack | 90 |
| - | Connector Mount | Bag | Active | RP-SMA | LPWAN, ISM | - | 50 W | 5dBi | 900MHz ~ 930MHz | Cellular, General ISM | Blade, Tilt/Swivel | 2.5 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | - | 15.400" (391.16mm) | ||
![]() PE51OM1036 Pasternack | 908 |
| - | Bracket Mount | Bag | Active | N Type Female | 5G, LTE | - | 200 W | 8dBi | 698MHz ~ 960MHz | Cellular, Navigation | Whip, Straight | 2 | 1 | UHF (300MHz ~ 1GHz) | 829MHz | - | 70.299" (1785.60mm) | ||
![]() PE51196 Pasternack | 46 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | - | - | 1 W | 3dBi | 824MHz ~ 960MHz, 1.71GHz ~ 2.2GHz | Cellular | PCB Trace | 3 | 2 | Wide Band | 892MHz, 1.955GHz | Cable - 100mm | 0.039" (1.00mm) | ||
![]() PE51GPS1002 Pasternack | 44 |
| - | - | Bag | Active | NMO | GLONASS, GPS | IP66 | 10 W | 28dB | - | Navigation | Module | 1.5, 2 | 1 | UHF (1GHz ~ 2GHz) | 1.593GHz | Cable - 5.1816m | 0.880" (22.35mm) | ||
![]() PE51200 Pasternack | 48 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | - | - | 5 W | 1dBi, 2.5dBi, 5dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz | Cellular | PCB Trace | 2.5 | 3 | Wide Band | 829MHz, 1.94GHz, 2.5GHz | Cable - 100mm | 0.008" (0.20mm) | ||
![]() PE51RD1027 Pasternack | 28 |
| - | Connector Mount | Bag | Active | SMA Male | 4G, 5G, Bluetooth, loT, Wi-Fi, Zigbee?, Z-Wave | IP67 | 5 W | 1dBi, 3.5dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz | 802.15.4, Bluetooth, Cellular, WiFi | Whip, Straight | 2, 4.5 | 2 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 829MHz, 2.205GHz | - | 2.100" (53.34mm) | ||
![]() PE51RD1031 Pasternack | 18 |
| - | Connector Mount | Bag | Active | SMA Male | 4G, 5G, Bluetooth, C-Band, CBRS, loT, Wi-Fi, Zigbee?, Z-Wave | - | - | 3dBi, 4.5dBi, 2dBi | 615MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz | 802.15.4, Bluetooth, Cellular, WiFi | Blade, Tilt/Swivel | 3 | 3 | Wide Band | 787.5MHz, 2.05GHz, 3.75GHz | - | 5.330" (135.38mm) | ||
![]() PE51RD1028 Pasternack | 65 |
| - | Connector Mount | Bag | Active | SMA Male | 4G, 5G, Bluetooth, loT, Wi-Fi, Zigbee?, Z-Wave | IP67 | 2 W | 0dBi, 4dBi, 2dBi | 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz | 802.15.4, Bluetooth, Cellular, WiFi | Whip, Right Angle | 3, 2.5 | 3 | Wide Band | 830MHz, 1.94GHz, 2.6GHz | - | 2.250" (57.15mm) | ||
![]() PE51218 Pasternack | 53 |
| - | Panel Mount | Bag | Active | N Type Female (2) | 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M | - | 50 W | 2.2dBi, 3.5dBi, 4.5dBi, 6dBi, 6dBi | 617MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz | Cellular | Flat Panel | 1.8 | 5 | Wide Band | 788.5MHz, 1.45GHz, 2.195GHz, 3.55GHz, 5.45GHz | Cable - 340mm | 0.710" (18.03mm) | ||
![]() PE51212 Pasternack | 43 |
| - | - | Bag | Active | U.FL (UMCX), I-PEX (2) | GPS, GNSS | - | - | 2dBi, 5dBi, 3dBi | 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.2GHz | Cellular, Navigation | Ceramic Patch | 2, 2.5 | 3 | Wide Band | 892MHz, 1.588GHz, 1.955GHz | Cable - 100mm | 0.039" (1.00mm) | ||
![]() PE51225 Pasternack | 31 |
| - | Ceiling Mount | Bag | Active | 4.3/10 - Female | 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M | - | 50 W | 1.8dBi, 2dBi, 3dBi, 4dBi, 4.5dBi | 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz, 4.9GHz ~ 6GHz | Cellular | Dome | 1.8 | 5 | Wide Band | 657.5MHz, 829MHz, 2.205GHz, 3.8GHz, 5.45GHz | Cable - 223.7mm | 5.910" (150.11mm) | ||
![]() PE51204 Pasternack | 48 |
| - | Surface Mount | Bag | Active | U.FL (UMCX), I-PEX | WLAN | - | - | 2dBi | 2.4GHz ~ 2.5GHz | WiFi | PCB Trace | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | Cable - 100mm | 0.039" (1.00mm) | ||
![]() PE51RD1032 Pasternack | 72 |
| - | Connector Mount | Bag | Active | SMA Male | 4G, 5G, Bluetooth, C-Band, CBRS, loT, UNII, Wi-Fi, Zigbee?, Z-Wave | - | - | 1dBi, 2dBi, 4dBi | 617MHz ~ 960MHz, 1.427GHz ~ 2.7GHz, 3.3GHz ~ 5.85GHz | 802.15.4, Bluetooth, Cellular, WiFi | Blade, Tilt/Swivel | 3, 3.5 | 3 | Wide Band | 788.5MHz, 2.0635GHz, 4.575GHz | - | 5.330" (135.38mm) | ||
![]() PE51219 Pasternack | 2650 |
| - | Ceiling Mount | Bag | Active | N Type Female | 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M | - | 50 W | 1.8dBi, 2dBi, 3dBi, 4dBi, 4.5dBi | 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4.2GHz, 4.9GHz ~ 6GHz | Cellular | Dome | 1.8 | 5 | Wide Band | 657.5MHz, 829MHz, 2.205GHz, 3.8GHz, 5.45GHz | Cable - 226.8mm | 5.910" (150.11mm) | ||
![]() PE51RD1016 Pasternack | 70 |
| - | Connector Mount | Bag | Active | RP-TNC Male | Bluetooth, ISM, Wi-Fi, WLAN | - | - | 4.52dBi | 2.4GHz ~ 2.5GHz | Bluetooth, General ISM, WiFi | Blade, Tilt/Swivel | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | - | 8.190" (208.03mm) | ||
![]() PE51FP1015 Pasternack | 2083 |
| - | Wall Mount | Bag | Active | 4.3/10 - Female (2) | 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M | - | 50 W | 5.5dBi, 6dBi, 7dBi, 6dBi, 6.5dBi | 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.9GHz ~ 6GHz | Cellular | Panel | 2 | 5 | Wide Band | 657.5MHz, 829MHz, 2.205GHz, 3.75GHz, 5.45GHz | Cable - 300mm | 3.940" (100.08mm) | ||
![]() PE51GPS1004 Pasternack | 13 |
| - | Magnetic | Bag | Active | SMA | GLONASS, GPS | IP67 | - | 30dBi | 1.575GHz ~ 1.615GHz | Navigation | Module | 2 | 1 | UHF (1GHz ~ 2GHz) | 1.5925GHz | Cable - 4.9987m | 0.780" (19.81mm) |