- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Packaging | Series | Part Status | Termination | Applications | Ingress Protection | Power - Max | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Features | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE51OM1033 Pasternack | 23 |
| - | Bracket Mount | Bag | - | Active | N Type Female | 5G, LTE | - | 50 W | 6dBi | 698MHz ~ 960MHz | Cellular, Navigation | Whip, Straight | 2 | 1 | UHF (300MHz ~ 1GHz) | 829MHz | - | 19.600" (497.84mm) | ||
![]() PE51194 Pasternack | 44 |
| - | Surface Mount | Bag | - | Active | U.FL (UMCX), I-PEX | - | - | - | 0dBi | 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.9GHz ~ 2.2GHz | Cellular | PCB Trace | 3 | 3 | Wide Band | 892MHz, 1.795GHz, 2.05GHz | Cable - 100mm | - | ||
![]() PE51OM1030 Pasternack | 16 |
| - | Connector Mount | Bag | - | Active | N Type Male | Bluetooth, loT, Zigbee™, Z-Wave | IP67 | - | 2dBi, 3dBi | 615MHz ~ 960MHz, 1.71GHz ~ 2.69GHz | 802.15.4, Bluetooth | Whip, Straight | 3 | 2 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 787.5MHz, 2.2GHz | - | 7.360" (186.94mm) | ||
![]() PE51RD1024 Pasternack | 131 |
| - | Connector Mount | Bag | - | Active | RP-TNC Male | Bluetooth, ISM, Wi-Fi, WLAN | - | - | 3dBi | 2.4GHz ~ 2.5GHz | Bluetooth, General ISM, WiFi | Blade, Tilt/Swivel | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | - | 5.820" (147.83mm) | ||
![]() PE51RD1030 Pasternack | 49 |
| - | Connector Mount | Bag | - | Active | SMA Male | 4G, 5G, Bluetooth, loT, Wi-Fi, Zigbee™, Z-Wave | - | - | 1dBi, 2dBi, 5dBi, 3.5dBi | 704MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.2GHz, 2.496GHz ~ 2.69GHz | 802.15.4, Bluetooth, Cellular, WiFi | Blade, Tilt/Swivel | 3 | 4 | Wide Band | 787.5MHz, 2.205GHz, 3.75GHz, 6.15GHz | - | 7.140" (181.36mm) | ||
![]() PE51FP1008-2 Pasternack | 27 |
| - | Panel Mount | Bag | - | Active | RP-TNC Male | GSM, ISM, LPWAN, LoRA, WLAN | - | 25 W | 8dBi | 902MHz ~ 928MHz | Cellular, General ISM, WiFi | Panel | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | Cable - 1.2192m | 1.100" (27.94mm) | ||
![]() PE51MP1002 Pasternack | 46 |
| - | Magnetic | Bag | - | Active | NMO | General Purpose | - | 150 W | 2dBi | 132MHz ~ 174MHz | - | Whip, Straight | 2 | 1 | VHF (f < 300MHz) | 153MHz | - | 50.000" (1270.00mm) | ||
![]() PE51GPS1001 Pasternack | 40 |
| - | - | Bag | - | Active | NMO | GLONASS, GPS | IP66 | 10 W | 30dBi | - | Navigation | Module | 1.5, 2 | 1 | UHF (1GHz ~ 2GHz) | 1.575GHz | Cable - 5.1816m | 0.880" (22.35mm) | ||
![]() PE51OM1048 Pasternack | 926 |
| - | Pole Mount | Bulk | - | Active | - | - | - | 100 W | 13dBi | 3.3GHz ~ 3.8GHz | Cellular, WiFi | Whip, Straight | 2 | 1 | UHF (2GHz ~ 3GHz) | 3.5GHz | - | - | ||
![]() PE51TW1000 Pasternack | In Stock | - | - | Connector Mount | Bag | - | Active | BNC | General Purpose | - | 10 W | 0dBi | 118MHz ~ 174MHz | General ISM | Whip, Straight | 2 | 1 | VHF (f < 300MHz) | 146MHz | - | 8.434" (214.22mm) | ||
![]() PE51OM1047 Pasternack | 2841 |
| - | Pole Mount | Bulk | - | Active | - | - | - | 100 W | 8dBi | 3.3GHz ~ 3.8GHz | Cellular, WiFi | Whip, Straight | 2 | 1 | UHF (2GHz ~ 3GHz) | 3.5GHz | - | - | ||
![]() PE51FP1005-1 Pasternack | 2284 |
| - | Wall Mount | Bag | - | Active | N Type Male | GSM, ISM, LPWAN, LoRA, WLAN | - | - | 8dBi | 902MHz ~ 928MHz | Cellular, General ISM, WiFi | Panel | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | Cable - 1.2192m | 1.200" (30.48mm) | ||
![]() PE51FP1008-1 Pasternack | 40 |
| - | Panel Mount | Bag | - | Active | RP-SMA | GSM, ISM, LPWAN, LoRA, WLAN | - | 25 W | 8dBi | 902MHz ~ 928MHz | Cellular, General ISM, WiFi | Panel | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 915MHz | Cable - 1.2192m | 1.100" (27.94mm) | ||
![]() PE51OM1038 Pasternack | 2590 |
| - | Pole Mount | Bulk | - | Active | - | - | - | 100 W | 6dBi, 8dBi | 698MHz ~ 2.7GHz | Cellular, WiFi | Whip, Straight | 1.7 | 8 | UHF (2GHz ~ 3GHz) | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz | Cable - 300mm | - | ||
![]() PE51MP1008 Pasternack | 40 |
| - | Magnetic | Bag | - | Active | NMO | General Purpose | - | 150 W | 3dBi | 440MHz ~ 480MHz | - | Whip, Straight | 2 | 1 | UHF (300MHz ~ 1GHz) | 460MHz | - | 31.250" (793.75mm) | ||
![]() PE51211 Pasternack | 42 |
| - | Surface Mount | Bag | - | Active | U.FL (UMCX), I-PEX | WLAN | - | - | 3.5dBi | 5.15GHz ~ 5.850GHz | WiFi | PCB Trace | 2 | 1 | SHF (f > 4GHz) | 5.5GHz | Cable - 100mm | - | ||
![]() 3911D-HR-24IN-SMA Amphenol PCTEL | In Stock | - | - | Magnetic | Bulk | 3911D-HR | Obsolete | SMA | GPS | IP67 | - | -2dBic, 3dBic | 1.565GHz ~ 1.585GHz | Navigation | Module | - | 1 | UHF (1GHz ~ 2GHz) | 1.575GHz | Cable - 609.6mm, LNA, Filter | 0.535" (13.60mm) | ||
![]() PCTCN1520 Amphenol PCTEL | 47 |
| Datasheet | NMO Mount | Bag | PCTCN | Active | - | 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE | - | 150 W | 1dBi | 152MHz ~ 162MHz | - | Whip, Straight | 2 | 1 | VHF (f < 300MHz) | 157MHz | - | 18.000" (457.20mm) | ||
![]() TRP-20INT-5-B Amphenol PCTEL | 2297 |
| Datasheet | Panel Mount | Box | Trooper | Active | RP-SMA (1), SMA (2) | 2G, 3G, 5G, Bluetooth, Cellular, GNSS, GPS, ISM, LoRa, LPWAN, LTE, Wi-Fi | - | 25 W | 4dBi, 5dBi, 5.5dBi, -2dBic, 3dBic, 6.5dBi, 9.4dBi, 8.8dBi, 6.8dBi, 9.4dBi, 10.1dBi | 617MHz ~ 698MHz, 698MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz | Cellular, Navigation, WiFi | Dome | 1.2, 1.4, 1.5, 1.6, 1.8, 2, 2.2 | 10 | Wide Band | 657.5MHz, 750MHz, 892MHz, 1.5865GHz, 1.955GHz, 2.45GHz, 2.495GHz, 3.6GHz, 5.4GHz, 5.55GHz | Cable - 5.1816m | 3.460" (87.88mm) | ||
![]() 3910D-70CM-SMA Amphenol PCTEL | In Stock | - | - | Magnetic | Bulk | 3910D | Obsolete | SMA | GPS | IP67 | - | -2dBic, 3dBic | 1.565GHz ~ 1.585GHz | Navigation | Module | - | 1 | UHF (1GHz ~ 2GHz) | 1.575GHz | Cable - 700mm, LNA, Filter | 0.535" (13.60mm) |