- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Antenna Connector Type | Antenna Mounting | Base Product Number | Brand | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Ground Plane Size | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Risk Rank | RoHS | Rohs Code | Packaging | Series | Termination | Connector Type | Type | Applications | Subcategory | Power Rating | Ingress Protection | Style | Reach Compliance Code | Frequency | Termination Style | Lead Length | Polarization | Impedance | Cable Length | Power - Max | Product Type | Gain | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Input Impedance | Product | Features | Input Power | Product Category | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GVLB258.A Taoglas Limited | 97 | - | - | - | Adhesive | - | - | - | - | - | - | - | - | 70 mm x 70 mm | - | - | - | + 85 C | Patch | Taoglas Limited | - 40 C | Adhesive Mount | Tray | - | - | Active | - | - | - | - | - | - | - | Pin | - | - | Beidou, Galileo, GLONASS, GNSS, GPS | Antennas | - | - | - | - | 1575 MHz, 1176.45 MHz, 1561 MHz | Pin | - | RHCP | 50 Ohms | - | - | GNSS Antennas - GPS, GLONASS, Galileo, Beidou | 2.31dBi, 2.94dBi, 2.87dBi, 3.08dBi | 1.166GHz ~ 1.186GHz, 1.559GHz ~ 1.563GHz, 1.563GHz ~ 1.587GHz, 1.593GHz ~ 1.61GHz | - | Navigation | Ceramic Patch | - | 4 | UHF (1GHz ~ 2GHz) | 1.176GHz, 1.561GHz, 1.575GHz, 1.6015GHz | - | - | Outdoor Antennas | - | - | - | - | - | 8 mm | 25 mm | 25 mm | 0.315" (8.00mm) | ||
![]() FTRA6971M5PW-001 TE Connectivity Laird | 121 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | - | - | - | Active | - | - | - | - | - | - | - | N Type Female | - | - | 5G | - | - | IP67 | - | - | - | - | - | - | - | - | 100 W | - | 4dBi, 4.5dBi, 5.5dBi, 5.5dBi, 5.5dBi, 5.5dBi | 698MHz ~ 960MHz, 1.427GHz ~ 1.695GHz, 1.695GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 6GHz, 6GHz ~ 7.125GHz | - | Cellular | Dome | 2, 2.7, 2, 1.5, 1.5, 1.5 | 6 | Wide Band | 829MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.5625GHz | - | - | - | - | - | - | - | - | - | - | - | 3.307" (84.00mm) | ||
![]() FTRA6171M5PB-001 TE Connectivity Laird | 42 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | - | - | - | Active | - | - | - | - | - | - | - | N Type Female | - | - | 5G | - | - | IP67 | - | - | - | - | - | - | - | - | 100 W | - | 4.2dBi, 4dBi, 4.5dBi, 5.5dBi, 5.5dBi, 5.5dBi, 5.5dBi | 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.427GHz ~ 1.695GHz, 1.695GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 6GHz, 6GHz ~ 7.125GHz | - | Cellular | Dome | 2.5, 2, 2.7, 2, 1.5, 1.5, 1.5 | 7 | Wide Band | 657.5MHz, 829MHz, 1.561GHz, 2.1975GHz, 3.75GHz, 5.2GHz, 6.5625GHz | - | - | - | - | - | - | - | - | - | - | - | 3.780" (96.00mm) | ||
![]() ANT1204F002R0315A Pulse Electronics | 848 | - | - | - | Surface Mount | - | - | ANT1204 | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | 1204 | Solder | - | - | ISM | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | 300MHz ~ 400MHz | - | General ISM | Chip | - | 1 | UHF (300MHz ~ 1GHz) | 315MHz | - | - | - | - | - | - | - | - | - | - | - | 0.063" (1.60mm) | ||
![]() CFD69716P-30D43F TE Connectivity Laird | 26 |
| - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | Bulk | - | - | Active | - | - | - | - | - | - | CFD 5G | 4.3/10 - Female | 4.3- 10 | - | LTE | - | - | - | - | - | - | - | 0.3m | - | - | - | 50 W | - | 3.3dBi, 2.8dBi, 2.7dBi, 4.3dBi, 3.4dBi, 3.8dBi, 5.7dBi, 5.4dBi, 5.5dBi, 5.3dBi, 5.6dBi, 5.4dBi | 698MHz ~ 824MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz | - | Cellular | Flat Panel | 1.7, 2.3 | 12 | Wide Band | 761MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.5GHz, 3.55GHz, 4GHz, 5.5375GHz, 6.525GHz | - | - | - | Cable - 300mm | - | - | - | - | - | - | - | 0.299" (7.60mm) | ||
![]() SB2459RPSMA12 Pulse Electronics | 20 |
| - | - | - | - | - | - | Pulse Electronics | - | - | - | 1 | - | - | Pulse | - | - | - | Pulse Electronics | - | - | Bag | - | - | Active | - | - | - | Details | - | Bulk | * | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | ||
![]() W3907BD0350 Pulse Electronics | 20 |
| - | 10 Weeks | Surface Mount | - | - | - | Pulse Electronics | - | - | - | 10 | - | PULSE ELECTRONICS CORP | Pulse | W3907BD0350 | - | - | Pulse Electronics | - | - | Box | - | Active | Active | - | - | 5.71 | Details | Yes | Bulk | Gemini | IPEX MHF4 | - | - | 2G, 3G, 4G, LTE | Antennas | - | - | - | compliant | - | - | - | - | - | - | 3 W | - | 1dBi, 1.1dBi, 1.4dBi, 2.2dBi, 2dBi, 1.4dBi | 698MHz ~ 960MHz, 1.4279GHz ~ 1.5109GHz, 1.559GHz ~ 1.61GHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz | MOBILE STATION ANTENNA | Cellular | PCB Trace | - | 6 | Wide Band | 829MHz, 1.4694GHz, 1.5845GHz, 1.9475GHz, 2.5GHz, 3.5GHz | -6dB, -7.5dB | - | - | Cable - 350mm | - | Antennas | - | - | - | - | - | - | ||
![]() 2119960300 Molex | In Stock | - | - | - | - | - | - | 211996 | Molex | - | - | - | 14 | - | - | Molex | - | - | - | Molex | - | - | Bulk | 2119960300 02119960300 | - | Active | - | - | - | Details | - | Tray | * | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | 300 mm | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | 16.4 mm | - | - | ||
![]() ABR3407I9-0100S Abracon LLC | 13 |
| - | - | Adhesive | IPEX-1 Female | Adhesive | - | - | 1.13 mm Coax | 915 MHz | - | - | - | - | - | - | + 85 C | - | Abracon LLC | - 40 C | Adhesive Mount | Box | - | - | Active | - | - | - | - | - | - | - | IPEX MHF1 (U.FL) | - | - | ISM, LoRa, LPWAN, Sigfox | Antennas | - | - | - | - | - | Connector | - | Linear | 50 Ohms | 100 mm | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 1.84dBi | 902MHz ~ 928MHz | - | General ISM | PCB Trace | - | 1 | UHF (300MHz ~ 1GHz) | 915MHz | -12dB | 50ohm | PCB Antennas | Cable - 100mm | - | - | - | - | 0.8 mm | 34 mm | 7 mm | 0.031" (0.80mm) | ||
![]() YE0013AA Quectel | 600 | - | - | - | Connector Mount | SMA Male | - | - | Quectel | - | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 100 | - | - | Quectel | - | + 70 C | Whip | Quectel | - 20 C | Panel Mount | Bag | - | - | Active | UHF | - | - | - | - | - | - | SMA Male | - | Passive Antenna | LTE | Antennas | - | IP66 | Straight Right Angle | - | - | Connector | - | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2.5dBi | 700MHz ~ 2.7GHz | - | Cellular | Whip, Right Angle | 3 | 1 | UHF (1GHz ~ 2GHz) | 1.7GHz | - | - | Indoor Antennas | - | - | Antennas | - | 10.2 mm | - | 115.4 mm | 17.5 mm | 4.543" (115.40mm) | ||
![]() YE0008AA Quectel | 972 |
| - | - | Connector Mount | SMA Male | - | - | Quectel | - | 868 MHz, 915 MHz, 933 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2100 MHz | - | 100 | - | - | Quectel | - | + 80 C | Whip | Quectel | - 20 C | Panel Mount | Bag | - | - | Active | - | - | - | - | - | - | - | SMA Male | - | Passive Antenna | 3G | Antennas | - | IP65 | Stubby | - | - | Connector | - | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3dBi | 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz | - | Cellular | Whip, Straight | 3.5 | 2 | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 892MHz, 1.94GHz | - | - | Indoor Antennas | - | - | Antennas | - | 10 mm | - | 52 mm | - | 2.047" (52.00mm) | ||
![]() YF0007BA Quectel | 400 |
| - | - | Surface Mount | RF Gen 1 | - | - | Quectel | 75 mm RF1.37 | 700 MHz, 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2500 MHz, 1459 MHz | - | 1000 | - | - | Quectel | - | + 85 C | PCB Trace | Quectel | - 40 C | Adhesive Mount | Bag | - | - | Active | UHF | WiMAX | - | - | - | Reel | - | - | - | Passive Antenna | LTE | Antennas | - | - | T-Bar | - | - | Connector | - | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 4.7dBi | 600MHz ~ 960MHz, 1.4279GHz ~ 1.4959GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz | - | Cellular | PCB Trace | 5 | 4 | Wide Band | 780MHz, 1.6934GHz, 1.9GHz, 2.5GHz | - | - | PCB Antennas | - | - | Antennas | - | - | 0.85 mm | 50 mm | 25 mm | 0.033" (0.85mm) | ||
![]() YFGA001AA Quectel | 1383 |
| - | - | Surface Mount | IPEX MHF I | - | - | Quectel | - | - | - | 1000 | - | - | Quectel | - | + 85 C | - | Quectel | - 40 C | Adhesive Mount | Bag | - | - | Active | - | - | - | - | - | - | - | IPEX MHF1 | - | - | GPS | Antennas | - | - | - | - | 1160 MHz to 1270 MHz, 1560 MHz to 1605 MHz | IPEX MHF I | - | Linear | 50 Ohms | - | - | - | 3.6dBi | 1.16GHz ~ 1.27GHz, 1.56GHz ~ 1.605GHz | - | Navigation | Flat Patch | 2 | 2 | UHF (1GHz ~ 2GHz) | 1.215GHz, 1.5825GHz | - | - | PCB Antennas | Cable - 100mm | - | Antennas | - | - | - | - | - | - | ||
![]() YC0003AA Quectel | 50 |
| - | - | Surface Mount | - | - | - | Quectel | - | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 3000 | - | - | Quectel | - | + 85 C | Chip | Quectel | - 40 C | PCB Mount | - | - | - | Active | UHF | - | - | - | - | - | - | Solder | - | Passive Antenna | LTE | Antennas | - | - | Ceramic | - | - | SMD/SMT | - | Linear | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 5.5dBi | 698MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz | - | Cellular | Chip | 3 | 3 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 829MHz, 2.9475GHz, 2.5GHz | - | - | PCB Antennas | - | - | Antennas | - | - | 3 mm | 40 mm | 7 mm | 0.118" (3.00mm) | ||
![]() 2124980200 Molex | 30 |
| - | - | - | - | - | 212498 | Molex | - | - | - | 1440 | - | - | Molex | - | - | - | Molex | - | - | Bulk | 2124980200 02124980200 | - | Active | - | - | - | Details | - | - | * | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | ||
![]() YFCA002AA Quectel | 2436 |
| - | - | Surface Mount | RF Gen 1 | - | - | Quectel | 75 mm RF1.13 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 1000 | - | - | Quectel | - | + 85 C | PCB Trace | Quectel | - 40 C | Adhesive Mount | Bag | - | - | Active | UHF | WiMAX | - | - | - | - | - | - | - | Passive Antenna | LTE | Antennas | - | - | T-Bar Flex | - | - | Connector | - | - | 50 Ohms | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 4.47dBi | 700MHz ~ 2.69GHz | - | Cellular | Flat Patch | 4 | 1 | UHF (1GHz ~ 2GHz) | 1.695GHz | - | - | PCB Antennas | Cable - 75mm | - | Antennas | - | - | 0.12 mm | 30 mm | 20 mm | 0.005" (0.12mm) | ||
![]() YB0015AA Quectel | 119 |
| - | - | Panel | SMA Male | - | - | Quectel | 3 M RG174 x 3 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2450 MHz, 2500 MHz, 1575 MHz, 1602 MHz | Active | 100 | - | - | Quectel | - | + 85 C | Module | Quectel | - 20 C | Direct / Permanent Mount | Bag | - | - | Active | IoT, ISM, UHF | WiFi | - | - | - | - | - | SMA Male | - | MIMO Antenna | Beidou, Bluetooth, GPS, LTE, Wi-Fi | Antennas | - | IP66 | Dome | - | - | Connector | - | Linear, RHCP | 50 Ohms | 3 m | - | Multiband Antennas | 4dBi, 5dBi, 2.5dBi | 698MHz ~ 960MHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.58GHz, 1.7GHz ~ 2.7GHz, 2.4GHz ~ 2.5GHz | - | Bluetooth, Cellular, Navigation, WiFi | Dome | 4 | 5 | Wide Band | 829MHz, 1.561GHz, 1.575GHz, 2.2GHz, 2.45GHz | - | - | Outdoor Antennas | Cable - 300mm, LNA | - | Antennas | IP66 | 54 mm | - | 91 mm | 46.5 mm | 3.583" (91.00mm) | ||
![]() YB0007AA Quectel | 182 |
| - | - | Screw Mount | SMA Male | - | - | Quectel | - | - | - | 100 | - | - | Quectel | - | + 80 C | - | Quectel | - 20 C | - | Bag | - | - | Active | - | - | - | - | - | - | - | SMA Male | - | - | 5G, LTE | Antennas | - | IP67 | - | - | - | - | - | Linear | 50 Ohms | 0.5 m | - | - | -0.5dBi | 700MHz ~ 960MHz, 1.1GHz ~ 2.69GHz, 3.3GHz ~ 5GHz | - | Cellular | Module | 4 | 3 | Wide Band | 830MHz, 1.895GHz, 4.15GHz | - | - | - | Cable - 500mm | - | Antennas | IP67 | - | - | - | - | 1.693" (43.00mm) | ||
![]() BB-AO-ALTE-36S Advantech Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | Active | - | - | - | - | - | - | - | SMA Male | - | - | LTE | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | 2dBi | - | - | Cellular | Dome | 2 | 9 | Wide Band | 700MHz, 800MHz, 900MHz, 1.7GHz, 1.8GHz, 2.1GHz, 2.5GHz, 2.6GHz, 2.7GHz | - | - | - | Cable - 3m | - | - | - | - | - | - | - | 0.969" (24.60mm) | ||
![]() LPT600/71DMN Pulse Electronics | 43 | - | - | - | Connector Mount | N Female | - | - | - | - | 788 MHz, 2205 MHz, 3750 MHz, 4700 MHz, 5538 MHz, 6562 MHz | - | - | - | - | - | - | + 85 C | Whip | Pulse Electronics | - 40 C | Direct / Permanent Mount | Bag | - | - | Active | ISM, U-NII | 802.11, WiFi 6E, WLAN | - | - | - | - | Monopole Antenna | N Type Female | - | Passive Antenna | 4G, 5G, Wi-Fi | Antennas | 60 W | IP67 | Straight | - | - | Connector | - | Vertical | 50 Ohms | - | 60 W | Multiprotocol Antennas | 2dBi, 3.9dBi, 5.3dBi, 4.7dBi, 6.1dBi | 617MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 7.125GHz | - | Cellular, WiFi | Dome | 2, 3 | 5 | Wide Band | 788.5MHz, 1.94GHz, 2.5GHz, 3.6GHz, 6.0125GHz | - | - | Vehicle Antennas | - | - | - | IP67 | - | - | 97.8 mm | - | 3.776" (95.90mm) |