- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Base Product Number | For Use With | Mfr | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Applications | Additional Feature | Subcategory | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Product Type | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | Operating Frequency-Min | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Product | Features | Omnidirectional | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACA-108-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | 2700MHz | 85°C | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | Obsolete | 1 (Unlimited) | Solder | - | - | Bluetooth, GPS, WCDMA, WiMax™ | ANTENNA GAIN IS -0.51 DBI | - | - | - | - | COMPONENT | - | - | LINEAR | - | - | - | - | - | 2.98dBi | - | 1.55GHz~2.7GHz | ANTENNA-OTHER | Bluetooth, Cellular, Navigation, WiFi | Chip | 1550MHz | 3 | 4 | Wide B | 1.575GHz 1.8GHz 1.9GHz 2.1GHz 2.3GHz 2.4GHz 2.5GHz 2.6GHz | 50Ohm | - | - | - | NO | - | 1.1938mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() APAMP-116 Abracon LLC | 3546 |
| Datasheet | 9 Weeks | Adhesive | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | APAMP | Active | 1 (Unlimited) | SMA Male | - | - | GPS | - | - | - | - | - | - | - | 1.57542GHz | - | 50Ohm | 3m | - | - | - | 5dBic | 1.57644GHz | 1.574GHz~1.576GHz | - | Navigation | Module | - | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | Cable - 3m, LNA | - | - | 14.5034mm | 44mm | 37mm | 0.571 14.50mm | No | RoHS Compliant | - | - | ||
![]() 0600-00027 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 9 Weeks | - | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | Active | 2 (1 Year) | RP-SMA Male | - | - | - | - | - | - | - | - | - | - | 900MHz | - | 50Ohm | - | - | - | - | 2dBi | - | 902MHz~928MHz | - | - | Whip, Straight | - | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | - | - | - | 209.4992mm | - | - | 8.248 209.50mm | - | RoHS Compliant | Lead Free | - | ||
![]() SP.1615.25.4.A.02 Taoglas Limited | 93 | - | Datasheet | 8 Weeks | Surface Mount | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Globalstar | Active | 1 (Unlimited) | Pin | - | - | Globalstar | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | 4dBi | 1.61978GHz | 1.602GHz~1.628GHz | - | Cellular, Navigation | Ceramic Patch | - | 1.5 | 1 | UHF 1GHz~2GHz | 1.615GHz | - | -10dB | - | - | - | - | 3.9878mm | - | - | 0.197 5.00mm | - | ROHS3 Compliant | - | - | ||
![]() OMB.6912.03F21 Taoglas Limited | 82 | - | Datasheet | 8 Weeks | Brackets | Bracket Mount | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | Not Applicable | N Type Female | - | - | - | - | - | - | 150W | IP65 | - | - | 2.7GHz | - | - | - | 150W | - | - | 4.5dBi | - | 698MHz~960MHz 1.71GHz~2.7GHz | - | - | Whip, Straight | - | 3 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 829MHz 2.2GHz | - | - | - | - | - | - | 319.9892mm | - | - | 12.598 320.00mm | - | ROHS3 Compliant | - | IP65 | ||
![]() MA650.ST.AB.002.DZ Taoglas Limited | 2398 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Box | - | Spartan | Active | Not Applicable | SMB, Fakra (2) | - | - | GLONASS, GPS | - | - | - | 5W | IP67, IP69K | - | - | - | - | - | - | 5W | - | - | 0.65dBi, 0.16dBi, 3dBic, 4.05dBi, 3.64dBi | - | 824MHz~960MHz 1.575GHz~1.602GHz 1.71GHz~2.17GHz | - | Navigation | Dome | - | 1.5 | 7 | Wide B | 850MHz 900MHz 1.575GHz 1.602GHz 1.8GHz 1.9GHz 2.1GHz | - | -5dB, -10dB | - | Cable - 300mm, LNA | - | - | 35.9918mm | - | - | 1.402 35.60mm | - | ROHS3 Compliant | - | IP69K | ||
![]() 1461750001 Molex | 5000 | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | Solder | - | - | WLAN | IT CAN ALSO OPERATE AT 5150 TO 5850 MHZ | - | - | - | - | COMPONENT | - | - | LINEAR | - | - | - | - | - | 4.2dB | - | 2.4GHz~2.485GHz 5.15GHz~5.85GHz | ANTENNA-OTHER | WiFi | Chip | - | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | -6dB | - | - | YES | - | - | - | - | 0.157 4.00mm | - | ROHS3 Compliant | - | - | ||
![]() FXP72.07.0053A Taoglas Limited | 146 |
| Datasheet | 8 Weeks | - | Adhesive | - | - | - | - | - | 85°C | -40°C | - | - | - | Industrial grade | Bulk | - | Freedom | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | Bluetooth, WLAN, Zigbee™ | - | - | 5W | 5W | - | - | - | 2.4835GHz | LINEAR | 50Ohm | - | - | - | - | 5dBi | - | 2.4GHz~2.483.5GHz | SLOT ANTENNA | 802.15.4, Bluetooth, WiFi | Flat Patch | - | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | NO | - | 76.2μm | 31mm | 31mm | - | - | ROHS3 Compliant | - | - | ||
![]() ANT-LTE-VDP-2000-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | VDP | Active | 1 (Unlimited) | SMA Male | - | - | CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G | - | - | - | - | IP67 | - | - | - | - | - | - | 10W | - | - | 3.5dBi, 4.5dBi, 3.25dBi, 4.5dBi | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.4GHz 2.5GHz~2.7GHz | - | Cellular | Flat Bar | - | 1.75, 1.35, 1.3, 1.25 | 3 | Wide B | 700MHz 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2.1GHz 2.3GHz 2.4GHz 2.5GHz 2.6GHz 2.7GHz | - | - | - | Cable - 2m | - | - | - | - | - | 0.264 6.71mm | - | RoHS Compliant | - | - | ||
![]() 1001013 Ethertronics/AVX | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Presttaâ„¢ | Active | 1 (Unlimited) | Solder | - | - | Bluetooth, Wi-Fi, WLAN, Zigbeeâ„¢ | - | - | - | 2W | - | COMPONENT | unknown | 2.485GHz | LINEAR | - | - | - | - | - | 1.2dBi | - | 2.4GHz~2.5GHz | ANTENNA-OTHER | 802.15.4, Bluetooth, WiFi | Chip | - | 1.09 | 1 | UHF 2GHz~3GHz | 2.4GHz | 50Ohm | - | - | - | NO | - | 3.302mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TG.10.0113 Taoglas Limited | 2176 | - | Datasheet | 8 Weeks | Chassis Mount | Connector Mount | SMA | - | - | - | - | - | - | - | - | - | - | Bulk | - | Triton | Active | 1 (Unlimited) | SMA Male | - | - | CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA | - | - | 50W | - | - | - | - | 2.69GHz | - | 50Ohm | - | 5W | - | - | 0.34dBi, 0.03dBi, -0.48dBi, -1.85dBi, 0.67dBi, -0.07dBi, 0.23dBi, 2.04dBi | 2.69GHz | 703MHz~803MHz 824MHz~960MHz 1575.42MHz 1.71GHz~2.17GHz 2.49GHz~2.69GHz | - | Cellular, Navigation | Whip, Tilt | - | - | 8 | Wide B | 700MHz 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | - | - | - | - | - | 6.5mm | 145.034mm | 122mm | - | 6.614 168.00mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() LA.02 Taoglas Limited | 6182 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Solder | - | - | Bluetooth, Wi-Fi, Zigbeeâ„¢ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1dBi | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Chip | - | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | - | 2.032mm | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() APAMP-113 Abracon LLC | 30 |
| Datasheet | 9 Weeks | Adhesive | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | APAMP | Active | 1 (Unlimited) | SMB, Fakra | - | - | GPS | - | - | - | - | - | - | - | 1.57542GHz | - | 50Ohm | 2.5m | - | 10MHz | - | 5dBic | 1.57644GHz | 1.574GHz~1.576GHz | - | Navigation | Module | - | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | Cable - 2.5m, LNA | - | - | 11.9888mm | 38mm | 34mm | 0.504 12.80mm | No | RoHS Compliant | - | - | ||
![]() APAES915R6460C16-T Abracon LLC | 45 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | APAE | Active | 1 (Unlimited) | Pin | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | 3.5dBic | 928MHz | 902MHz~928MHz | - | - | Ceramic Patch | - | 1.5 | 1 | UHF 300MHz~1GHz | 915MHz | - | -10dB | - | - | - | - | 5.9944mm | - | - | 0.236 6.00mm | - | RoHS Compliant | - | - | ||
![]() BWA-HW-017 Banner Engineering Corporation | 20 |
| - | - | - | Connector Mount | - | BWA-HW | - | Banner Engineering Corporation | - | - | - | Box | Active | - | - | - | - | BWA | - | - | RP-SMA Male | - | - | General Purpose | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | Whip, Straight | - | - | - | - | - | - | - | - | Cable - 200mm | - | - | - | - | - | 8.500" (215.90mm) | - | - | - | - | ||
![]() BWA-ANTKIT-002 Banner Engineering Corporation | 2185 |
| - | - | - | - | - | BWA-ANTKIT | Rubber Swivel Antenna | Banner Engineering Corporation | - | - | - | Box | Active | Non-Compliant | - | - | - | BWA | - | - | RP-SMA Female, RP-SMA Male | Mid-Range Gain Omni-Directional Antenna Kit | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5dBi | - | 902MHz ~ 928MHz | - | - | Module | - | - | 1 | UHF (300MHz ~ 1GHz) | 915MHz | - | - | Antenna Kit | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1052620002 Molex | 730 |
| Datasheet | 11 Weeks | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | 105262 | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | 0.3dBi, 1.3dBi | - | 863MHz~870MHz 902MHz~928MHz | - | - | Flat Patch | - | - | 2 | UHF 300MHz~1GHz | 866MHz 915MHz | - | -11dB, -13dB | - | Cable - 150mm | - | - | - | - | - | 0.004 0.10mm | - | ROHS3 Compliant | - | - | ||
![]() APAE1575R1820ABDC1-T Abracon LLC | 199 | - | Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | APAE | Active | 1 (Unlimited) | Pin | - | 50Ohm | GPS | - | - | - | - | - | - | - | 1.57542GHz | - | 50Ohm | - | - | - | - | 3.3dBic | 1.57842GHz | 1.573GHz~1.577GHz | - | Navigation | Ceramic Patch | - | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | - | - | - | 2.0066mm | 18mm | 18mm | 0.102 2.60mm | No | RoHS Compliant | Lead Free | - | ||
![]() FW.45.B.SMA.M Taoglas Limited | 48 |
| Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Meteor | Active | Not Applicable | SMA Male | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | 2W | - | - | 1.1dB | - | 450MHz~470MHz | - | - | Whip, Tilt | - | 2 | 1 | UHF 300MHz~1GHz | 460MHz | - | -10dB | - | - | - | - | - | - | - | 11.417 290.00mm | - | ROHS3 Compliant | - | - | ||
![]() APAE1575R2540BBDB1-T Abracon LLC | 5359 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | APAE | Active | 1 (Unlimited) | Pin | - | 50Ohm | GPS | - | - | - | - | - | - | - | 1.57542GHz | - | 50Ohm | - | - | - | - | 4.5dBic | - | 1.573GHz~1.587GHz | - | Navigation | Ceramic Patch | - | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | - | - | - | 3.9878mm | 25mm | 25mm | 0.181 4.60mm | - | RoHS Compliant | Lead Free | - |