- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Cable Length | Power - Max | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Features | Omnidirectional | Transmission Power-Max | Beamwidth-E | Beamwidth-H | Diameter | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A.30.A.301111 Taoglas Limited | 48 |
| Datasheet | 8 Weeks | Panel | Panel Mount | SMA | - | - | - | - | Industrial grade | Bulk | - | Ultima | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | GLONASS, GPS | - | - | - | IP67, IP69K | - | - | - | - | 50Ohm | - | - | -1.4dB, -1.3dBi | 1.606GHz | 1.574GHz~1.606GHz | - | Navigation | Dome | 2 | 2 | UHF 1GHz~2GHz | 1.575GHz 1.602GHz | - | - | Cable - 3m | - | - | - | - | - | 19.6088mm | - | - | 0.772 19.60mm | - | ROHS3 Compliant | - | IP69K | ||
![]() PC2415N Laird Technologies IAS | In Stock | - | Datasheet | 2 Weeks | Brackets | Bracket Mount | - | - | 15 | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | N Type Female | - | - | - | - | LOS | - | - | - | - | - | unknown | 2.5GHz | HORIZONTAL OR VERTICAL | - | - | 50W | 13.9dBi | - | 2.4GHz~2.5GHz | - | - | Yagi | 1.5 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | Cable - 305mm | NO | 50W | 30 deg | 34 deg | - | - | - | - | 24.921 633.00mm | - | RoHS Compliant | - | - | ||
![]() GW.15.2113 Taoglas Limited | 796 |
| Datasheet | 8 Weeks | - | Connector Mount | SMA | - | - | 85°C | -40°C | Industrial grade | Bulk | - | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | Bluetooth, WLAN | - | 1W | 1W | IP65 | COAXIAL | - | 2.5GHz | LINEAR VERTICAL | 50Ohm | - | - | 2dBi | - | 2.4GHz~2.5GHz | BASE STATION/BROADCAST TRANSMISSION ANTENNA | Bluetooth, WiFi | Whip, Tilt | 1.8 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | YES | - | - | - | 10mm | 108.5088mm | 108.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ANT-418-MHW-SMA-L Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | SMA | - | - | - | - | - | Bulk | 2012 | MHW | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | SMA | - | - | - | COAXIAL | - | 418MHz | - | 50Ohm | 4.572m | - | 2.1dBi | - | 408MHz~428MHz | ANTENNA-OTHER | General ISM | Whip, Center-Fed Double | 1.9 | 1 | UHF 300MHz~1GHz | - | - | - | Cable - 4.6m | YES | - | - | - | - | 150.0124mm | 170.942mm | 8.89mm | - | - | RoHS Compliant | - | - | ||
![]() 1461870250 Molex | 627 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | - | - | Bulk | 2015 | - | - | - | Active | Not Applicable | MMCX | - | - | - | - | WLAN | - | - | - | - | - | - | - | - | - | - | - | 3.7dBi | - | 2.4GHz~2.48GHz 5.15GHz~5.85GHz | - | WiFi | PCB Trace | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | - | -10dB | - | - | - | - | - | - | - | - | - | 0.004 0.10mm | - | ROHS3 Compliant | - | - | ||
![]() ANT-868-JJB-RA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | 2011 | JJB | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | - | - | 868MHz | - | 50Ohm | - | - | -1dBi | - | 855MHz~880MHz | - | General ISM | Dome | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | - | - | - | - | - | 14.5034mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() FW.90.SMA.M Taoglas Limited | 140 |
| Datasheet | 8 Weeks | - | Connector Mount | SMA | - | - | - | - | Industrial grade | Bulk | - | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | CDMA, LTE | - | 50W | - | IP67 | - | - | - | - | 50Ohm | - | - | 2.02dBi, 4.65dBi | 2.69GHz | 698MHz~960MHz 1.71GHz~2.69GHz | - | Cellular | Whip, Straight | - | 2 | Wide B | 829MHz 2.2GHz | - | - | - | - | - | - | - | 16.05mm | 248.0056mm | 250mm | - | 9.764 248.00mm | - | ROHS3 Compliant | Lead Free | IP67 | ||
![]() CGGBP.35.2.A.08 Taoglas Limited | 49 | - | Datasheet | 8 Weeks | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | Pin | - | - | - | - | Beidou, Galileo, GLONASS, GPS | - | - | - | - | - | - | - | - | - | - | - | 3.45dBi, 3.68dBi, 4.87dBi | - | 1.559GHz~1.563GHz 1.574GHz~1.576GHz 1.598GHz~1.607GHz | - | Navigation | Ceramic Patch | - | 3 | UHF 1GHz~2GHz | 1.561GHz 1.575GHz 1.602GHz | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() PX0409 Bulgin | 45 |
| Datasheet | 24 Weeks | Screw | Connector Mount | - | - | - | - | - | - | Bulk | 2008 | Buccaneer® | - | - | Active | 1 (Unlimited) | SMB | - | - | 65°C | -20°C | - | - | - | - | IP68 | - | - | 1.9GHz | - | 50Ohm | - | - | - | - | - | - | Bluetooth | Whip, Straight | 2 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 900MHz 1.8GHz 1.9GHz | - | - | - | - | - | - | - | - | 91.4908mm | 91.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PC11.07.0100A Taoglas Limited | 707 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | Industrial grade | Bulk | - | TheStripe™ | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | Bluetooth, Wi-Fi, Zigbee™ | - | 2W | 2W | - | - | - | 5.9GHz | - | 50Ohm | - | 2W | 3dBi, 4.5dBi | 5.9GHz | 2.4GHz~2.5GHz 4.9GHz~5.9GHz | - | 802.15.4, Bluetooth, WiFi | Flat Patch | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.2GHz | - | - | Cable - 100mm | - | - | - | - | - | 787.4μm | 66mm | 16mm | 0.031 0.80mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() AMCA52-2R510G-S1F-T4 Abracon LLC | 3955 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 2011 | AMCA | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | WiMax™, WLAN | - | 3W | 3W | - | - | - | 2.51GHz | - | 50Ohm | - | 3W | 2.5dBi | 2.51GHz | 2.41GHz~2.61GHz | - | WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | 2.5GHz | - | - | - | - | - | - | - | - | 990.6μm | - | - | 0.039 1.00mm | - | RoHS Compliant | - | - | ||
![]() MA510.C.W.CG.002 Taoglas Limited | 30 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | Bluetooth, WLAN, Zigbee™ | - | - | 2W | IP69K | - | - | - | - | - | - | 2W | 3.9dBi | - | 2.4GHz~2.5GHz 4.8GHz~5.8GHz | - | 802.15.4, Bluetooth, WiFi | Dome | 2 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.3GHz | - | -10dB | - | - | - | - | - | - | 29.21mm | - | - | 1.150 29.20mm | - | ROHS3 Compliant | - | IP69K | ||
![]() 2885867 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw | Panel Mount | SMA | 173.100005g | - | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | 80°C | -40°C | - | - | - | - | IP55 | - | - | 2.4GHz | - | 50Ohm | 279.4mm | - | 3dBi | - | - | - | - | Dome | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | Cable - 1.5m | - | - | - | - | - | 43mm | 1.5m | 86mm | 1.693 43.00mm | - | RoHS Compliant | - | IP55 | ||
![]() AP.17E.07.0064A Taoglas Limited | 859 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | Industrial grade | Tray | - | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | GPS | - | - | - | - | - | - | 1.57542GHz | - | 50Ohm | - | - | -1dBic | 1.576443GHz | - | - | Navigation | Ceramic Patch | 2 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | LNA, Filter | - | - | - | - | - | 3.9878mm | 17mm | 17mm | 0.157 4.00mm | - | ROHS3 Compliant | - | - | ||
![]() ANT-916-ID-1000-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bracket Mount | - | - | - | - | - | - | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | IP67 | - | - | - | - | - | - | - | 1.6dBi | - | 895MHz~945MHz | - | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | Cable - 1m | - | - | - | - | - | - | - | - | 4.906 124.60mm | - | RoHS Compliant | - | - | ||
![]() WLP.2450.25.4.A.02 Taoglas Limited | 192 |
| Datasheet | 8 Weeks | Surface Mount | Adhesive | - | - | - | - | -40°C | - | Tray | - | - | - | yes | Active | 1 (Unlimited) | Pin | - | - | - | - | Bluetooth, Wi-Fi, Zigbee™ | - | - | - | - | COMPONENT | - | 2.482GHz | LINEAR | 50Ohm | - | - | 5dBic | - | 2.44GHz~2.525GHz | MOBILE STATION ANTENNA | 802.15.4, Bluetooth, WiFi | Ceramic Patch | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | -10dB | - | - | - | - | - | - | 4.4958mm | 25mm | 25mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SR4G008 Antenova | 52 |
| - | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | Cut Tape (CT) | 2015 | Sinica | - | yes | Active | 1 (Unlimited) | Solder | - | - | 140°C | -40°C | Beidou, Galileo, GLONASS, GPS | - | - | - | - | COMPONENT | - | - | LINEAR | - | - | - | 3dBi | - | 1.559GHz~1.609GHz | GPS ANTENNA | Navigation | Chip | 1.4 | 1 | UHF 1GHz~2GHz | 1.561GHz 1.575GHz 1.602GHz | 50Ohm | -12dB | - | NO | - | - | - | - | 381μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SWLP.2450.12.4.B.02 Taoglas Limited | 1633 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 85°C | -40°C | Industrial grade | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | Solder | EAR99 | Silver (Ag) | - | - | WLAN, Zigbee™ | - | - | - | - | COMPONENT | - | 2.5GHz | LINEAR | 50Ohm | - | - | 2dBi | - | 2.4GHz~2.5GHz | ANTENNA-OTHER | 802.15.4, WiFi | Ceramic Patch | 3 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | YES | - | - | - | - | 3.9878mm | 12mm | 12mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AP.10F.07.0039B Taoglas Limited | 103 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Industrial grade | Tray | - | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | GPS | - | - | - | - | - | - | 1.57542GHz | - | 50Ohm | - | - | -10dBic | 1.576443GHz | 1.574GHz~1.576GHz | - | Navigation | Ceramic Patch | 2 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | Cable - 39mm, LNA, Filter | - | - | - | - | - | 5.842mm | 10mm | 10mm | 0.244 6.20mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5400AT18A1000E Johanson Technology Inc. | 15000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Ceramic | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 500mW | 500mW | - | - | - | 5.4GHz | - | 50Ohm | - | 500mW | 2dBi | - | 4.9GHz~5.9GHz | - | - | Chip | - | 1 | SHF f > 4GHz | 5.4GHz | - | -8.5dB | - | - | - | - | - | - | 1.2954mm | 3.2mm | 1.6mm | 0.051 1.30mm | Unknown | RoHS Compliant | - | - |