- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Base Product Number | Brand | Cable Types | Center Frequency | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Unit Weight | Packaging | Series | Termination | Type | Applications | Subcategory | Power Rating | Technology | Ingress Protection | Style | Termination Style | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Product Type | Gain | Wavelength | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 789 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B8965CNN TE Connectivity | 2488 |
| - | Base Mount | - | B8965 | TE Connectivity / Laird External Antennas | - | - | 1 | - | TE Connectivity | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | - | - | - | NMO | - | - | EMI/RFI | - | - | IP67 | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | 5dBi | - | 896MHz ~ 970MHz | - | Whip, Straight | 2 | 1 | UHF (300MHz ~ 1GHz) | 933MHz | - | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | - | - | ||
![]() 0600-00052 TE Connectivity | 43 |
| - | - | RP-SMA Male | - | TE Connectivity / Laird External Antennas | - | - | 50 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Antennas | - | - | - | - | Connector | - | - | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | - | - | - | - | - | - | 1 Band | - | - | - | Indoor Antennas | - | Antennas | - | - | - | - | - | - | ||
![]() M830320 AVX Ethertronics | In Stock | - | - | Surface Mount | - | - | Ethertronics / KYOCERA AVX | - | 2.4 GHz | 1000 | - | KYOCERA AVX | - | Chip | Ethertronics/AVX | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | WiFi, WLAN | Details | 0.008002 oz | MouseReel | Savvi™ | Solder | Passive Antenna | Bluetooth, Wi-Fi, WLAN, Zigbee™ | Antennas | 500 mW | - | - | Ceramic | SMD/SMT | Linear | 50 Ohms | - | 500 mW | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 1.39dBi | - | 2.4GHz ~ 2.5GHz | 802.15.4, Bluetooth, WiFi | Chip | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.4GHz | - | PCB Antennas | - | Antennas | - | - | 1.3 mm | 8 mm | 3 mm | 0.051 (1.30mm) | ||
![]() CPA040AU0000 TST | In Stock | - | - | - | - | CPA040 | - | - | - | - | - | - | - | - | TST | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Patch | - | - | - | 1.612GHz | - | - | - | - | - | - | - | - | - | - | ||
![]() 2192640001 Molex | 308 |
| - | Adhesive | SMA Plug | 219264 | - | - | - | - | - | - | - | - | Molex | - | Adhesive | Bag | Active | - | - | - | - | - | - | SMA Male | External Antenna | 5G, GPS, Wi-Fi | Antennas | - | - | - | - | Connector | Linear, RHCP | - | 1000 mm | - | 698 MHz to 5925 MHz | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | - | - | 698MHz ~ 960MHz, 1.561GHz ~ 1.602GHz, 1.71GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz | Cellular, Navigation, WiFi | Module | - | 8 | Wide Band | 829MHz, 1.581GHz, 2.2GHz, 2.45GHz, 3.75GHz, 4.7GHz, 5.5GHz, 6.525GHz | -10dB, -8dB, -5dB, -4dB | Outdoor Antennas | Cable - 1m | - | - | - | 38 mm | 95 mm | 95 mm | 1.496 (38.00mm) | ||
![]() S8655PR Laird | In Stock | - | - | Bracket Mount | - | - | - | - | - | - | - | - | - | - | Laird Connectivity Inc. | - | - | Bulk | Active | - | - | - | - | - | - | N Female, RP-TNC Female, RP-SMA Female, SMA Female | - | - | - | - | - | IP67 | - | - | - | - | - | 10 W | - | - | 5dBi | - | 865MHz ~ 870MHz | - | Panel | 1.5 | 1 | UHF (300MHz ~ 1GHz) | 868MHz | - | - | - | - | - | - | - | - | - | 0.710 (18.03mm) | ||
![]() B4705C TE Connectivity | In Stock | - | - | Base Mount | - | B4705 | TE Connectivity / Laird External Antennas | - | - | 1 | - | TE Connectivity | - | Whip | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | - | - | - | NMO | Mobile Load Coil Antenna | - | Antennas | - | - | - | - | - | Vertical | - | - | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 5dBi | - | 470MHz ~ 490MHz | - | Whip, Straight | 2 | 1 | UHF (300MHz ~ 1GHz) | 480MHz | - | Outdoor Antennas | - | Antennas | - | - | 838.2 mm | - | - | 33.000 (838.20mm) | ||
![]() B4303S TE Connectivity | 43 |
| - | Base Mount | - | B4303 | TE Connectivity / Laird External Antennas | - | - | 1 | Public Safety, Transportation, Utility, Military Mobile | TE Connectivity | - | Whip | TE Connectivity Laird | - | NMO Mount | Bulk | Active | - | - | - | - | - | - | NMO | Mobile Load Coil Antenna | - | Antennas | 200 W | - | - | Straight with Base | NMO Connector | Vertical | 50 Ohms | - | 200 W | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 3 dBi | 5/8 Wave | 430MHz ~ 450MHz | - | Whip, Straight | 2.1 | 1 Band | UHF (300MHz ~ 1GHz) | 430MHz | - | Outdoor Antennas | - | Antennas | - | 36.576 mm | 584.2 mm | - | - | 23.000 (584.20mm) | ||
![]() B1323S TE Connectivity | In Stock | - | - | Base Mount | - | B1323 | TE Connectivity / Laird External Antennas | - | - | 1 | - | TE Connectivity | - | Whip | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | - | - | - | NMO | Mobile Load Coil Antenna | Land Mobile Radio (LMR) | Antennas | - | LMR | IP67 | Straight with Base | - | Vertical | - | - | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 3 dBi | 5/8 Wave | 132MHz ~ 174MHz | - | Whip, Straight | 2 | 1 Band | VHF (f < 300MHz) | 153MHz | - | Outdoor Antennas | - | Antennas | - | - | - | - | - | 59.000 (149.86cm) | ||
![]() B4505C TE Connectivity | 47 |
| - | Base Mount | NMO Connector | B4505 | TE Connectivity / Laird External Antennas | - | 460 MHz | 1 | - | TE Connectivity | + 85 C | Whip | TE Connectivity Laird | - 45 C | NMO Mount | Bulk | Active | Radio, UHF | - | - | 1.251 lbs | - | - | NMO | Passive Antenna | Police Cruisers, Municipal Vehicles, Emergency Vehicles, Industrial Vehicles | Antennas | 200 W | - | - | Straight with Base | Connector | Vertical | 50 Ohms | - | - | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 5 dBi | - | 450MHz ~ 470MHz | - | Whip, Straight | 2:1 | 1 Band | UHF (300MHz ~ 1GHz) | 460MHz | - | Vehicle Antennas | - | Antennas | IP67 | 37 mm | - | 826 mm | - | 37.000 (939.80mm) | ||
![]() B4505CNS TE Connectivity | 46 |
| - | Base Mount | NMO Connector | B4505 | TE Connectivity / Laird External Antennas | - | 460 MHz | 1 | Public Safety, Transportation, Utility, Military Mobile | TE Connectivity | + 85 C | Whip | TE Connectivity Laird | - 35 C | NMO Mount | Bulk | Active | Radio, UHF | - | - | 1.665 lbs | - | - | NMO | Passive Antenna | Police Cruisers, Municipal Vehicles, Emergency Vehicles, Industrial Vehicles | Antennas | 100 W | - | - | Straight with Base | Connector | Vertical | 50 Ohms | - | 100 W | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 5 dBi | - | 450MHz ~ 470MHz | - | Whip, Straight | 2.0:1 | 1 Band | UHF (300MHz ~ 1GHz) | 460MHz | - | Vehicle Antennas | - | Antennas | IP67 | 37 mm | - | 826 mm | - | 32.250 (819.15mm) | ||
![]() B4505CNCO TE Connectivity | In Stock | - | - | Base Mount | - | B4505 | TE Connectivity / Laird External Antennas | - | - | 1 | - | TE Connectivity | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | Antenna Accessories | 5dBi | - | 450MHz ~ 470MHz | - | Whip, Straight | - | 1 | UHF (300MHz ~ 1GHz) | 460MHz | - | - | - | Antenna Accessories | - | - | - | - | - | - | ||
![]() B1442NR TE Connectivity | In Stock | - | - | Base Mount | - | B1442 | TE Connectivity / Laird External Antennas | - | - | 1 | - | TE Connectivity | - | Whip | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | - | - | - | NMO | - | - | Antennas | - | - | - | - | - | - | - | - | 100 W | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 2dBi | - | 144MHz ~ 174MHz | - | Whip, Straight | 2 | 1 | VHF (f < 300MHz) | 159MHz | - | - | - | Antennas | - | - | - | - | - | 44.000 (111.76cm) | ||
![]() B1443R TE Connectivity | In Stock | - | - | Base Mount | NMO Connector | B1443 | TE Connectivity / Laird External Antennas | - | 159 MHz | 1 | - | TE Connectivity | + 85 C | Whip | TE Connectivity Laird | - 40 C | NMO Mount | Bulk | Active | Radio, VHF | - | - | 2.151 lbs | - | - | NMO | Passive Antenna | - | Antennas | 100 W | LMR | - | Straight with Base | Connector | Vertical | 50 Ohms | - | 100 W | - | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 3dBi | 5/8 Wave | 144MHz ~ 174MHz | - | Whip, Straight | 2 | 1 | VHF (f < 300MHz) | 159MHz | - | Vehicle Antennas | - | Antennas | IP67 | 34.93 mm | - | 1244.6 mm | - | - | ||
![]() B4705CNSRO TE Connectivity | In Stock | - | - | Base Mount | - | B4705 | TE Connectivity / Laird External Antennas | - | - | 1 | - | TE Connectivity | - | - | TE Connectivity Laird | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | Antenna Accessories | 5dBi | - | 450MHz ~ 470MHz | - | Whip, Straight | - | 1 | UHF (300MHz ~ 1GHz) | 460MHz | - | - | - | Antenna Accessories | - | - | - | - | - | - |