- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1462160001 Molex | 219 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | GPS | - | - | - | - | - | - | - | - | - | - | 1dBi | - | - | - | Navigation | Molded | - | 1 | UHF 1GHz~2GHz | 1.575GHz | -10dB | - | - | - | - | - | 0.234 5.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() MA111.C.LB.001 Taoglas Limited | 125 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | Industrial grade | Bulk | - | Ultima | - | Active | 1 (Unlimited) | SMA Male (2) | - | - | - | CDMA, GLONASS, GPS, GSM, UMTS | - | - | IP67 | - | - | 2.17GHz | - | 50Ohm | - | - | 1.5dBi, 3dBi, -1.4dB, -1.3dBi, 2dBi, 4dBi, 2.5dBi | 2.17GHz | 824MHz~960MHz 1.574GHz~1.606GHz 1.71GHz~2.17GHz | - | Cellular, Navigation | Dome | 2.5, 2, 2, 3.5, 3, 3 | 7 | Wide B | 850MHz 900MHz 1.575GHz 1.602GHz 1.8GHz 1.9GHz 2.1GHz | -27 dB | Cable - 3m, LNA, Filter | - | 29.9974mm | - | - | 0.772 19.60mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() ANT1204F005R0915A Yageo | In Stock | - | - | 23 Weeks | - | Surface Mount | - | - | Tape & Reel (TR) | - | 1204 | - | Active | 1 (Unlimited) | Solder | 50Ohm | - | - | General Purpose | - | - | - | - | - | 915MHz | - | - | 1W | - | 1.59dBi | - | - | - | - | Chip | - | 1 | UHF 300MHz~1GHz | - | 10dB | - | - | - | - | - | 0.063 1.60mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MA240.LBI.001 Taoglas Limited | 72 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | Industrial grade | Bulk | - | Genesis | - | Active | 1 (Unlimited) | SMA Male (2) | - | - | - | GLONASS, GPS, LTE | - | - | IP67 | - | - | 3.49GHz | - | 50Ohm | - | - | 3.11dBi, 0.98dBi, 0.99dBi, 1.67dBi, 0.37dBi, 2.46dBi, 2.52dBi, 2.33dBi, 3.78dBi, 3.56dBi | 1.6025GHz | 698MHz~896MHz 1.575GHz~1.61GHz 1.71GHz~2.17GHz 2.49GHz~2.69GHz 3.41GHz~3.49GHz | - | Cellular, Navigation | Flat Bar | 1.5 | 10 | Wide B | 700MHz 850MHz 900MHz 1.575HGz 1.602GHz 1.8GHz 1.9GHz 2.1GHz 2.5GHz 3.5GHz | -10dB | Cable - 3m, LNA | - | 12.3952mm | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() 2701408 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | Connector Mount | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | N Type Male | - | - | - | - | - | - | IP68 | - | - | 2.4GHz | - | 50Ohm | - | - | 2.5dBi, 5dBi | - | 2.4GHz~2.5GHz 5.15GHz~5.83GHz | - | - | Whip, Straight | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | - | - | 23mm | 180.0098mm | - | - | 7.087 180.00mm | - | - | RoHS Compliant | - | IP68 | ||
![]() MA209.A.LB.001 Taoglas Limited | In Stock | - | Datasheet | - | Adhesive | Adhesive | SMA | Industrial grade | Bulk | - | Stream Two | - | Obsolete | 1 (Unlimited) | SMA Male | - | - | - | CDMA, GPS, GSM, LTE, UMTS | - | - | IP67 | - | - | - | - | 50Ohm | - | - | 1.98dBi, 3.25dBi | 2.17GHz | 700MHz 824MHz~960MHz 1.85GHz~2.17GHz | - | Cellular, Navigation | Flat Bar | 1.24, 1.27 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 700MHz 892MHz 2GHz | -10dB | LNA, Filter | - | 3.9878mm | - | - | 0.157 4.00mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() EXC450SM Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Connector Mount | - | - | Bulk | 2007 | EXC | yes | Active | 1 (Unlimited) | SMA Male | - | - | - | Bluetooth, Wi-Fi | - | - | - | - | unknown | 470MHz | - | - | 50W | - | - | - | 450MHz~470MHz | - | Bluetooth, WiFi | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 460MHz | - | - | - | - | - | - | 6.900 175.26mm | - | - | RoHS Compliant | - | - | ||
![]() AMCA62-2R640G-01F-T4 Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | 2011 | AMCA | - | Active | 1 (Unlimited) | Solder | - | - | - | BRS, WiMax™, WLAN | 3W | 3W | - | - | - | 2.64GHz | - | 50Ohm | 3W | 200MHz | 2.6dBi | 2.64GHz | 2.54GHz~2.74GHz | - | 802.15.4, Bluetooth, WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | 2.6GHz | - | - | - | 990.6μm | - | - | 0.039 1.00mm | - | - | RoHS Compliant | - | - | ||
![]() AMCA92-2R660G-S1F-T4 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | 2011 | AMCA | - | Active | 1 (Unlimited) | Solder | - | - | - | LTE, WiMax™, WLAN | 3W | 3W | - | - | - | 2.66GHz | - | 50Ohm | 3W | 200MHz | 3dBi | 2.66GHz | 2.56GHz~2.76GHz | - | Cellular, WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | 2.7GHz | - | - | - | 990.6μm | - | - | 0.039 1.00mm | - | - | RoHS Compliant | - | - | ||
![]() AH122F245001-T Taiyo Yuden | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | Solder | - | 80°C | -20°C | Bluetooth, GPS, UWB, WiMax™, WLAN, Zigbee™ | - | - | - | COMPONENT | - | 2.5GHz | LINEAR HORIZONTAL/LINEAR VERTICAL | 50Ohm | - | - | - | - | 2.4GHz~2.5GHz | ANTENNA-OTHER | 802.15.4, Bluetooth, Navigation, WiFi | Chip | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | 762μm | 12mm | 2mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MA104.C.AB.015 Taoglas Limited | 69 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | Industrial grade | Bulk | - | Hercules | - | Active | 1 (Unlimited) | SMA Male | - | - | - | GPS, GSM | - | 10W | IP69K | - | - | 2.17GHz | - | 50Ohm | 10W | - | 5dBi, 4dBi | 2.17GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular, Navigation | Dome | 3.5 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | -14dB, -25dB | LNA, Filter | - | 28.4988mm | - | - | 1.122 28.50mm | - | - | ROHS3 Compliant | Lead Free | IP69K | ||
![]() ANT-2.4-JJB-RA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | Bulk | - | JJB | - | Active | 1 (Unlimited) | Solder | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | - | - | 2.45GHz | - | 50Ohm | - | - | 3.3dBi | - | 2.39GHz~2.48GHz | - | 802.15.4, Bluetooth, WiFi | Dome | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | 7mm | 17.6022mm | 14.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() APAE868R2540JBDB2-T Abracon LLC | 1567 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | Tray | 2012 | APAE | - | Active | 1 (Unlimited) | Pin | - | - | - | GPS | - | - | - | - | - | 868MHz | - | 50Ohm | - | - | 4.5dBic | 871MHz | 867MHz~869MHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 300MHz~1GHz | 868MHz | - | - | - | 3.9878mm | 25mm | 25mm | 0.181 4.60mm | No | - | RoHS Compliant | - | - | ||
![]() MA650.A.AB.002 Taoglas Limited | 2409 |
| Datasheet | 8 Weeks | Screw | Panel Mount | - | Industrial grade | Bulk | - | Spartan | - | Active | 1 (Unlimited) | SMA Male | - | - | - | CDMA, GPS, GSM, UMTS | - | - | IP67 | - | - | 1.57542GHz | - | 50Ohm | - | - | 4dBic, -0.5dBi | 2.17GHz | 824MHz~960MHz 1.575GHz~1.602GHz 1.71GHz~2.17GHz | - | Cellular, Navigation | Dome | 2, 3 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.575GHz 1.9GHz | - | LNA, Filter | - | 35.0012mm | - | - | 1.969 50.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() P822601-01 Ethertronics/AVX | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | LoRa, LPWAN, LTE, Sigfox | - | - | - | - | - | - | - | - | 2W | - | 2.6dBi, 4.4dBi, 3.4dBi | - | 698MHz~960MHz 1.71GHz~2.2GHz 2.5GHz~2.7GHz | - | Cellular | Chip | 2.5 | 10 | Wide B | 700MHz 750MHz 829MHz 850MHz 900MHz 1.8GHz 1.9GHz 1.955GHz 2.1GHz 2.6GHz | - | - | - | - | - | - | 0.126 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() DBA6927C1-FSMAM Laird Technologies IAS | 21 |
| - | 8 Weeks | - | Connector Mount | SMA | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | AWS, GSM, LTE, PCS, UMTS, WiMax™ | - | 3W | - | - | unknown | - | - | - | - | - | 0.5dBi, 2.2dBi | - | 698MHz~960MHz 1.71GHz~2.7GHz | - | Cellular, WiFi | Whip, Tilt | 2.5 | 2 | Wide B | 700MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.3GHz 2.5GHz 2.6GHz | - | - | - | 228.981mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() IP.1621.25.4.A.02 Taoglas Limited | 512 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Pin | - | - | - | - | - | - | - | - | - | 1.621GHz | - | 50Ohm | - | - | 2dBi | 1.6265GHz | 1.616GHz~1.626GHz | - | - | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.6GHz | - | - | - | 3.9878mm | 25mm | 25mm | 0.157 4.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() BR4 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2195899-1 TE Connectivity | 1093 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSA1.A1 - TAOGLAS SHIFT US Taoglas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |