- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Antenna Connector Type | Attenuation-Nom | Cable Types | Date Of Intro | Ihs Manufacturer | Insertion Loss-Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Protocol - Bluetooth, BLE - 802.15.1 | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Construction | Reach Compliance Code | Termination Style | Power Supplies | Polarization | Impedance | Cable Length | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Number of Bands | Characteristic Impedance | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A91-1015 Alysium-Tech GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE4306-52/TR pSemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | - | 31 dB | - | - | PEREGRINE SEMICONDUCTOR CORP | 2.25 dB | - | - | - | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC20,.16SQ,20 | LCC20,.16SQ,20 | Obsolete | - | - | Yes | e3 | - | - | Matte Tin (Sn) | - | - | - | COMPONENT | unknown | - | 3 V | - | - | - | 0.1 mA | VARIABLE ATTENUATOR | - | 1.22 | 24 dBm | - | 50 Ω | - | - | - | - | ||
![]() TS951 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCAT-30+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | 29.99 dB | - | - | MINI-CIRCUITS | 7.5 dB | - | - | - | 20000 MHz | 125 °C | -55 °C | - | - | - | Active | - | - | Yes | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | - | - | - | - | FIXED ATTENUATOR | - | 1.05 | 31.14 dBm | - | 50 Ω | - | - | - | - | ||
![]() YAT-30-DG+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | Not Recommended | - | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | - | - | - | - | - | - | - | ||
![]() AFP-206 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | 6 dB | - | - | SYNERGY MICROWAVE CORP | - | - | - | - | 1500 MHz | - | - | - | - | - | Contact Manufacturer | - | - | No | - | No | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | FIXED ATTENUATOR | - | 1.7 | 26.99 dBm | - | - | - | - | - | - | ||
![]() A857923001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE4305-01 pSemi | In Stock | - | Datasheet | - | - | - | - | 15.5 dB | - | - | PSEMI CORP | 2.25 dB | - | - | - | 4000 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | - | No | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | 30 dBm | - | 50 Ω | - | - | - | - | ||
![]() PAV3137S-4DBN2-T1 Susumu Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4030340 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RVA-6000+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | 2016-07-27 | MINI-CIRCUITS | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | - | - | - | ||
![]() RFSA2644TR13 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 24 | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | - | PLASTIC/EPOXY | LCC24,.16SQ,20 | LCC24,.16SQ,20 | Transferred | - | - | Yes | - | - | 5A991.G | - | - | 8542.39.00.01 | - | - | unknown | - | 3/5 V | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | - | - | - | ||
![]() AV108-59 Skyworks Solutions Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | - | 37 dB | - | - | SKYWORKS SOLUTIONS INC | 4.2 dB | - | - | - | 2500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP8,.19 | SSOP8,.19 | Obsolete | - | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | - | 3 V | - | - | - | - | VARIABLE ATTENUATOR | 500 MHz | 1.8 | 16.99 dBm | - | 50 Ω | - | - | - | - | ||
![]() PE7429-2 Pasternack Enterprises | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAAV-007941-000 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAT3042S-C-1DB-T Thin Film Technology Corp (TFT) | In Stock | - | Datasheet | - | - | - | - | 1 dB | - | - | THIN FILM TECHNOLOGY CORP | - | - | - | - | 3000 MHz | 125 °C | -55 °C | - | - | - | Active | - | - | - | - | - | - | - | LOW NOISE | - | - | COMPONENT | unknown | - | - | - | - | - | - | FIXED ATTENUATOR | - | 1.2 | 23.98 dBm | - | 50 Ω | - | - | - | - | ||
![]() HMC288MS8TR Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | VARIABLE ATTENUATOR | - | - | - | - | - | - | - | - | - | ||
![]() MAT10210 MACOM | In Stock | - | Datasheet | - | - | - | - | 21 dB | - | 2016-04-29 | M/A-COM TECHNOLOGY SOLUTIONS INC | 0.6 dB | - | - | - | 40000 MHz | 150 °C | -55 °C | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | FIXED ATTENUATOR | - | 1.29 | 33.01 dBm | - | - | - | - | - | - | ||
![]() RVA-2000V3+ Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | 40 dB | - | - | MINI-CIRCUITS | 6 dB | - | - | - | 2000 MHz | 85 °C | -55 °C | - | - | - | Obsolete | - | - | Yes | - | - | EAR99 | - | - | - | - | COMPONENT | unknown | - | - | - | - | - | - | VARIABLE ATTENUATOR | 50 MHz | 1.12 | 17.99 dBm | - | 50 Ω | - | - | - | - | ||
![]() ECHO44/0.1M/MHF4/36 Siretta | In Stock | - | Datasheet | - | - | - | I-PEX MHF4 | - | 1.13 mm Coax | - | - | - | + 75 C | - 40 C | Adhesive | - | - | - | - | - | - | - | Bluetooth, BLE | RoHS Compliant | - | - | - | - | - | - | - | 50 W | - | - | Connector | - | Vertical | 50 Ohms | 100 mm | - | - | - | - | - | 1 Band | - | PCB Antennas | 0.22 mm | 50.4 mm | 13.8 mm |