- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Lead Pitch | Polarization | Impedance | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Features | Omnidirectional | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRA6927M3PB-001 Laird Technologies IAS | 22 | - | Datasheet | 6 Weeks | - | Base Mount | - | 85°C | -40°C | - | Bulk | 2012 | Phantom® | - | Active | 1 (Unlimited) | N Type Female | - | - | CELLULAR/GSM/WIMAX/3G/4G | N-F, IT CAN ALSO OPERATE AT 698-960 MHZ | - | - | - | COAXIAL | unknown | 2.7GHz | - | LINEAR VERTICAL | - | 100W | - | 5.5dBi | - | 698MHz~960MHz 1.71GHz~2.7GHz | MOBILE STATION ANTENNA | - | Whip, Straight | 2.5 | 1 | Wide B | 829MHz 2.2GHz | 50Ohm | - | - | YES | - | - | - | - | 3.300 83.82mm | - | RoHS Compliant | - | - | ||
![]() TG.30.8113W Taoglas Limited | 94 | - | Datasheet | 8 Weeks | Chassis Mount | Connector Mount | - | - | - | - | Bulk | - | Apex | - | Active | 1 (Unlimited) | SMA Male | - | - | CDMA, GPS, GSM, LTE, UMTS, WLAN | - | 10W | - | IP67 | - | - | 3.6GHz | - | - | 50Ohm | 10W | - | 1.1dBi, 0.3dBi, 1.1dBi, 2.7dBi, 2.7dBi | 2.8GHz | 700MHz~800MHz 824MHz~960MHz 1.575GHz 1.71GHz~2.17GHz 2.4GHz~2.8GHz | - | Cellular, Navigation, WiFi | Whip, Tilt | - | 5 | Wide B | 750MHz 892MHz 1.575GHz 1.9GHz 2.6GHz | - | - | - | - | - | 186.69mm | - | - | 7.319 185.90mm | - | ROHS3 Compliant | - | - | ||
![]() GA.107.201111 Taoglas Limited | 63 |
| Datasheet | 8 Weeks | Base | Base Mount | SMA | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | GSM, UMTS | - | - | - | - | - | - | 2.2GHz | - | - | 50Ohm | - | - | 5dBi | 2.2GHz | 800MHz~2.2GHz | - | Cellular | Whip, Straight | 2 | 1 | Wide B | 1.5GHz | - | - | - | - | 29.5mm | 116.0018mm | 120mm | - | 4.567 116.00mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MA301.A.AB.001 Taoglas Limited | 376 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | CDMA, GPS, GSM, UMTS | - | - | - | IP65 | - | - | 1.99GHz | - | - | 50Ohm | - | - | 28dBic | 2.17GHz | 824MHz~1.99GHz | - | Cellular, Navigation | Module | 1.92 | 1 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 1.4GHz | - | - | LNA | - | - | 17.2974mm | - | - | 0.681 17.30mm | - | ROHS3 Compliant | - | IP65 | ||
![]() SDWA.01 Taoglas Limited | 931 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | Industrial grade | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | - | WLAN | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | 2.59dBi, 3.38dBi | 5.825GHz | 2.4GHz~2.5GHz 4.9GHz~5.85GHz | - | WiFi | Chip | 2.5, 3 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.8GHz | - | - | - | - | - | 1.4986mm | 10mm | 4mm | 0.059 1.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() FG8243 Laird Technologies IAS | In Stock | - | Datasheet | 4 Weeks | Brackets | Bracket Mount | - | - | - | - | Bulk | 2008 | - | - | Active | 1 (Unlimited) | N Type Female | - | - | - | - | - | - | - | - | unknown | 896MHz | - | - | - | 100W | - | 3dBd | - | 824MHz~896MHz | BASE STATION/BROADCAST TRANSMISSION ANTENNA | - | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 835MHz | - | - | - | - | - | 635mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AMCA52-2R540G-S1F-T4 Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | 2011 | AMCA | - | Active | 1 (Unlimited) | Solder | - | - | WiMax™, WLAN | - | 3W | 3W | - | - | - | 2.54GHz | - | - | 50Ohm | 3W | 200MHz | 2.5dBi | 2.54GHz | 2.44GHz~2.64GHz | - | WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | 2.5GHz | - | - | - | - | - | 990.6μm | - | - | 0.039 1.00mm | - | RoHS Compliant | - | - | ||
![]() ALA.01.07.0095A Taoglas Limited | 65 |
| Datasheet | 8 Weeks | Adhesive, Chassis Mount | Adhesive, Chassis Mount | Ceramic | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | GPS | - | - | - | - | - | - | 1.575GHz | - | - | 50Ohm | - | - | 3.1dBi | 1.576443GHz | 1.54GHz~1.61GHz | - | Navigation | PCB Trace | 2 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | -10dB | LNA, Filter | - | - | 508ÎĽm | 45mm | 10mm | 0.020 0.50mm | - | ROHS3 Compliant | - | - | ||
![]() ANT-2.4-USP Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Tube | - | microSplatch™ | - | Active | 1 (Unlimited) | Solder | 85°C | -40°C | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | - | - | - | 2.4GHz | 5.1mm | - | 50Ohm | - | - | 3.8dBi | - | 2.37GHz~2.54GHz | - | 802.15.4, Bluetooth, WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | - | - | - | - | - | - | 1.5748mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() WLPD.4958.12.4.A.02 Taoglas Limited | 30 |
| Datasheet | 15 Weeks | Surface Mount | Adhesive | - | - | - | - | Bag | - | - | - | Active | 1 (Unlimited) | Pin | - | - | Wi-Fi, Zigbee™ | - | - | - | - | - | - | - | - | - | - | - | - | 6dBic | - | 4.9GHz~5.825GHz | - | 802.15.4, WiFi | Ceramic Patch | 1.5 | 1 | SHF f > 4GHz | 5.18GHz | - | -10dB | - | - | - | 3.9878mm | - | - | 0.197 5.00mm | - | ROHS3 Compliant | - | - | ||
![]() APAMS-118 Abracon LLC | 7 |
| Datasheet | 9 Weeks | - | Connector Mount | SMA | - | - | - | Bulk | 2013 | APAMS | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3dBi | - | 890MHz~960MHz | - | - | Whip, Tilt | 2 | 1 | UHF 300MHz~1GHz | 900MHz | - | - | - | - | - | 108.1024mm | - | - | 4.256 108.10mm | - | RoHS Compliant | - | - | ||
![]() DG-ANT-20DP-BG Digi | In Stock | - | Datasheet | 2 Weeks | - | Connector Mount | - | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | 2dBi | - | 2.4GHz~2.5GHz | - | - | Whip, Tilt | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 108.5088mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() APAMPG-130 Abracon LLC | 7 |
| Datasheet | 9 Weeks | - | Magnetic | - | - | - | - | Bulk | 2012 | APAMPG | - | Active | 1 (Unlimited) | SMA Male | - | - | GLONASS, GPS | - | - | - | - | - | - | - | - | - | - | - | - | 30dB | - | 1.572GHz~1.578GHz 1.594GHz~1.61GHz | - | Navigation | Dome | 1.5 | 2 | UHF 1GHz~2GHz | 1.575GHz 1.602GHz | - | - | - | - | - | 15.494mm | - | - | 0.610 15.50mm | - | RoHS Compliant | - | - | ||
![]() TI.10.0111.HT Taoglas Limited | 109 |
| Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | - | 5W | IP65 | - | - | - | - | - | 50Ohm | 5W | - | 0dBi | 434.79MHz | 433MHz~434MHz | - | - | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 433MHz | - | -17dB | - | - | - | 48.2092mm | - | - | 1.898 48.20mm | - | ROHS3 Compliant | - | - | ||
![]() GP.1575.35.3.A.02 Taoglas Limited | 120 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | Ceramic | - | - | Industrial grade | Tray | - | - | - | Active | 1 (Unlimited) | Pin | - | - | GPS | - | - | - | - | - | - | 1.575GHz | - | - | 50Ohm | - | - | 2dBic | 1.581GHz | 1.569GHz~1.581GHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | - | - | 3.5052mm | 35mm | 35mm | 0.157 4.00mm | - | ROHS3 Compliant | - | - | ||
![]() G30.B.108111.WM Taoglas Limited | 93 |
| Datasheet | 8 Weeks | Brackets | Bracket Mount | - | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | CDMA, HSDPA, GPRS, GSM, LTE, UMTS, WCDMA | - | - | 5W | IP67 | - | - | - | - | - | 50Ohm | 5W | - | 3.2dBi | 2.8GHz | 698MHz~960MHz 1.71GHz~2.17GHz 2.5GHz~2.8GHz | - | Cellular | Dome | - | 3 | UHF 300MHz~1GHz UHF 2GHz~3GHz | 829MHz 1.94GHz 2.65GHz | - | - | - | - | - | 48.006mm | - | - | 1.890 48.00mm | - | ROHS3 Compliant | - | IP67 | ||
![]() AP.12F.07.0045A Taoglas Limited | 48 |
| Datasheet | 8 Weeks | Surface Mount | Adhesive | Module | - | - | Industrial grade | Tray | - | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | GPS | - | - | - | - | - | - | 1.57542GHz | - | - | 50Ohm | - | - | -5dBic | 1.576443GHz | - | - | Navigation | Ceramic Patch | 2 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | LNA, Filter | - | - | 5.842mm | 12mm | 12mm | 0.138 3.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2450AT43F0100E Johanson Technology Inc. | 47 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | 85°C | -40°C | - | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | 2W | 2W | - | COMPONENT | - | 2.45GHz | - | - | 50Ohm | - | - | 2.1dBi | - | 2.4GHz~2.5GHz | ANTENNA-OTHER | - | Chip | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | NO | - | 1.1938mm | 6mm | 2mm | - | No | RoHS Compliant | - | - | ||
![]() MA412.A.BI.003 Taoglas Limited | 2836 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | - | Box | - | - | - | Active | Not Applicable | SMA Male | - | - | LTE | - | - | - | IP67 | - | - | 3.6GHz | - | - | - | - | - | - | - | 698MHz~960MHz 1.71GHz~2.17GHz 2.49GHz~2.69GHz 3.3GHz~3.6GHz | - | Cellular | Dome | 3.5 | 4 | Wide B | 829MHz 1.94GHz 2.5GHz 3.5GHz | - | - | - | - | - | 30.988mm | - | - | 1.220 31.00mm | - | ROHS3 Compliant | - | IP67 | ||
![]() WS.01.B.305151 Taoglas Limited | 94 |
| Datasheet | 8 Weeks | Panel | Panel Mount | SMA | - | - | Industrial grade | Bulk | - | Hercules | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | Bluetooth, WLAN, Zigbee™ | - | - | - | IP69K | - | - | 5.35GHz | - | - | 50Ohm | - | - | - | 5.35MHz | 2.4GHz~5.2GHz | - | 802.15.4, Bluetooth, WiFi | Dome | 1.6 | 1 | Wide B | 3.8GHz | - | -15dB | - | - | 49mm | 29.0068mm | 29mm | - | 1.142 29.00mm | - | ROHS3 Compliant | Lead Free | IP69K |