- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Power - Max | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Omnidirectional | Transmission Power-Max | Diameter | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA671.A.CGH.003 Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | - | Industrial grade | Bulk | - | Spartan | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | - | - | IP67 | - | - | - | - | 50Ohm | - | 4.4dBi | 4.9GHz | 4.5GHz~4.9GHz | - | - | Dome | 2 | 1 | SHF f > 4GHz | 4.7GHz | - | - | - | - | - | 50.0126mm | - | - | 1.969 50.00mm | - | ROHS3 Compliant | - | IP67 | ||
![]() 1461860100 Molex | 3932 |
| Datasheet | 14 Weeks | - | Adhesive | - | - | - | - | Industrial grade | Bulk | 2015 | 146186 | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | BeiDou, GLONASS, WiMax, WLAN, Wi-Fi | - | - | - | - | - | - | - | - | - | 2W | 3dBi, 4dBi, 4.7dBi | - | 1.575GHz~1.602GHz 2.4GHz~2.483GHz 5.15GHz~5.85GHz 3GHz~6GHz | - | Navigation, WiFi | Flat Patch | - | 5 | Wide B | 1.561GHz 1.575GHz 1.602GHz 2.4GHz 5GHz | -10dB | Cable - 100mm | - | - | - | - | - | - | 0.004 0.10mm | - | ROHS3 Compliant | - | - | ||
![]() 2885579 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Bolt, Brackets | Bracket Mount | - | 453.59237g | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | N Type Female | - | - | - | - | - | - | IP65 | - | - | 900MHz | - | 50Ohm | - | 8dBi | - | - | - | - | Whip, Straight | - | 1 | UHF 300MHz~1GHz | 900MHz | - | - | - | - | - | 1.8034m | - | 60.5mm | 71.000 180.34cm | - | RoHS Compliant | - | IP65 | ||
![]() FXP14.09.0100A Taoglas Limited | 170 |
| Datasheet | 12 Weeks | Adhesive | Adhesive | - | - | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | MMCX Male | - | - | CDMA, GSM | - | - | - | - | - | - | 2.1GHz | - | 50Ohm | - | 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi | 2.1GHz | - | - | Cellular | Flat Patch | 2.5 | 6 | Wide B | 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2.1GHz | -7dB, -12dB, -8dB, -9dB, -9dB, -8dB | - | - | - | - | 101.6ÎĽm | 70mm | 20mm | 0.004 0.10mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() ANT-916-CHP-T Linx Technologies Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Ceramic | - | - | - | - | Tape & Reel (TR) | 2010 | CHP | - | Active | 1 (Unlimited) | Solder | 85°C | -40°C | ISM, LoRa, Sensor Networks, SigFox | HIGH RELIABILITY | - | 3W | - | COMPONENT | - | 916MHz | LINEAR | 50Ohm | - | 0.5dBi | - | 911MHz~921MHz | ANTENNA-OTHER | General ISM | Chip | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | YES | - | - | 1.7018mm | 16.002mm | 3.048mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() GW.26.0111 Taoglas Limited | 999 |
| Datasheet | 8 Weeks | - | Connector Mount | SMA | - | 85°C | -40°C | Industrial grade | Bulk | - | - | yes | Active | 1 (Unlimited) | SMA Male | - | - | Bluetooth, WLAN | - | 1W | - | - | COAXIAL | - | 2.4GHz | LINEAR VERTICAL | 50Ohm | - | 0dBi | - | 2.4GHz~2.5GHz | BASE STATION/BROADCAST TRANSMISSION ANTENNA | Bluetooth, WiFi | Whip, Straight | - | 1 | UHF 2GHz~3GHz | - | - | - | YES | 1W | 7.9mm | 29.9974mm | 30mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FXUWB10.01.0100C Taoglas Limited | 85 |
| Datasheet | 8 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | Active | Not Applicable | SMA Male | - | - | UWB | - | - | - | - | - | - | - | - | - | 10W | 4.8dBi, 5.9dBi, 7.1dBi | - | 3.1GHz~5GHz 6GHz~8.2GHz 8.2GHz~10.3GHz | - | - | FlexPIFA | 1.8, 2.2, 3 | 3 | SHF f > 4GHz | 4.05GHz 7.1GHz 9.25GHz | - | Cable - 100mm | - | - | - | - | - | - | 0.004 0.10mm | - | ROHS3 Compliant | - | - | ||
![]() 2692526 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | - | 323.3g | - | - | - | Bulk | 2014 | - | - | Obsolete | 1 (Unlimited) | N Type Female, SMA Male | 80°C | -40°C | - | - | - | - | IP68 | - | - | - | - | - | - | 6dBi, 8dBi | - | 2.4GHz~2.5GHz 5.15GHz~5.83GHz | - | - | Dome | 1.8 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | - | Cable - 1m | - | - | - | 51.0032mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() TRA4500NP Laird Technologies IAS | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | Bulk | 2008 | Phantom® | - | Active | 1 (Unlimited) | N Type Female | - | - | - | - | - | - | - | - | unknown | - | - | - | 150W | 3dBi | - | 450MHz~470MHz | MOBILE STATION ANTENNA | - | Dome | - | 1 | UHF 300MHz~1GHz | 460MHz | - | - | - | - | - | - | - | - | 3.400 86.36mm | - | RoHS Compliant | - | - | ||
![]() ANT-2.4-ID-2000-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bracket Mount | - | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | IP67 | - | - | - | - | - | - | 3dBi | - | 2.35GHz~2.6GHz | - | 802.15.4, Bluetooth, WiFi | Whip, Straight | 1.9 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | Cable - 2m | - | - | - | - | - | - | 4.110 104.40mm | - | RoHS Compliant | - | - | ||
![]() ANT-2.4-OC-LG-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | - | - | - | - | Bulk | - | OC | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | - | - | - | 2.45GHz | - | 50Ohm | - | 4.0dBi | - | 2.39GHz~2.55GHz | - | 802.15.4, Bluetooth, WiFi | Whip, Tilt | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 193.4972mm | 193.5mm | 10mm | 7.618 193.50mm | - | RoHS Compliant | Lead Free | - | ||
![]() CGGP.35.2.A.08 Taoglas Limited | 48 |
| Datasheet | 8 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Pin | - | - | Galileo, GLONASS, GPS | - | - | - | - | - | - | - | - | - | - | 4.27dBi, 4.63dBi | - | 1.574GHz~1.576GHz 1.598GHz~1.607GHz | - | Navigation | Ceramic Patch | - | 2 | UHF 1GHz~2GHz | 1.575GHz 1.602GHz | -10dB | - | - | - | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() WAN02RSP Honeywell Sensing and Productivity Solutions | 31 |
| Datasheet | 6 Weeks | Chassis Mount | Connector Mount | SMA | - | - | - | - | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | RP-SMA Male | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 2.2dBi | - | - | - | - | Whip, Tilt | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | - | - | - | 4.440 112.78mm | No SVHC | RoHS Compliant | - | - | ||
![]() PA.26A Taoglas Limited | 48 |
| Datasheet | 8 Weeks | - | Surface Mount | - | - | - | - | - | Cut Tape (CT) | - | Anam | - | Active | 3 (168 Hours) | Solder | - | - | LTE | - | - | - | - | - | - | 2.7GHz | - | - | 5W | 3.9dBi | - | 698MHz~960MHz 1.71GHz~2.69GHz | - | Cellular | PCB Trace | 3.5 | 2 | Wide B | 829MHz 2.2GHz | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | Non-RoHS Compliant | - | - | ||
![]() EXC821BN Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Connector Mount | - | - | - | - | - | Bulk | 2007 | EXC | - | Active | 1 (Unlimited) | BNC Male | - | - | - | - | - | - | - | - | unknown | 902MHz | - | - | - | - | - | 821MHz~902MHz | MOBILE STATION ANTENNA | - | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 861MHz | - | - | - | - | - | - | - | - | 4.600 116.84mm | - | RoHS Compliant | - | - | ||
![]() 1461531200 Molex | 1144 |
| Datasheet | 11 Weeks | - | Adhesive | - | - | - | - | - | - | - | 146153 | - | Active | 1 (Unlimited) | IPEX MHF4L | - | - | WLAN, Zigbee™ | - | - | - | - | - | - | - | - | - | 2W | 3dBi, 4.5dBi | - | - | - | 802.15.4, WiFi | Flat Patch | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | -10dB | Cable - 100mm | - | - | - | - | - | - | 0.004 0.10mm | - | ROHS3 Compliant | - | - | ||
![]() ANT-433-HETH Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | - | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | 80°C | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | - | 433MHz | - | - | - | 1.9dBi | - | 418MHz~458MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | - | - | 8.89mm | 38.1mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ANT-433-HESM Linx Technologies Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Surface Mount | SMD/SMT | - | - | - | - | Bulk | 2002 | HE | - | Active | 1 (Unlimited) | Solder | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | - | 433MHz | - | - | - | 1.9dBi | - | 418MHz~458MHz | - | General ISM | Helical | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | - | - | 8.89mm | 38.1mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EXB118BNX Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Connector Mount | - | - | - | - | - | Bulk | 2007 | EXB | - | Active | 1 (Unlimited) | BNX | - | - | - | - | - | - | - | - | - | 127MHz | - | - | - | - | - | 118MHz~127MHz | - | - | Whip, Straight | 1.5 | 1 | VHF f < 300MHz | 122MHz | - | - | - | - | - | - | - | - | 7.800 198.12mm | - | RoHS Compliant | - | - | ||
![]() RG.02.02.3000W Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMB Male | - | - | GSM | - | - | 10W | IP67 | - | - | - | - | - | 10W | 2.5dBi | - | 824MHz~960MHz 1.71GHz~1.99GHz | - | Cellular | Dome | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.85GHz | -18dB | - | - | - | - | 17.6022mm | - | - | 0.693 17.60mm | - | ROHS3 Compliant | - | IP67 |