- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Frequency(Max) | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Lead Pitch | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Features | Omnidirectional | Diameter | Height | Length | Width | Thickness | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA.108.301F21 Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | - | - | - | - | Bulk | - | Titan | - | Active | 1 (Unlimited) | GT5 Female | - | - | GPS | - | - | IP67 | - | - | 1.57542GHz | - | - | - | - | - | - | 2dBic | - | 1.57GHz~1.58GHz | - | Navigation | Module | 1.92 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | Cable - 3m, LNA | - | - | 13.9954mm | - | - | - | 0.598 15.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() APAMBJ-135 Abracon LLC | 126 |
| Datasheet | 9 Weeks | - | Connector Mount | - | - | - | - | - | - | - | Industrial grade | Bulk | 2012 | APAMBJ | - | Active | 1 (Unlimited) | SMA Male | - | - | Bluetooth, WLAN | - | 20W | - | - | - | - | - | - | - | - | 20W | - | 2dBi | - | - | - | Bluetooth, WiFi | Whip, Straight | 1.5 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | - | - | - | - | - | 54.991mm | - | - | - | 2.165 55.00mm | - | - | RoHS Compliant | - | - | ||
![]() APAMP-125 Abracon LLC | 30 |
| Datasheet | 9 Weeks | - | Magnetic | - | - | - | - | - | - | - | - | Bulk | - | APAMP | - | Active | 1 (Unlimited) | SMA Male | - | - | GPS | - | - | - | - | - | - | - | - | - | - | - | - | 5dBic | - | 1.574GHz~1.576GHz | - | Navigation | Dome | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | - | - | 12.9794mm | - | - | - | 0.512 13.00mm | - | - | RoHS Compliant | - | - | ||
![]() RFANT7635110A1T Walsin Technology Corporation | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Ceramic | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | Solder | - | - | Bluetooth, WLAN | - | 5W | - | - | - | 2.4GHz | - | - | - | - | 5W | - | 2dBi | - | 2.26GHz~2.64GHz | - | Bluetooth, WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 1.0922mm | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() LDA313G1413F-241 Murata Electronics | 12000 | - | - | - | - | - | 1206 | 2 | - | 3.219GHz | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 3.14GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 3.2mm | - | 1.3mm | - | No | - | RoHS Compliant | - | - | ||
![]() IMA.01.105111 Taoglas Limited | 2277 |
| Datasheet | 8 Weeks | Brackets | Bracket Mount | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | Iridium™ | - | - | IP67 | - | - | - | - | - | - | - | - | - | 4dBi | - | 1.621GHz~1.626GHz | - | - | Dome | 2 | 1 | UHF 1GHz~2GHz | 1.6GHz | - | - | - | - | - | 70.0024mm | - | - | - | 2.756 70.00mm | - | - | ROHS3 Compliant | - | IP67 | ||
![]() AMCA52-2R780G-S1F-T4 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | AMCA | - | Active | 1 (Unlimited) | Solder | - | - | WiMax™, WLAN | 3W | 3W | - | - | - | 2.78GHz | - | - | 50Ohm | - | 3W | - | 2.5dBi | 2.78GHz | 2.68GHz~2.88GHz | - | WiFi | Chip | 2 | 1 | UHF 2GHz~3GHz | 2.8GHz | - | - | - | - | - | 990.6μm | - | - | - | 0.039 1.00mm | - | - | RoHS Compliant | - | - | ||
![]() ANT-418-PW-LP Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | Bulk | 2008 | LP | - | Active | 1 (Unlimited) | Screw-Mount | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | 418MHz | - | - | 50Ohm | - | - | - | -1dBi | - | 411MHz~425MHz | - | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | - | - | - | - | - | 5mm | 33.5026mm | 41mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() TG.09.0113 Taoglas Limited | 227 | - | Datasheet | 8 Weeks | - | Connector Mount | SMA | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | CDMA, GSM, UMTS | 10W | 10W | - | - | - | 3.8GHz | - | - | 50Ohm | - | 10W | - | 2dBi, -0.1dBi | 2.17GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular | Whip, Tilt | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | - | - | - | 10mm | 72.009mm | 72mm | - | - | 2.835 72.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MA106.C.LB.001 Taoglas Limited | 32 |
| Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | GLONASS, GPS | - | 10W | IP69K | - | - | - | - | - | - | - | 10W | - | 4dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | - | Navigation | Dome | 3.5 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.94GHz | - | -25dB | - | - | - | 28.448mm | - | - | - | 1.122 28.50mm | - | - | ROHS3 Compliant | - | IP69K | ||
![]() TLS.01.1F21 Taoglas Limited | 133 |
| Datasheet | 8 Weeks | Base | Base Mount | - | - | - | - | - | - | - | - | Bag | - | Shockwave | - | Active | Not Applicable | N Type Female | - | - | GPS, LTE | - | 100W | IP69K | - | - | - | - | - | - | - | 100W | - | 4.7dB | - | 698MHz~960MHz 1.575GHz 1.71GHz~2.7GHz | - | Cellular, Navigation | Whip, Straight | - | 3 | Wide B | 829MHz 1.575GHz 2.2GHz | - | -10dB | - | - | - | 79.6036mm | - | - | - | 3.134 79.60mm | - | - | ROHS3 Compliant | - | IP69K | ||
![]() DG-ANT-20CB-AG Digi | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10W | - | 2dBi | - | 2.4GHz~2.5GHz 4.9GHz~5.9GHz | - | - | Flat Patch | 2.5 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | - | - | - | - | - | - | - | - | 0.950 24.13mm | - | - | RoHS Compliant | - | - | ||
![]() 001-0021 Laird - Wireless & Thermal Systems | 93 |
| Datasheet | 7 Weeks | - | Adhesive | - | - | - | - | - | - | - | Industrial grade | Bulk | 2015 | FlexPIFA™ | - | Active | 1 (Unlimited) | MHF4L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3dBi | - | 2.4GHz~2.485GHz 4.9GHz~5.9GHz | - | - | PCB Trace | 3 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | - | - | Cable - 100mm | - | - | - | - | - | - | 0.055 1.40mm | - | - | RoHS Compliant | - | - | ||
![]() ANT-DB1-RAF-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | - | - | - | - | 80°C | -40°C | - | Tray | 2010 | RAF | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | COAXIAL | - | 5.8GHz | - | - | 50Ohm | - | - | - | 2.5dBi, 4.6dBi | - | 2.4GHz~2.483GHz 5.15GHz~5.825GHz | ANTENNA-OTHER | 802.15.4, Bluetooth, WiFi | Whip, Tilt | 1.9 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 2.5GHz 5GHz 5.7GHz 5.8GHz | - | - | - | YES | 10.7mm | 104.902mm | 104.902mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 66089-2430 Anaren | 387 | - | - | 8 Weeks | - | Connector Mount | Module | - | - | - | - | - | - | - | Tray | 2013 | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | - | - | COAXIAL | - | 2.483GHz | 30mm | - | 50Ohm | - | - | 2.4 GHz | 3dBi | - | - | ANTENNA-OTHER | - | Whip, Straight | 1.7 | 1 | UHF 2GHz~3GHz | - | - | - | - | YES | - | 59.9948mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 2867610 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Brackets, Chassis Mount | Chassis Mount | SMA | - | 151.400005g | - | - | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | SMA Female | 75°C | -40°C | - | - | - | IP55 | - | - | 2.8GHz | - | - | 50Ohm | - | - | - | 8dBi | 2.8GHz | 2.3GHz~2.8GHz | - | - | Panel | 1.5 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 19.9898mm | 20mm | 100mm | - | 3.937 100.00mm | - | - | RoHS Compliant | - | IP55 | ||
![]() ANT-418-MHW-RPS-S Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Adhesive | SMA | - | - | - | - | - | - | - | Bulk | 2012 | MHW | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | COAXIAL | - | 418MHz | - | - | 50Ohm | 1.9812m | - | - | 2.1dBi | - | 408MHz~428MHz | ANTENNA-OTHER | General ISM | Whip, Center-Fed Double | 1.9 | 1 | UHF 300MHz~1GHz | - | - | - | Cable - 2m | YES | - | 150.0124mm | 170.942mm | 8.89mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2867801 Phoenix Contact | 2988 |
| Datasheet | 7 Weeks | Brackets, Clamp | Bracket Mount | - | - | 1.205195kg | - | - | - | - | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | N Type Female | 80°C | -40°C | - | - | - | IP65 | - | - | 900MHz | - | - | 50Ohm | 279.4mm | - | - | 5dBi | - | - | - | - | Yagi, 1-Element | - | 1 | UHF 300MHz~1GHz | 900MHz | - | - | Cable - 1.5m | - | - | 1.699997m | - | 60mm | - | 6.693 17.00cm | - | - | RoHS Compliant | - | IP65 | ||
![]() TRF1001 Microchip Technology | 68 | - | Datasheet | 13 Weeks | External | Panel Mount | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | MiWi, Wi-Fi, Zigbee™ | - | - | - | - | - | 2.4GHz | - | - | - | 150mm | - | - | 2dBi | - | - | - | 802.15.4, WiFi | Whip, Tilt | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | Cable - 150mm | - | - | 62.0014mm | 62mm | - | - | 2.441 62.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TRA6927M3NB-001 Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | - | Base Mount | - | - | - | - | 2700MHz | 85°C | -40°C | - | Bulk | 2012 | Phantom® | - | Active | 1 (Unlimited) | NMO | - | - | CELLULAR/GSM/WIMAX/3G/4G | - | - | - | COAXIAL | unknown | - | - | LINEAR VERTICAL | - | - | 100W | - | 5.5dBi | - | 698MHz~960MHz 1.71GHz~2.7GHz | MOBILE STATION ANTENNA | - | Whip, Straight | 2.5 | 1 | Wide B | 829MHz 2.2GHz | 50Ohm | - | - | YES | - | - | - | - | - | 3.300 83.82mm | - | - | RoHS Compliant | - | - |