- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Impedance | Cable Length | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Omnidirectional | Diameter | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXUB66.01.0150C Taoglas Limited | 1975 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | CDMA, GPS, GSM, LTE, UMTS, WLAN | - | 5W | - | - | - | - | 6GHz | 50Ohm | 1.37mm | 5W | 5 GHz | 6.4dBi | 6GHz | 700MHz~6GHz | - | Cellular, Navigation, WiFi | Flat Patch | 2.2 | 1 | Wide B | 3.4GHz | -7dB | - | - | - | 203.2μm | - | - | 0.008 0.20mm | - | ROHS3 Compliant | - | - | ||
![]() MIKROE-363 MikroElektronika | In Stock | - | Datasheet | 4 Weeks | - | Adhesive | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | GPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Navigation | Module | - | 1 | UHF 1GHz~2GHz | 1.575GHz | - | - | - | - | - | - | - | 0.984 25.00mm | - | Non-RoHS Compliant | - | - | ||
![]() GW.26.0112 Taoglas Limited | 52 | - | Datasheet | 8 Weeks | - | Connector Mount | SMA | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | Bluetooth, WLAN | - | 1W | - | IP65 | - | - | 2.4GHz | 50Ohm | - | 1W | - | 1.8dBi | 2.5GHz | 2.4GHz~2.5GHz | - | Bluetooth, WiFi | Whip, Right Angle | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | 7.9mm | 28.4988mm | 28.5mm | - | 1.122 28.50mm | - | ROHS3 Compliant | Lead Free | IP65 | ||
![]() YS8063 Laird Technologies IAS | In Stock | - | Datasheet | 4 Weeks | Brackets, Clamp | Bracket Mount | 806 | - | - | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | N Type Female | - | - | - | - | - | - | - | - | - | - | unknown | 896MHz | - | - | 300W | - | 6dBd | - | 809MHz~896MHz | YAGI ANTENNA | - | Yagi, 3-Element | 2 | 1 | UHF 300MHz~1GHz | 851MHz | -10dB | - | - | - | 425.45mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ANT-418-WRT-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | SMA | - | - | - | Bulk | 2012 | WRT | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | - | 418MHz | 50Ohm | 216mm | - | - | -1.3dBi | - | 409MHz~426MHz | - | General ISM | Dome | 1.9 | 1 | UHF 300MHz~1GHz | 400MHz 410MHz | - | Cable - 216mm | - | - | 27.0002mm | 27mm | 19mm | - | - | RoHS Compliant | - | - | ||
![]() PC11.09.0100A Taoglas Limited | 30 |
| - | 13 Weeks | Adhesive | Adhesive | - | - | - | Industrial grade | Bulk | - | TheStripe™ | - | Active | 1 (Unlimited) | MMCX Male | - | - | - | - | Bluetooth, Wi-Fi, Zigbee™ | - | 2W | 2W | - | - | - | 5.2GHz | 50Ohm | - | 2W | - | 3dBi, 4.5dBi | 5.9GHz | 2.4GHz~2.5GHz 4.9GHz~5.9GHz | - | 802.15.4, Bluetooth, WiFi | Flat Patch | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.2GHz | - | Cable - 100mm | - | - | 787.4μm | 66mm | 16mm | 0.031 0.80mm | - | ROHS3 Compliant | - | - | ||
![]() 33-3042-01-01 Tallysman Wireless Inc. | In Stock | - | Datasheet | 4 Weeks | Panel | Panel Mount | - | - | - | - | Bulk | 2016 | - | - | Active | 1 (Unlimited) | TNC Female | - | - | - | - | GPS | - | - | - | IP67 | - | - | - | - | - | - | - | 39dB | - | 1.570GHz~1.580GHz | - | Navigation | Dome | 1.5 | 1 | UHF 1GHz~2GHz | 1.575GHz | - | LNA, Filter | - | - | 21.0058mm | - | - | 0.827 21.00mm | - | ROHS3 Compliant | - | IP67 | ||
![]() APAES923R4560C16-T Abracon LLC | 748 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | Tray | 2012 | APAE | - | Active | 1 (Unlimited) | Pin | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | 2.5dBic | 930MHz | 915MHz~930MHz | - | - | Ceramic Patch | 1.5 | 1 | UHF 300MHz~1GHz | 923MHz | -10dB | - | - | - | 5.9944mm | - | - | 0.256 6.50mm | - | RoHS Compliant | - | - | ||
![]() PA.700.J Taoglas Limited | 48 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | Industrial grade | Tape & Reel (TR) | - | Viking | - | Active | 3 (168 Hours) | Solder | - | - | - | - | CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA | - | - | 5W | - | - | - | - | 50Ohm | - | 5W | - | -3.6dBi, -0.5dBi, -1dBi, 0.5dBi, 2.7dBi | 2.7GHz | 698MHz~800MHz 824MHz~960MHz 1.41GHz~1.52GHz 1.71GHz~2.17GHz 2.4GHz~2.7GHz | - | Cellular | Chip | 3.5 | 6 | Wide B | 800MHz 900MHz 1.5GHz 1.7GHz 2.1GHz 2.5GHz | -5dB, -14dB, -7dB, -7dB, -7.5dB | - | - | - | 5.0038mm | - | - | 0.197 5.00mm | - | ROHS3 Compliant | - | - | ||
![]() PC30.09.0100A Taoglas Limited | 135 |
| Datasheet | 12 Weeks | Adhesive | Bracket Mount | - | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | MMCX Male | - | - | - | - | CLR, DCS, GSM, PCS, UMTS | - | - | 10W | - | - | - | 2.1GHz | 50Ohm | - | 10W | - | 0.8dBi, -1dBi, 0dBi, 0.9dBi, 2dBi | 2.17GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular | Flat Patch | 2, 2.3, 0.5, 2.3, 2.2 | 5 | Wide B | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | -18dB, -18dB, -12dB, -16dB, -12dB | Cable - 100mm | - | - | 787.4μm | 74.7mm | 8.2mm | 0.031 0.80mm | - | ROHS3 Compliant | - | - | ||
![]() PX0407 Bulgin | 4294 |
| Datasheet | 14 Weeks | - | Connector Mount | - | - | - | - | Bulk | 2004 | Buccaneer® | - | Active | 1 (Unlimited) | - | SMB | - | 65°C | -20°C | - | - | - | - | IP68 | - | - | 2.5GHz | 50Ohm | - | - | - | - | - | 2.4GHz~2.5GHz | - | Bluetooth | Whip, Straight | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | 91.4908mm | 91.5mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APAE1621R2540ABDD1-T Abracon LLC | 7 |
| Datasheet | 8 Weeks | Surface Mount | Adhesive | - | - | - | - | Tray | 2014 | APAE | - | Active | 1 (Unlimited) | Pin | - | - | - | - | Iridium™ | - | - | - | - | - | - | - | - | - | - | - | 4dBic | - | 1.616GHz~1.626GHz | - | - | Ceramic Patch | 1.5 | 1 | UHF 1GHz~2GHz | 1.621GHz | - | - | - | - | 3.9878mm | - | - | 0.181 4.60mm | - | RoHS Compliant | - | - | ||
![]() ANT-2.4-ID-1000-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Bracket Mount | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | SMA Male | - | - | - | - | Bluetooth, Thread, Wi-Fi, Zigbee™ | - | - | - | IP67 | - | - | - | - | - | - | - | 3dBi | - | 2.35GHz~2.6GHz | - | 802.15.4, Bluetooth, WiFi | Whip, Straight | 1.9 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | Cable - 1m | - | - | - | - | - | 4.110 104.40mm | - | RoHS Compliant | - | - | ||
![]() EXC902TN Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Connector Mount | - | - | - | - | Bulk | 2007 | EXC | yes | Active | 1 (Unlimited) | TNC Male | - | - | - | - | Bluetooth, Wi-Fi | - | - | - | - | - | unknown | 960MHz | - | - | 50W | - | - | - | 902MHz~960MHz | - | Bluetooth, WiFi | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 931MHz | - | - | - | - | 88.9mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALPHA15/2.5M/SMAM/S/S/26 Siretta Ltd | In Stock | - | Datasheet | 8 Weeks | - | Adhesive | SMA | - | - | - | Bulk | - | ALPHA 15 | - | Active | Not Applicable | SMA Male | - | - | - | - | GPRS, GSM, UMTS | - | - | - | - | - | - | 2.17GHz | - | - | - | - | 2dBi | - | - | - | Cellular | Puck | 2.5 | 5 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | - | - | - | - | - | - | - | 0.571 14.50mm | - | RoHS Compliant | - | - | ||
![]() 5606655 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Brackets | Bracket Mount | - | - | - | - | Bulk | 2009 | - | - | Obsolete | 1 (Unlimited) | N Type Female | - | - | 85°C | -40°C | - | - | - | - | IP65 | - | - | 900MHz | 50Ohm | - | - | - | 12dBi | - | - | - | - | Yagi, 6-Element | - | 1 | UHF 300MHz~1GHz | 900MHz | - | - | - | - | 171.9834mm | - | 60mm | 6.772 172.00mm | - | RoHS Compliant | - | IP65 | ||
![]() FW.92.RNT.M Taoglas Limited | 39 |
| Datasheet | 8 Weeks | - | Connector Mount | - | - | - | Industrial grade | Bulk | - | - | - | Active | 1 (Unlimited) | RP-N Male | - | - | - | - | CDMA, GSM | - | 50W | - | IP67 | - | - | 2.1GHz | 50Ohm | 274mm | - | - | 3.4dBi, 4dBi | 2.17GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular | Whip, Straight | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | - | - | 20mm | 273.9898mm | - | - | 10.787 274.00mm | - | ROHS3 Compliant | - | IP67 | ||
![]() APAE915R2540ABDB1-T Abracon LLC | 624 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | Tray | 2012 | APAE | - | Active | 1 (Unlimited) | Pin | - | 50Ohm | - | - | GPS | - | - | - | - | - | - | 915MHz | 50Ohm | - | - | - | 4.5dBic | - | 915MHz~929MHz | - | Navigation | Ceramic Patch | 1.5 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | - | 3.9878mm | 25mm | 25mm | 0.181 4.60mm | - | RoHS Compliant | - | - | ||
![]() FW.86.RNT.M Taoglas Limited | 93 |
| Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | Bulk | - | Meteor | - | Active | Not Applicable | RP-N Male | - | - | - | - | - | - | - | 2W | IP67 | - | - | - | - | - | 2W | - | 4.7dB | - | - | - | - | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 868MHz | - | - | - | - | 245.999mm | - | - | 9.685 246.00mm | - | ROHS3 Compliant | - | IP67 | ||
![]() ANT-916-CW-RH-SMA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | 90°C | -40°C | - | Bulk | 2008 | RH | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | ISM, LoRa, Sensor Networks, SigFox | SMA | - | - | - | COAXIAL | - | 916MHz | 50Ohm | - | - | - | -1.3dBi | - | 900MHz~935MHz | ANTENNA-OTHER | General ISM | Whip, Straight | 1.9 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | YES | - | 51.0032mm | - | - | - | - | RoHS Compliant | Lead Free | - |