- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Frequency (Max) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Power - Max | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | Operating Frequency-Min | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Omnidirectional | Diameter | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT-916-PW-RA Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Panel | Panel Mount | - | - | - | Bulk | 2008 | RA | Active | 1 (Unlimited) | Screw-Mount | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | - | - | - | 916MHz | - | 50Ohm | - | 0dBi | - | 816MHz~1.095GHz | - | General ISM | Whip, Tilt | - | 1.9 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | 7mm | 99.0092mm | 69mm | - | 3.898 99.00mm | - | RoHS Compliant | Lead Free | - | ||
![]() 2019320001 Molex | 4022 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | 924MHz | Tape & Reel (TR) | 2017 | 201932 | Active | 1 (Unlimited) | Solder | - | - | - | Wi-Fi | IT CAN ALSO OPERATE AT 2400 TO 2500 AND 5150 TO 5850 MHZ | - | - | - | COMPONENT | - | - | LINEAR | - | - | 4.5dBi | - | 900MHz~924MHz 2.4GHz~2.5GHz 5.15GHz~5.85GHz | MOBILE STATION ANTENNA | WiFi | Stamped Metal | 900MHz | - | 3 | Wide B | 912MHz 2.4GHz 5.5GHz | -6dB | - | YES | - | - | - | - | 0.197 5.00mm | - | ROHS3 Compliant | - | - | ||
![]() 7488910092 Würth Elektronik | 215 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | 8 | - | Tape & Reel (TR) | - | WE-MCA | Active | 1 (Unlimited) | Solder | - | 85°C | -40°C | Bluetooth, GSM, WLAN | - | - | 5W | - | - | - | 960MHz | - | 50Ohm | 5W | -0.7dBi | - | 868MHz~960MHz | - | Bluetooth, Cellular, WiFi | Chip | - | 2.5 | 1 | UHF 300MHz~1GHz | 900MHz | - | - | - | - | 1.4986mm | 11mm | 5.1mm | 0.059 1.50mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ANT1818B00DT1516S Yageo | In Stock | - | - | 16 Weeks | Surface Mount | Adhesive | - | - | - | Tray | 2013 | - | Active | 1 (Unlimited) | Pin | 50Ohm | - | - | GLONASS, GPS | - | - | - | - | - | - | 1.575GHz | - | - | - | 2.65dBi, 2.79dBi | - | 1.575GHz~1.606GHz | - | Navigation | Ceramic Patch | - | - | 2 | UHF 1GHz~2GHz | 1.575GHz 1.602GHz | -26.080dB, -26.781dB | - | - | - | 3.9878mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FW.86.B.SMA.M Taoglas Limited | 23 |
| Datasheet | 8 Weeks | - | Connector Mount | - | - | - | Bulk | - | Meteor | Active | Not Applicable | SMA Male | - | - | - | ISM | - | - | - | IP65 | - | - | - | - | - | 2W | 2.8dBi | - | - | - | General ISM | Whip, Straight | - | 2 | 1 | UHF 300MHz~1GHz | 868MHz | -10dB | - | - | - | - | - | - | 9.449 240.00mm | - | ROHS3 Compliant | - | - | ||
![]() ANT1818B00AT1575S Yageo | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | - | - | - | Tray | 2013 | - | Active | 1 (Unlimited) | SMA Female | 50Ohm | - | - | GPS | - | - | - | - | - | - | 1.582GHz | - | - | - | 2dBic | - | 1.577GHz~1.583GHz | - | Navigation | Ceramic Patch | - | 2 | 1 | UHF 1GHz~2GHz | 1.6GHz | -10dB | - | - | - | 2.0066mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MA203W.AB.002 Taoglas Limited | 140 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | Bulk | - | Stingray | Active | 1 (Unlimited) | SMA Male (2) | - | - | - | CDMA, DCS, EDGE, GPRS, GPS, GSM, HSPA, PCS, UMTS | - | - | - | IP67 | - | - | - | - | 50Ohm | - | -3dB | 1.99GHz | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular, Navigation | Module | - | 1.92 | 5 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.575GHz 1.8GHz 1.9GHz | -10dB | Cable - 3m, LNA | - | - | 16.002mm | - | - | 0.465 11.80mm | - | ROHS3 Compliant | - | IP67 | ||
![]() QWB144 Laird Technologies IAS | In Stock | - | Datasheet | 4 Weeks | Base | Base Mount | - | - | - | Bulk | 2012 | - | Active | 1 (Unlimited) | NMO | - | - | - | - | - | - | - | - | - | unknown | 144MHz | - | - | - | 0dB | - | 144MHz~152MHz | MOBILE STATION ANTENNA | - | Whip, Straight | - | 2 | 1 | VHF f < 300MHz | - | - | - | - | - | - | - | - | 19.000 482.60mm | - | RoHS Compliant | - | - | ||
![]() 1461850050 Molex | 630 |
| Datasheet | 9 Weeks | - | Adhesive | - | - | - | Bulk | 2016 | 146185 | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | WLAN | - | - | - | - | - | - | - | - | - | - | 4.2dB | - | 824MHz~960MHz 1.71GHz~2.7GHz 3GHZ~6GHz | - | WiFi | Flat Patch | - | - | 3 | Wide B | 892MHz 1.9GHz 4.5GHz | -6dB | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ANT-418-CW-HWR-RPS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | - | - | Bulk | 2010 | HWR | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | - | 418MHz | - | 50Ohm | - | 0.7dBi | - | 398MHz~438MHz | - | General ISM | Whip, Tilt | - | 2 | 1 | UHF 300MHz~1GHz | - | - | - | - | 8.2mm | 142.0114mm | 142mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() A24-QUF-P4S Digi | In Stock | - | Datasheet | - | - | Connector Mount | - | - | - | Bulk | 2009 | - | Obsolete | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | Wire Element | - | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() M310220 Ethertronics/AVX | In Stock | - | - | 14 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | 2016 | Savvi™ | Active | 1 (Unlimited) | Solder | - | - | - | Bluetooth, Wi-Fi, WLAN, Zigbee™ | - | - | - | - | - | - | - | - | - | - | -1.3dB | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Chip | - | 1.02 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | - | - | 0.043 1.08mm | - | RoHS Compliant | - | - | ||
![]() PA24-19 Laird Technologies IAS | In Stock | - | - | 11 Weeks | Brackets | Bracket Mount | - | - | - | Bulk | 2011 | PA24 | Active | 1 (Unlimited) | N Type Female | - | - | - | WiMax™, WLAN | - | - | - | - | - | - | 2.483GHz | - | - | 100W | 19dBi | - | 2.4GHz~2.483GHz | - | WiFi | Flat Panel | - | 1.5 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | 20.32mm | - | - | 0.787 20.00mm | - | RoHS Compliant | - | - | ||
![]() 5606762 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Brackets | Bracket Mount | - | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | N Type Female | - | - | - | - | - | - | - | IP65 | - | - | 5.8GHz | - | - | - | 12dBi | - | 5.725GHz~5.875GHz | - | - | Whip, Straight | - | - | 1 | SHF f > 4GHz | - | - | - | - | - | 416.56mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() GD9-18 Laird Technologies IAS | In Stock | - | - | 9 Weeks | Brackets | Bracket Mount | - | - | - | Bulk | 2011 | - | Active | 1 (Unlimited) | N Type Female | - | - | - | WiMax™ | - | - | - | - | - | - | 900MHz | - | - | 100W | 18dBi | - | 900MHz~928MHz | - | WiFi | Parabolic Grid | - | 1.5 | 1 | UHF 300MHz~1GHz | 914MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FHQ69273CD-518VC4 Laird Technologies IAS | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | Bulk | 2013 | - | Active | Not Applicable | FME Male, SMA Male | - | - | - | GPS, LTE, WLAN | - | - | - | IP67 | - | - | - | - | - | 10W | 7.8dB | - | 380MHz~430MHz 698MHz~960MHz 1.71GHz~2.7GHz 4.9GHz~5.875GHz | - | Cellular, Navigation, WiFi | Module | - | 1.5 | 4 | Wide B | 405MHz 829MHz 2.2GHz 5.4GHz | - | - | - | - | - | - | - | 6.299 160.00mm | - | RoHS Compliant | - | - | ||
![]() EM-B40005-NJ Nearson Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | Bulk | 2016 | - | Active | Not Applicable | N Type Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 50W | 2dBi, 5dBi | - | 698MHz~960MHz 1.71GHz~2.7GHz | - | - | Dome | - | 1.5 | 2 | Wide B | 829MHz 2.2GHz | - | - | - | - | - | - | - | 4.500 114.30mm | - | RoHS Compliant | - | - | ||
![]() EXE902MD Laird Technologies IAS | In Stock | - | - | 6 Weeks | - | Connector Mount | - | - | - | Bulk | 2009 | EXE | Active | 1 (Unlimited) | MD | - | - | - | - | - | - | - | - | - | unknown | 960MHz | - | - | - | - | - | 902MHz~960MHz | MOBILE STATION ANTENNA | - | Whip, Straight | - | 1.5 | 1 | UHF 300MHz~1GHz | 931MHz | - | - | - | - | - | - | - | 8.300 210.82mm | - | RoHS Compliant | - | - | ||
![]() EM-B40004-NJ Nearson Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | Bulk | - | - | Active | Not Applicable | N Type Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 50W | 2dBi, 5dBi | - | 698MHz~960MHz 1.71GHz~2.7GHz | - | - | Dome | - | 1.8 | 2 | Wide B | 829MHz 2.2GHz | - | - | - | - | - | - | - | 4.500 114.30mm | - | RoHS Compliant | - | - | ||
![]() GW.11.A153W Taoglas Limited | 75 | - | Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | Bluetooth, GSM, ISM, Wi-Fi, Zigbee™ | - | 1W | - | - | - | - | 2.4835GHz | - | 50Ohm | - | 2.3dBi | - | - | - | 802.15.4, Bluetooth, Cellular, General ISM, WiFi | Whip, Straight | - | - | 1 | UHF 2GHz~3GHz | 2.4GHz | -10dB | - | - | 10mm | - | 84mm | - | 3.323 84.40mm | - | ROHS3 Compliant | - | - |