- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Frequency | Polarization | Impedance | Power - Max | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | Operating Frequency-Min | VSWR | VSWR-Max | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Features | Omnidirectional | Diameter | Height | Length | Width | Height (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC27.07.0100A Taoglas Limited | 56 | - | Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | Industrial grade | Bulk | - | TheStripe™ | - | - | Active | 1 (Unlimited) | U.FL (UMCC), IPEX MHF1 | - | - | - | GSM | - | - | - | - | - | 1.9GHz | - | 50Ohm | - | - | -4.1dBi, 0.6dBi | 1.99GHz | 824MHz~960MHz 1.71GHz~1.99GHz | - | Cellular | Flat Patch | - | - | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | - | - | - | - | 787.4μm | 34mm | 7mm | 0.031 0.80mm | ROHS3 Compliant | Lead Free | - | ||
![]() AMCA72-2R470G-S1F-T4 Abracon LLC | 12000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Industrial grade | Tape & Reel (TR) | 2011 | AMCA | - | - | Active | 1 (Unlimited) | Solder | - | - | - | Bluetooth, WLAN | 3W | 3W | - | - | - | 2.47GHz | - | 50Ohm | 3W | - | 2.7dBi | 2.47GHz | 2.37GHz~2.57GHz | - | Bluetooth, WiFi | Chip | - | 2 | - | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | - | - | 990.6μm | - | - | 0.039 1.00mm | RoHS Compliant | - | - | ||
![]() ANT-315-SP Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 315 | - | - | - | - | Tube | 2008 | Splatch® | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -40°C | Alarms, ISM, Remote Control, Security Systems | - | - | - | - | - | 315MHz | - | 50Ohm | - | - | 4.55 dB | - | 312MHz~317MHz | - | General ISM | Chip | - | 1.9 | - | 1 | UHF 300MHz~1GHz | - | - | - | - | - | - | 1.4986mm | 27.94mm | 13.716mm | - | RoHS Compliant | Lead Free | - | ||
![]() 0600-00024 Laird - Wireless & Thermal Systems | 58 |
| Datasheet | 9 Weeks | - | Connector Mount | - | - | - | - | - | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | - | - | - | - | - | - | 900MHz | - | 50Ohm | - | - | 2dBi | - | 902MHz~928MHz | - | - | Whip, Tilt | - | 2 | - | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | - | - | 209.4992mm | - | - | 8.248 209.50mm | RoHS Compliant | Lead Free | - | ||
![]() FR01-S4-250 Fractus Antennas S.L. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | CUBE mXTEND™ | - | - | Active | 3 (168 Hours) | Solder | - | - | - | DCS, GSM, LTE, PCS, UMTS | - | - | - | - | - | - | - | - | - | - | 0.2dBi, 1dBi, 3.3dBi | - | 698MHz~798MHz 824MHz~960MHz 1.71GHz~2.69GHz | - | Cellular | Chip | - | 3 | - | 12 | Wide B | 700MHz 800MHz 850MHz 900MHz 1.7GHz 1.8GHz 1.9GHz 2GHz 2.1GHz 2.3GHz 2.5GHz 2.6GHz | - | - | - | - | - | - | - | - | 0.197 5.00mm | RoHS Compliant | - | - | ||
![]() B4505C Laird Technologies IAS | In Stock | - | Datasheet | 6 Weeks | Base | Base Mount | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | NMO | - | - | - | - | - | - | - | - | unknown | 470MHz | - | - | - | - | 5dBi | - | 450MHz~470MHz | MOBILE STATION ANTENNA | - | Whip, Straight | - | 2 | - | 1 | UHF 300MHz~1GHz | 460MHz | - | - | - | - | - | - | - | - | 37.000 939.80mm | RoHS Compliant | - | - | ||
![]() APAMPSBJ-144 Abracon LLC | 78 |
| Datasheet | 11 Weeks | Panel | Panel Mount | - | - | - | - | - | Bulk | 2012 | APAMPS | - | - | Active | 1 (Unlimited) | SMA Male, FME Female | - | - | - | GLONASS, GPS, LTE, WLAN | - | - | - | - | - | - | - | - | - | - | 2.2dBi | - | 791MHz~960MHz 1.592GHz~1.61GHz 1.71GHz~2.96GHz | - | Cellular, Navigation, WiFi | Whip, Straight | - | 3.5 | - | 6 | Wide B | 850MHz 900MHz 1.602GHz 1.8GHz 1.9GHz 2.4GHz | - | - | - | - | - | 172.9994mm | - | - | 6.811 173.00mm | RoHS Compliant | - | - | ||
![]() MA672.A.CGH.003 Taoglas Limited | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | - | Industrial grade | Bulk | - | Spartan | - | - | Active | 1 (Unlimited) | RP-SMA Male (3) | - | - | - | - | - | - | IP67 | - | - | - | - | 50Ohm | - | - | 4.84dBi | 5.8GHz | 5GHz~5.8GHz | - | - | Dome | - | 2 | - | 1 | SHF f > 4GHz | 5.4GHz | - | - | Cable - 3m | - | - | 50.0126mm | - | - | 1.400 35.55mm | ROHS3 Compliant | - | IP67 | ||
![]() SR4C033-L Antenova | 49 |
| Datasheet | 8 Weeks | - | Surface Mount | - | 960MHz | - | -40°C | - | Tape & Reel (TR) | - | Latona | - | - | Active | 1 (Unlimited) | Solder | - | - | - | ISM | - | - | - | COMPONENT | unknown | - | LINEAR | - | - | - | 0.8dBi | - | 791MHz~960MHz | ANTENNA-OTHER | - | Chip | - | 2.6 | - | 1 | UHF 300MHz~1GHz | - | 50Ohm | -9dB | - | NO | - | - | - | - | 0.063 1.60mm | Non-RoHS Compliant | - | - | ||
![]() ANT-916-CW-RCL Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | Connector Mount | SMA | - | 70°C | -20°C | - | Bulk | 2008 | RCL | - | yes | Active | 1 (Unlimited) | RP-SMA Male | - | - | - | ISM, LoRa, Sensor Networks, SigFox | - | - | - | COAXIAL | - | 916MHz | - | 50Ohm | - | - | -2dBi | - | 840MHz~990MHz | ANTENNA-OTHER | General ISM | Whip, Right Angle | - | 1.7 | - | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | YES | 5.84mm | 88.011mm | 87.9mm | 16.51mm | - | RoHS Compliant | Lead Free | - | ||
![]() ANT1818B00BT1516S Yageo | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | - | 1606MHz | 105°C | -40°C | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | Matte Tin (Sn) | - | - | GLONASS, GPS | - | - | - | COMPONENT | - | - | RHCP | - | - | 7MHz | 1.89dBi, 2.59dBi | - | 1.575GHz~1.606GHz | GPS ANTENNA | Navigation | Ceramic Patch | 1575MHz | - | 2 | 2 | UHF 1GHz~2GHz | 1.575GHz 1.602GHz | 50Ohm | -17.801dB, -17.008dB | - | NO | - | 3.9878mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SL69273PT36NM Laird Technologies IAS | In Stock | - | - | 6 Weeks | - | Bracket Mount | - | - | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | N Type Male | - | - | - | - | - | - | - | - | - | 698MHz | - | - | 5W | - | 3dBi, 2dBi | - | 689MHz~894MHz 1.71GHz~2.17GHz 2.5GHz~2.7GHz | - | - | Panel | - | 2 | - | 5 | Wide B | 700MHz 850MHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | - | - | Cable - 914mm | - | - | 43.9928mm | - | - | 1.700 43.18mm | RoHS Compliant | - | - | ||
![]() FG9020 Laird Technologies IAS | In Stock | - | Datasheet | 4 Weeks | Brackets | Bracket Mount | - | - | - | - | - | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | N Type Female | - | - | - | - | - | - | - | - | unknown | 928MHz | - | - | - | - | 2dB | - | 902MHz~928MHz | BASE STATION/BROADCAST TRANSMISSION ANTENNA | - | Whip, Straight | - | 2 | - | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | - | - | 381mm | - | - | - | RoHS Compliant | - | - | ||
![]() ALPHA3A/0.2M/MMCXM/S/S/26 Siretta Ltd | In Stock | - | Datasheet | 8 Weeks | - | Adhesive | - | - | - | - | - | Bulk | - | ALPHA 3A | - | - | Active | Not Applicable | MMCX Male | - | - | - | Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ | - | - | - | - | - | 2.5GHz | - | - | - | - | 3dBi | - | - | - | 802.15.4, Bluetooth, Cellular, Navigation, WiFi | Blade | - | 2 | - | 8 | Wide B | 850MHz 868MHz 900MHz 915MHz 1.8GHz 1.9GHz 2.1GHz 2.4GHz | - | - | - | - | - | - | - | - | 0.098 2.50mm | RoHS Compliant | - | - | ||
![]() FXUB71.A.07.C.001 Taoglas Limited | 77 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | Industrial grade | Bulk | - | - | - | - | Active | 1 (Unlimited) | IPEX MHFHT (2) | - | - | - | GPS, LTE, WCDMA, WLAN | - | 2W | - | - | - | - | - | 50Ohm | 2W | - | 4.42dBi | 3GHz | 698MHz~3GHz | - | Cellular, Navigation, WiFi | Flat Patch | - | - | - | 1 | Wide B | 1.9GHz | - | - | - | - | - | 152.4μm | - | - | 0.006 0.15mm | ROHS3 Compliant | - | - | ||
![]() ANT-1.4-CW-HW-SMA Linx Technologies Inc. | In Stock | - | - | 6 Weeks | - | Connector Mount | SMA | - | - | - | - | - | - | HW | - | - | Active | 1 (Unlimited) | SMA Male | - | - | - | - | - | - | - | - | - | 1.4GHz | - | - | - | - | 0.7dBi | - | 1.35GHz~1.45GHz | - | - | Whip, Straight | - | 2 | - | 1 | UHF 1GHz~2GHz | - | - | - | - | - | - | - | - | - | 4.724 120.00mm | RoHS Compliant | Lead Free | - | ||
![]() 1000146 Ethertronics/AVX | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | 2010 | Prestta™ | - | - | Active | 1 (Unlimited) | Solder | - | - | - | Bluetooth, Wi-Fi, WLAN, Zigbee™ | - | - | - | - | - | - | - | - | - | - | 2.5dBi, 3.5dBi, 3.5dBi, 3.5dBi | - | 2.39GHz~2.49GHz 4.9GHz~5.35GHz 5.7GHz~5.9GHz | - | 802.15.4, Bluetooth, WiFi | Stamped Metal | - | 1.6, 1.8, 1.5, 1.3 | - | 4 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 4.9GHz 5.2GHz 5.8GHz | - | - | - | - | - | 4.2926mm | - | - | 0.169 4.30mm | RoHS Compliant | - | - | ||
![]() MA930.W.A.LBICGJ.005 Taoglas Limited | In Stock | - | Datasheet | - | - | Adhesive | - | - | - | - | - | Bulk | - | Guardian | - | - | Obsolete | 1 (Unlimited) | SMA Male | - | - | - | Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi | - | - | IP67 | - | - | - | - | - | - | - | 7dBi | - | 698MHz~960MHz 1.559GHz ~1.607GHz 1.71GHz~2.17GHz 2.49GHz~2.69GHz 3.3GHz~3.6GHz | - | Cellular, Navigation, WiFi | Module | - | 2 | - | 5 | Wide B | 829MHz 1.575GHz 1.94GHz 2.59GHz 3.45GHz | - | -10dB | Cable - 1m, LNA, Filter | - | - | - | - | - | 0.787 20.00mm | ROHS3 Compliant | - | - | ||
![]() PDQ24499-91NF Laird Technologies IAS | In Stock | - | - | 9 Weeks | Brackets | Bracket Mount | - | - | - | - | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | N Type Female (4) | - | - | - | Wi-Fi | - | 10W | IP67 | - | - | 5.95GHz | - | - | 10W | - | 8.6dBi, 9.4dBi | - | 2.4GHz~2.5GHz 4.9GHz~5.95GHz | - | WiFi | Panel | - | 1.6, 1.8 | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | - | Cable - 910mm | - | - | 40.9956mm | - | - | 1.614 41.00mm | RoHS Compliant | - | IP67 | ||
![]() FXR.08.A Taoglas Limited | 105 |
| Datasheet | 8 Weeks | Adhesive | Adhesive | - | - | - | - | Industrial grade | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Patch | - | - | - | 1 | VHF f < 300MHz | 13.56MHz | - | - | - | - | - | 228.6μm | - | - | 0.009 0.24mm | ROHS3 Compliant | - | - |