- Manufacturer
- Number of Bands
- Antenna Type
- Frequency Group
- Gain
- Mounting Type
- Termination
- Frequency (Center/Band)
- Frequency Range
- VSWR
- RF Family/Standard
- Applications
- Packaging
Attribute column
Categories
RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Base Product Number | Brand | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Ground Plane Size | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Packaging | Series | Termination | Connector Type | Type | Applications | Subcategory | Power Rating | Ingress Protection | Style | Frequency | Termination Style | Lead Length | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Product Type | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YG0005AA Quectel | 1402 |
| - | Adhesive | - | - | Quectel | - | 1575 MHz | - | 1000 | - | Quectel | + 85 C | Patch | Quectel | - 40 C | - | PCB Mount | Tray | Active | - | - | - | - | - | Solder | - | Passive Antenna | GPS | Antennas | - | - | Ceramic | - | SMD/SMT | - | - | 50 Ohms | - | - | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | - | 1.597GHz ~ 1.603GHz | Navigation | Ceramic Patch | - | 2 | UHF (1GHz ~ 2GHz) | 1.575GHz, 1.6GHz | -20dB | PCB Antennas | - | Antennas | - | - | 4 mm | 18.4 mm | 18.4 mm | 0.157" (4.00mm) | ||
![]() YC0017BA Quectel | 1776 |
| - | Surface Mount | - | - | Quectel | - | 830 MHz, 2.205 GHz, 3.6 GHz | - | 1000 | - | Quectel | + 85 C | - | Quectel | - 40 C | Yes | PCB Mount | - | Active | - | - | - | Reel | - | Solder | - | - | LTE | Antennas | - | - | - | 700 MHz to 960 MHz, 1.71 GHz to 2.7 GHz, 3.4 GHz to 3.8 GHz | SMD/SMT | - | Linear | 50 Ohms | - | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 4dBi | 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz | Cellular | Chip | 4 | 3 | Wide Band | 830MHz, 2.205GHz, 3.6GHz | - | PCB Antennas | - | Antennas | - | - | 3 mm | 25 mm | 7 mm | 0.118" (3.00mm) | ||
![]() YE0001BA Quectel | 1103 |
| - | Connector Mount | SMA Male | - | Quectel | - | 750 MHz, 800 MHz, 868 MHz, 900 MHz, 915 MHz, 933 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 5500 MHz | - | 100 | - | Quectel | + 80 C | Whip | Quectel | - 20 C | - | Panel Mount | Bag | Active | UHF | - | - | - | - | SMA Male | - | Passive Antenna | 4G, 5G, LTE | Antennas | - | IP55 | Blade Tilt / Swivel | - | Connector | - | - | 50 Ohms | - | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 5dBi | 600MHz ~ 6GHz | Cellular | Blade, Tilt | 3 | 1 | UHF (3GHz ~ 4GHz) | 3.3GHz | - | Indoor Antennas | - | Antennas | - | - | 13.5 mm | 221 mm | 26.95 mm | 8.701" (221.00mm) | ||
![]() YB0032AA Quectel | 99 |
| - | Screw Mount | - | - | Quectel | - | - | - | 100 | - | Quectel | - | - | Quectel | - | - | - | Bag | Active | - | - | - | - | - | SMA Male | - | - | LTE | Antennas | - | IP67 | - | - | - | - | - | - | - | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3dBi | 700MHz ~ 2.7GHz | Cellular | Module | 3 | 1 | UHF (1GHz ~ 2GHz) | 1.55GHz | - | - | Cable - 2m | Antennas | - | - | - | - | - | 1.693" (43.00mm) | ||
![]() YC0002AA Quectel | 37 |
| - | Surface Mount | - | - | - | - | 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | - | - | - | + 80 C | Chip | Quectel | - 20 C | - | PCB Mount | - | Active | UHF | - | - | - | - | Solder | - | Passive Antenna | 4G, LTE | Antennas | - | - | Ceramic | - | SMD/SMT | - | Linear | 50 Ohms | - | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz | Cellular | Chip | 3 | 2 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 829MHz, 2.2GHz | - | PCB Antennas | - | - | - | - | 3 mm | 42 mm | 10 mm | 0.118" (3.00mm) | ||
![]() F47NBAAB-G150U NimbeLink | In Stock | - | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | NimbeLink, LLC | - | - | - | Bag | Active | - | - | - | - | Profile Contour | U.FL | - | - | 2G, 3G, 4G, LTE | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9dBi, 2.5dBi, 3.7dBi, 2.9dBi | 698MHz ~ 960MHz, 1.55GHz ~ 1.61GHz, 1.7GHz ~ 2.7GHz | Cellular | FlexPIFA | 01:02.5 | 4 | - | - | - | - | Cable - 150mm | - | - | - | - | - | - | - | ||
![]() MIKROE-4480 MikroElektronika | In Stock | - | - | Magnetic | - | - | - | - | - | - | - | - | - | - | - | MikroElektronika | - | - | - | Bulk | Active | - | - | - | - | - | SMA Male | SMA Male | - | Beidou, Galileo, GLONASS, GNSS, GPS | - | - | - | - | - | - | 5m | - | - | - | - | - | - | 2dBic, 3.5dBic | 1.197GHz ~ 1.249GHz, 1.559GHz ~ 1.606GHz | Navigation | Module | 2 | 2 | UHF (1GHz ~ 2GHz) | 1.223GHz, 1.5825GHz | - | - | Cable - 5m, LNA, Filter | - | - | - | - | - | - | 0.886" (22.50mm) | ||
![]() X1005247-GNA1SA10A1 Ethertronics/AVX | In Stock | - | - | Adhesive | SMA Male | X1005247 | Ethertronics / KYOCERA AVX | 1 M RG174 | 1561 MHz, 1575 MHz, 1602 MHz | - | 160 | - | KYOCERA AVX | + 85 C | Module | Ethertronics/AVX | - 40 C | - | Adhesive Mount | Box | Active | - | - | Details | Bulk | - | SMA Male | - | Active Antenna | GNSS | Antennas | - | IPX7 | Square | - | Connector | - | RHCP | 50 Ohms | - | - | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 2dBi, 4.1dBi, 2dBi | - | Navigation | Module | 2 | 3 | UHF (1GHz ~ 2GHz) | 1.561GHz, 1.575GHz, 1.602GHz | - | Outdoor Antennas | Cable - 1m, LNA | Antennas | IPX7 | - | 14.5 mm | 44 mm | 35.2 mm | 0.571" (14.50mm) | ||
![]() X1005244-LWA3SX10A2 Ethertronics/AVX | In Stock | - | - | Adhesive | SMA Male, RP-SMA Male | X1005244 | Ethertronics / KYOCERA AVX | 1 M RG174, 1 M CFD200 x 2 | 2.4 GHz, 5 GHz | - | 40 | - | KYOCERA AVX | + 85 C | Module | Ethertronics/AVX | - 40 C | - | Adhesive Mount | Box | Active | - | WiFi | Details | Bulk | - | SMA Male (2), RP-SMA Male (1) | - | MIMO Antenna | GLONASS, GPS, GNSS, LTE, Wi-Fi | Antennas | - | IPX7 | I-Bar | - | Connector | - | - | 50 Ohms | - | - | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 3.5dBi, 1.1dBi, 2.1dBi, 2.3dBi, 4.6dBi, 3.7dBi, 4.5dBi, 3.4dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz | Cellular, Navigation, WiFi | Module | 2, 2.5, 3 | 8 | Wide Band | 829MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.495GHz, 2.45GHz, 5.5GHz | - | Outdoor Antennas | Cable - 1m, LNA | Antennas | IPX7 | - | 12.7 mm | 136.2 mm | 72.4 mm | 0.500" (12.70mm) | ||
![]() ANT-GNCP-TH258L15 Linx Technologies Inc. | In Stock | - | - | Adhesive | - | ANT-GNCP | Linx Technologies | - | 1580.89 MHz, 1176.45 MHz | Embedded | 25 | - | Linx Technologies | + 105 C | Patch | Linx Technologies Inc. | - 40 C | - | PCB Mount | Tray | Active | - | - | Details | Tray | - | Pin | - | Passive Antenna | Beidou, Galileo, GLONASS, GNSS, GPS | Antennas | - | - | Ceramic | - | Pin | - | RHCP | 50 Ohms | - | - | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 1dBi, 5.6dBi | 1.17GHz ~ 1.183GHz, 1.5531GHz ~ 1.6086GHz | Navigation | Ceramic Patch | 5.9, 6.4 | 2 | UHF (1GHz ~ 2GHz) | 1.176GHz, 1.5808GHz | - | PCB Antennas | - | Antennas | - | - | 8 mm | 25.1 mm | 25.1 mm | 0.315" (8.00mm) | ||
![]() H2U38D1E1B0100 Unictron Technologies Corporation | In Stock | - | - | Surface Mount | - | H2U38D1 | - | - | - | - | - | - | - | - | - | Unictron Technologies Corporation | - | - | - | - | Active | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | 1.5dBi | 2.4GHz ~ 2.5GHz | 802.15.4, Bluetooth, General ISM, WiFi | Chip | 2 | 1 | UHF (2GHz ~ 3GHz) | 2.45GHz | - | - | - | - | - | - | - | - | - | 0.051" (1.30mm) | ||
![]() MA145.A.LBC.001 Taoglas Limited | 41 |
| - | Panel Mount | SMA Male, RP-SMA Male | MA145 | Taoglas | 1 M RG174 x 2 | 657 MHz, 700 MHz, 750 MHz, 850 MHz, 900 MHz, 1474 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2500 MHz, 3400 MHz, 3500 MHz, 3800 MHz, 1575.42 MHz, 1602 MHz | Active | 20 | 30 cm x 30 cm | Taoglas | + 85 C | Module | Taoglas Limited | - 40 C | - | Direct / Permanent Mount | Bag | Active | - | - | Details | Bulk | Olympian II | RP-SMA Male, SMA Male | - | MIMO Antenna | 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, HSPA, HSPA+, LTE, WCDMA, Wi-Fi | Antennas | 10 W | IP67 | Cone | - | Connector | - | Linear | 50 Ohms | 1 m | 10 W | - | Multiband Antennas | -0.2dBi, 1.3dBi, 0.4dBi, 3.6dBi, -1.98dBi, -1.67dBi, 3.8dBi, 3.5dBi, 2.7dBi, 3.1dBi, 3.6dBi | 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.4GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.85GHz | Cellular, Navigation, WiFi | Dome | 2 | 11 | Wide Band | 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.45GHz, 2.495GHz, 3.75GHz, 5.5GHz | - | Vehicle Antennas | Cable - 1m, LNA, Filter | Antennas | IP67 | 50 mm | - | 48 mm | - | 1.909" (48.50mm) | ||
![]() MA352.A.LBI.001 Taoglas Limited | 2856 |
| - | Magnetic | - | MA352 | - | - | - | - | - | - | - | - | - | Taoglas Limited | - | - | - | Bag | Active | - | - | - | - | Steedan | SMA Male (2) | - | - | 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi | - | - | IP65 | - | - | - | - | - | - | - | 10 W | - | - | 1.1dBi, 3.5dBi, 5dBi, 5.1dBi, 1dBi, 1dBi, 1dBi, 6.6dBi, 6.9dBi, 5.9dBi, 3.3dBi | 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz | Cellular, Navigation, WiFi | Module | - | 11 | Wide Band | 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz | -10dB | - | Cable - 3m, LNA, Filter | - | - | - | - | - | - | 1.881" (47.78mm) | ||
![]() G45.A.201111 Taoglas Limited | 31 |
| - | Panel Mount | SMA Male | - | Taoglas | RG174 | 657 MHz, 700 MHz, 850 MHz, 900 MHz, 1474 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2500 MHz, 3500 MHz, 4700 MHz | - | 20 | 30 cm x 30 cm | Taoglas | + 85 C | Module | Taoglas Limited | - 40 C | - | Direct / Permanent Mount | Bag | Active | - | - | Details | Bulk | Olympian II | SMA Male | - | Passive Antenna | 3G, 4G, 5G, HSPA, HSPA+, LTE, WCDMA | Antennas | 2 W | IP67 | Cone | - | Connector | - | Linear | 50 Ohms | 2 m | 2 W | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 1.3dBi, 0.6dBi, 1.4dBi, -0.8dBi, 1.5dBi, 1dBi, -1.3dBi | 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz | Cellular | Dome | - | 7 | Wide Band | 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 3.75GHz | - | Vehicle Antennas | Cable - 2m | Antennas | IK10, IP67 | 50.15 mm | - | 48.5 mm | - | 1.909" (48.50mm) | ||
![]() AECC0502GBS-S Abracon LLC | 2636 |
| - | Connector Mount | SMA Male | - | ABRACON | - | - | - | 25 | - | ABRACON | + 85 C | Whip | Abracon LLC | - 40 C | - | Screw Mount | Bulk | Active | IoT | - | Details | Bulk | AECC | SMA Male | - | Active Antenna | Beidou, Galileo, GLONASS, GNSS, GPS | Antennas | - | IP67 | Stubby | - | Connector | - | RHCP | 50 Ohms | - | - | - | GPS Antennas - GNSS, GLONASS, Galileo, Beidou | 2dBi | - | Navigation | Helical | 2 | 7 | UHF (1GHz ~ 2GHz) | 1.207GHz, 1.227GHz, 1.246GHz, 1.268GHz, 1.561GHz, 1.575GHz, 1.602GHz | - | Outdoor Antennas | LNA | Antennas | IP67 | 27.5 mm | - | 55.6 mm | - | 2.189" (55.60mm) | ||
![]() A1001011 KYOCERA AVX | 2273 | - | - | Surface Mount | - | - | - | - | 1.561 GHz, 1.575 GHz, 1.575 GHz, 1.602 GHz | Embedded | - | - | - | + 125 C | Rectangular | KYOCERA AVX | - 50 C | - | PCB Mount | - | Active | ISM | - | - | - | - | Solder | - | - | Beidou, Galileo, GLONASS, GNSS, GPS | Antennas | - | - | Chip | - | SMD/SMT | - | - | 50 Ohms | - | - | 4 MHz, 32 MHz, 17 Hz, 60 MHz | Multiprotocol Antennas | 1dBi, 0.96dBi, 0.87dBi, 0.96dBi, 1dBi | 868MHz ~ 928MHz, 1.559GHz ~ 1.563GHz, 1.559GHz ~ 1.591GHz, 1.593GHz ~ 1.61GHz | General ISM, Navigation | Chip | 1.5, 2.5 | 5 | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 898MHz, 1.561GHz, 1.575GHz, 1.575GHz, 1.603GHz | - | PCB Antennas | - | - | - | - | 3.3 mm | 22 mm | 3.2 mm | 0.130" (3.30mm) | ||
![]() A1004795 KYOCERA AVX | 921 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Active | - | - | - | - | A | Solder | - | - | ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | -3dBi, -3dBi, -1.8dBi, -3dBi, 1.5dBi, 1.2dBi, 2.4dBi, 0.9dBi | 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz | Cellular, General ISM, WiFi | Chip | 1.5, 2.5, 3, 3.7, 5.5 | 8 | Wide Band | 315MHz, 400MHz, 433MHz, 450MHz | - | - | - | - | - | - | - | - | - | 0.130" (3.30mm) | ||
![]() 1005190F0-AS70L0150 Ethertronics/AVX | In Stock | - | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | Ethertronics/AVX | - | - | - | Box | Active | - | - | - | - | - | MHF | - | - | UWB | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | 5.3dBi | 6.5GHz ~ 8.5GHz | - | PCB Trace | 2 | 1 | SHF (f > 4GHz) | 7.5GHz | - | - | Cable - 150mm | - | - | - | - | - | - | 0.008" (0.20mm) | ||
![]() 33-5362-6-10-05-PCO Tallysman Wireless Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Tallysman Wireless Inc. | - | - | - | Bulk | Active | - | - | - | - | TW5000 | RJ12 | - | - | GNSS | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | 1.559GHz ~ 1.606GHz | Navigation | Dome | - | 1 | UHF (1GHz ~ 2GHz) | - | - | - | Cable - 5m | - | - | - | - | - | - | 0.827" (21.00mm) | ||
![]() X9001091-W3DSMW Ethertronics/AVX | In Stock | - | - | Connector Mount | SMA Male | X9001091 | Ethertronics / KYOCERA AVX | - | 2.4 GHz, 5 GHz | - | 500 | - | KYOCERA AVX | + 120 C | Whip | Ethertronics/AVX | - 40 C | - | Panel Mount | Box | Active | IoT | WiFi, WLAN | Details | Bulk | - | SMA Male | - | Passive Antenna | - | Antennas | - | - | Tilt/Swivel | - | Connector | - | Vertical | 50 Ohms | - | - | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 1.8dBi, 4dBi | 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz | 802.15.4, Bluetooth, WiFi | Whip, Tilt | - | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.4425GHz, 5.5GHz | -14dB, -11dB | Indoor Antennas | - | Antennas | - | 9.35 mm | - | 84 mm | - | 3.307" (84.00mm) |