- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0402A1950CLTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.9GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | 350μm | 1mm | 580μm | Non-RoHS Compliant | Lead Free | ||
![]() XC0450E-03S Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | 4-SMD, Gull Wing | 4 | - | - | - | - | - | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 85°C | -55°C | - | General Purpose | HIGH ISOLATION | 100W | COMPONENT | - | 460MHz~470MHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.22 | 0.35 dB | 50dBm | 50Ohm | - | - | Standard | - | - | - | - | RoHS Compliant | - | ||
![]() EHF-FD1824 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Cellular | HIGH ISOLATION | - | COMPONENT | unknown | 880MHz~915MHz 1.71GHz~1.785GHz | - | - | - | 3.2W 1.5W | DIRECTIONAL COUPLER | 0.45dB | 18dB, 18dB | - | - | - | - | - | - | Dual Band, Dual Path | 14dB, 14dB | - | 2mm | 1.25mm | RoHS Compliant | Contains Lead | ||
![]() EHF-4CT0835 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Cellular | HIGH ISOLATION | - | COMPONENT | unknown | 835MHz | - | - | - | 5W | DIRECTIONAL COUPLER | 0.25dB | 30dB | - | - | - | - | - | - | Standard | 20dB | - | 1.6mm | 800μm | Non-RoHS Compliant | Contains Lead | ||
![]() 11305-20 Anaren | In Stock | - | Datasheet | 11 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | 85°C | -55°C | Industrial grade | Tape & Reel (TR) | 2003 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 60W | COMPONENT | - | 1GHz~2GHz | - | - | - | 60W | DIRECTIONAL COUPLER | - | - | 1.2 | 0.35 dB | - | 50Ohm | - | - | Standard | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1960MNTR-SAM AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CP0402A1950ALTR AVX Corporation | 5 |
| Datasheet | 14 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 1.9GHz | 1005 | 0402 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Standard | - | 350μm | 1mm | 580μm | Non-RoHS Compliant | Lead Free | ||
![]() DC1722J5015AHF Anaren | In Stock | - | - | 12 Weeks | - | - | 0805 (2012 Metric) | 6 | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -55°C | - | General Purpose | - | 2W | COMPONENT | - | 1.7GHz~2.2GHz | 2012 | 0805 | - | - | DIRECTIONAL COUPLER | 0.29dB | - | - | 0.22 dB | 33.01dBm | 50Ohm | - | 17.6dB | Standard | 15.2dB | - | - | - | RoHS Compliant | - | ||
![]() 1M810S Anaren | 5 | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | 85°C | -55°C | Industrial grade | Tape & Reel (TR) | 2005 | Xinger® | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | General Purpose | - | 24W | COMPONENT | - | 5GHz~6GHz | - | - | - | 24W | DIRECTIONAL COUPLER | - | - | 1.33 | 0.3 dB | - | 50Ohm | - | - | Standard | 10dB | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1880HNTR AVX Corporation | 31 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1P620S Anaren | 62 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger® | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 85°C | -55°C | - | General Purpose | - | 25W | COMPONENT | - | 2.3GHz~2.7GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1.22 | 0.25 dB | - | 50Ohm | - | - | Standard | 20dB | - | - | - | RoHS Compliant | - | ||
![]() MACP-011015 M/A-Com Technology Solutions | 2832 |
| Datasheet | 10 Weeks | - | - | 5-SMD Module | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 250mW | - | - | 40MHz~1.25GHz | - | - | - | 250mW | DIRECTIONAL COUPLER | - | - | - | 1.9 dB | - | - | - | 30dB | Standard | 8dB | - | - | - | ROHS3 Compliant | - | ||
![]() XC0900B-30S Anaren | 200 | - | - | 9 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | 85°C | -55°C | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Not For New Designs | 1 (Unlimited) | - | Tin (Sn) | - | - | - | General Purpose | - | - | COMPONENT | - | 800MHz~1GHz | - | - | - | 385W | DIRECTIONAL COUPLER | 0.1dB | - | 1.15 | - | 55.85dBm | 50Ohm | - | - | Standard | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A3450FNTR AVX Corporation | 6 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 3.45GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EHF-FD1548 Panasonic Electronic Components | 132000 | - | Datasheet | - | - | - | 0606 (1616 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Cellular | HIGH ISOLATION | 3W | COMPONENT | unknown | 1.9GHz | 1616 | 0606 | - | 3W | DIRECTIONAL COUPLER | - | 23dB | - | 0.3 dB | - | - | - | - | Standard | 17dB | - | 1.6mm | 1.6mm | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A2500GNTR AVX Corporation | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 2.5GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5300CF15A0950E Johanson Technology Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 0805 (2012 Metric), 8 PC Pad | 8 | 0805 (2012 Metric) | 5.499807mg | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | - | - | - | 2W | - | - | 4.9GHz~5.85GHz | 2012 | 0805 | 50Ohm | 2W | - | 0.8dB | 22dB | - | 0.8 dB | - | - | - | -20dB | Coupler, With Filter | 15 ± 1dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1960FLTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.96GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A2100CNTR AVX Corporation | 31 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2014 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 2.1GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A2500DNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2014 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 2.5GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |