- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC1722J5020AHF Anaren | 7 |
| - | 12 Weeks | Gold | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | - | Industrial grade | Tape & Reel (TR) | 2006 | Xinger® | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -55°C | - | General Purpose | - | 2W | COMPONENT | - | 1.7GHz~2.2GHz | 2012 | 0805 | - | - | DIRECTIONAL COUPLER | - | - | - | - | 0.17 dB | 33.01dBm | 50Ohm | - | 22.5dB | Standard | 19.9dB | RoHS Compliant | - | ||
![]() JP506S Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | - | - | - | 85°C | -55°C | - | Tape & Reel (TR) | 2004 | Xinger® | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | General Purpose | - | 20W | COMPONENT | - | 2GHz~2.3GHz | - | - | - | 20W | DIRECTIONAL COUPLER | - | - | - | 1.22 | 0.3 dB | 43.01dBm | 50Ohm | - | - | Standard | 6dB | RoHS Compliant | - | ||
![]() 10017-3 Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | COAXIAL | - | 4GHz~8GHz | - | - | - | 80W | 90 DEGREE HYBRID COUPLER | 0.6dB | 18dB | - | 1.35 | - | 49.03dBm | 50Ohm | - | 16.5dB | Standard | 3dB | RoHS Compliant | - | ||
![]() HDH-12810CID(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | Bulk | 2011 | HDH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 10W | - | unknown | 12.8GHz | - | - | - | 10W | DIRECTIONAL COUPLER | - | 23dB | - | - | 1.1 dB | - | - | - | - | Standard | 10dB | RoHS Compliant | - | ||
![]() CPL-5212-10-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 826 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | SMA-F | 50W | COAXIAL | - | 2GHz~4GHz | - | - | - | 50W | DIRECTIONAL COUPLER | - | - | - | 1.15 | 0.2 dB | 46.99dBm | - | - | - | Standard | 10dB ± 1dB | Non-RoHS Compliant | - | ||
![]() CP0603A2400GLTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 2.4GHz | 1608 | 0603 | 50Ohm | 3W | - | - | - | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A3350MNTR AVX Corporation | 6 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | - | - | - | 2014 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 3.35GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0942CNTR AVX Corporation | 31 |
| - | 14 Weeks | - | - | - | - | - | 960MHz | 85°C | -40°C | - | - | 2015 | - | e3 | yes | Active | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | 925MHz | - | - | 34.77dBm | 50Ohm | 0.4 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A3500GLTR AVX Corporation | 22 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 3W | - | - | 3.5GHz | 1608 | 0603 | 50Ohm | 3W | - | - | - | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0942MLTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | 4 | - | - | - | - | - | - | 2014 | - | e0 | no | Active | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 942MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | - | - | 0.2 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1747ANTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2015 | - | e3 | yes | Active | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.747GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.5 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A2442GLTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2007 | - | e0 | no | Active | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 2.442GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CP0603A0942ANTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2014 | - | e3 | yes | Active | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 942MHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1747GLTR AVX Corporation | 6 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | e0 | no | Active | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.747GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1441BNTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | - | - | e3 | yes | Active | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.441GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0336CNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | - | - | - | - | 2011 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 336MHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A2500ANTR AVX Corporation | 6 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2014 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 2.5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A2535FNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | - | - | - | 2014 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 2.535GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1880CNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0603 | - | - | - | - | - | - | - | 2014 | - | e3 | yes | Active | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.88GHz | - | - | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.9 dB | - | - | - | RoHS Compliant | - | ||
![]() CP0603A5200BNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | - | - | - | 2014 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 5.2GHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |