- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | RF/Microwave Device Type | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0402P0902BNTR AVX Corporation | 45 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | 4 | - | - | - | - | 2012 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 902MHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.2 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P2442ANTR AVX Corporation | 25 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | 4 | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 2.442GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.7 dB | - | - | - | No | RoHS Compliant | - | ||
![]() CP0805A0881BWTR AVX Corporation | 49 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | COMPONENT | 869MHz~894MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -28dB | - | 1.2 | 0.25 dB | 34.77dBm | - | - | -31dB | Standard | 18.5 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0947BWTR AVX Corporation | 49 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | COMPONENT | 935MHz~960MHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -29dB | - | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 15 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0402P1907BNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.907GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.35 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P0836ENTR AVX Corporation | 49 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | - | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 836MHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.2 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1441BNTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.441GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P0836BNTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 836MHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.2 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1747BNTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.747GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.3 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1842ENTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.842GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P0836ANTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 836MHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P1842BNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 1.842GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.35 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P3500ANTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | 4 | - | - | - | - | 2014 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 3.5GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 1.3 dB | - | - | - | No | RoHS Compliant | - | ||
![]() CP0402P0897BNTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0402 | YES | SURFACE MOUNT | - | - | - | - | - | 2012 | e3 | yes | Active | - | 4 | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 897MHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.2 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402P2140ANTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0402 | - | - | - | - | - | - | - | 2014 | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | COMPONENT | 2.14GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | - | - | - | - | - | 0.6 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805B1842BSTR AVX Corporation | 7 |
| - | 14 Weeks | - | - | - | - | - | 4 | 1880MHz | 85°C | - | - | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | 1805MHz | 1.2 | - | - | 50Ohm | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805A0902ESTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | SMD/SMT | - | - | 4 | 915MHz | 85°C | - | Tape and Reel | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | 890MHz | 1.4 | - | - | 50Ohm | 0.85 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805B1950BSTR AVX Corporation | 7 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0805A0881ASTR AVX Corporation | 27 |
| - | 14 Weeks | - | - | SMD/SMT | - | - | - | 894MHz | - | - | - | - | e3 | yes | Active | - | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | 869MHz | 1.2 | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A1890ENTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | SURFACE MOUNT | - | 1900MHz | 85°C | -40°C | - | 2013 | e3 | yes | Active | - | 4 | - | Matte Tin (Sn) | - | - | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | 1880MHz | - | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | - | - | Non-RoHS Compliant | - |