- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDH-01503GHD(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | SMA | - | - | Bulk | 2011 | HDH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 2W | - | unknown | 1.5GHz | - | - | 90 DEGREE HYBRID COUPLER | - | 24dB | - | - | - | - | - | - | 20.8dB | Standard | 3dB | RoHS Compliant | ||
![]() HDH-00820GID(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | SMA | - | - | Bulk | 2011 | HDH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 50W | - | unknown | 750MHz | - | 50W | DIRECTIONAL COUPLER | - | 38dB | - | - | 0.3 dB | - | - | - | 23dB | Standard | 20dB | RoHS Compliant | ||
![]() HDH-01703CHD(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | Bulk | 2011 | HDH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 2W | - | unknown | 1.7GHz | - | - | 90 DEGREE HYBRID COUPLER | - | 23dB | - | - | - | - | - | - | 20.8dB | Standard | 3dB | RoHS Compliant | ||
![]() 10262-3 Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | 125 | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | COMPONENT | - | 125MHz~250MHz | - | 300W | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | - | 1.2 | - | 54.77dBm | 50Ohm | - | 20.8dB | Standard | 3dB | RoHS Compliant | ||
![]() 3004-20 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | Module | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | 4GHz~10GHz | - | 500W | DIRECTIONAL COUPLER | 0.25dB | - | - | - | - | - | - | - | - | Standard | 20dB | - | ||
![]() FPC06913 Knowles Dielectric Labs | In Stock | - | - | 12 Weeks | - | - | 4-SMD, No Lead | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | 6GHz~18GHz | - | - | - | 1dB | - | - | - | - | - | - | - | 18dB | Standard | 20dB | RoHS Compliant | ||
![]() CP0603A4700GNTR AVX Corporation | 10849 |
| - | 14 Weeks | - | - | 0603 | - | - | - | 2014 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 4.7GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1H0280-3 Anaren | In Stock | - | - | 8 Weeks | - | - | - | 4 | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | MODULE | - | 90MHz~180MHz | - | 400W | 90 DEGREE HYBRID COUPLER | 0.3dB | 18dB | - | 1.2 | - | 56.02dBm | 50Ohm | - | 20.8dB | Standard | 3dB | RoHS Compliant | ||
![]() CPL-5230-16-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 568 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=3000WATT | 50W | COAXIAL | - | 500MHz~18GHz | - | 50W | DIRECTIONAL COUPLER | - | - | - | 1.5 | 0.8 dB | 46.99dBm | - | - | - | Standard | 16dB ± 1.5dB | Non-RoHS Compliant | ||
![]() CPL-5222-20-SMA-79 Cinch Connectivity Solutions Midwest Microwave | 869 |
| - | 9 Weeks | - | - | SMA In-Line Module | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | SMA, I/P POWER-MAX(PEAK)=4000WATT | 50W | COAXIAL | - | 2GHz~8GHz | - | 50W | DIRECTIONAL COUPLER | - | - | - | 1.25 | 0.6 dB | 46.99dBm | - | - | - | Standard | 20dB ± 1dB | Non-RoHS Compliant | ||
![]() CP0603A1747DNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | 2011 | - | e3 | yes | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.747GHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.4 dB | - | - | - | RoHS Compliant | ||
![]() CP0603A2650ANTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0603 | - | - | - | 2014 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 2.65GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A0942CLTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | 2011 | - | e0 | no | Active | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 942MHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.4 dB | - | - | - | RoHS Compliant | ||
![]() CP0603A0881MNTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | Module | 4 | 85°C | - | - | - | e3 | yes | Active | - | - | Matte Tin (Sn) | - | - | - | - | - | - | COMPONENT | - | - | - | - | DIRECTIONAL COUPLER | - | - | 869MHz | - | - | - | 50Ohm | 0.2 dB | - | - | - | RoHS Compliant | ||
![]() CP0603A1050DNTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CP0603A0900BNTR AVX Corporation | 40 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | 2014 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 900MHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A1650ENTR AVX Corporation | 40 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 1.65GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A0430DNTR AVX Corporation | 40 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | 2014 | - | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | - | 430MHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A1441FLTR AVX Corporation | 40 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 | - | - | - | 2011 | - | e0 | no | Active | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.441GHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant | ||
![]() CP0603A1441FNTR AVX Corporation | 40 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | 2011 | - | e3 | yes | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | - | 1.441GHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | - | - | 34.77dBm | - | 0.25 dB | - | - | - | RoHS Compliant |