- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Construction | Frequency | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0603A4700GLTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | - | 4.7GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CP0603A2400KNTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CP0603A1300DNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | 2014 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 1.3GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A0707HNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | 2014 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 707MHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A2200HNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | 2014 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 2.2GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A0781ANTR AVX Corporation | 40 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | 2014 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 781MHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A1950FNTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | 2014 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 1.95GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A1800ENTR AVX Corporation | 40 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | 2014 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 1.8GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A0700ANTR AVX Corporation | 40 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | 2014 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 700MHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A3450GNTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0603A1960ANTR AVX Corporation | 40 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | - | 2011 | e3 | yes | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | COMPONENT | 1.96GHz | 50Ohm | - | DIRECTIONAL COUPLER | - | - | - | 34.77dBm | - | 0.55 dB | - | - | - | - | RoHS Compliant | ||
![]() CP0603A2100GNTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CP0603A1088ENTR AVX Corporation | 40 |
| - | 14 Weeks | Tin | Surface Mount | 0603 | 4 | - | - | - | 2014 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 1.088GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A1088ELTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0603 | - | - | - | - | 2014 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 1.088GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CP0603A1950FLTR\500 AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0603A1710BNTR AVX Corporation | In Stock | - | - | 14 Weeks | Tin | Surface Mount | 0603 | - | - | - | - | 2011 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 1.71GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP0603A0902LNTR AVX Corporation | 40 |
| - | 14 Weeks | - | - | 0603 | - | 85°C | -40°C | - | 2014 | e3 | - | Active | - | - | Tin (Sn) | - | - | - | - | COMPONENT | 902MHz | - | - | DIRECTIONAL COUPLER | - | - | - | 34.77dBm | 50Ohm | 0.09 dB | - | - | - | - | RoHS Compliant | ||
![]() 1B0263-3 Anaren | In Stock | - | - | 8 Weeks | - | - | 200 | - | - | - | Tray | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | MODULE | 400MHz~700MHz | - | 200W | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | 1.2 | 53.01dBm | 50Ohm | - | 20.8dB | Standard | 3dB | - | RoHS Compliant | ||
![]() 1A0230-3 Anaren | In Stock | - | - | 8 Weeks | - | Surface Mount | - | 4 | - | - | Tray | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | COMPONENT | 54MHz~88MHz | - | 700W | 90 DEGREE HYBRID COUPLER | 0.45dB | 20dB | 1.2 | - | 50Ohm | - | 20.8dB | Standard | 3dB | No | RoHS Compliant | ||
![]() CP0402A2140ENTR AVX Corporation | 20 |
| - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | - | - | 2011 | - | - | Active | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | 2.14GHz | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |