- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | Output Polarity | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Return Loss | Coupler Type | Coupling Factor | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X3C25P1-02S Anaren | 50 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | 2013 | Xinger III® | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | General Purpose | - | - | 70W | - | - | 2.3GHz~2.7GHz | - | - | - | 70W | - | 90 DEGREE HYBRID COUPLER | - | 23dB | - | 0.18 dB | - | - | - | Standard | - | RoHS Compliant | - | ||
![]() 1C0870-20 Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | - | COAXIAL | - | 500MHz~4GHz | - | - | - | 100W | - | DIRECTIONAL COUPLER | 0.5dB | - | 1.3 | - | 50dBm | 50Ohm | 17.68dB | Standard | 20dB | RoHS Compliant | - | ||
![]() DC1722J5005AHF Anaren | In Stock | - | - | 12 Weeks | - | - | 6-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | 2014 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5W | - | - | 1.7GHz~2.2GHz | - | - | - | 5W | - | DIRECTIONAL COUPLER | - | - | - | 0.5 dB | - | - | -24dB | Standard | 6dB | RoHS Compliant | - | ||
![]() 10870-10 Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | - | COAXIAL | - | 500MHz~2GHz | - | - | - | 50W | - | DIRECTIONAL COUPLER | 0.5dB | - | 1.25 | - | 46.99dBm | 50Ohm | 19dB | Standard | 10dB | RoHS Compliant | - | ||
![]() MACP-010562-TR1000 M/A-Com Technology Solutions | In Stock | - | - | - | - | - | 6-WFDFN Exposed Pad | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | - | MATTE TIN OVER COPPER | - | - | - | - | - | 8542.39.00.01 | - | COMPONENT | - | 6GHz~18GHz | - | - | - | - | POSITIVE | LINEAR DETECTOR | - | - | - | 0.3 dB | 40dBm | 50Ohm | -20dB | Standard | - | RoHS Compliant | - | ||
![]() 1E1305-3 Anaren | 484 | - | - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | 85°C | -55°C | Industrial grade | Tape & Reel (TR) | 2003 | Xinger® | e0 | - | Active | 1 (Unlimited) | - | Tin/Lead (Sn63Pb37) | - | - | - | General Purpose | HIGH ISOLATION | - | 100W | COMPONENT | not_compliant | 1.2GHz~1.85GHz | - | - | - | 100W | - | 90 DEGREE HYBRID COUPLER | - | 25dB | 1.2 | 0.25 dB | 50dBm | 50Ohm | - | - | - | RoHS Compliant | - | ||
![]() 1B0220-3 Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | - | MODULE | - | 800MHz~2.5GHz | - | - | - | 55W | - | 90 DEGREE HYBRID COUPLER | 0.25dB | 12dB | 1.5 | - | 47.4dBm | - | 14dB | Standard | 3dB | RoHS Compliant | - | ||
![]() X3C25F1-02S Anaren | In Stock | - | - | 12 Weeks | - | - | 4-SMD, No Lead Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | 2016 | Xinger III® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 20W | - | - | 2.3GHz~2.7GHz | - | - | - | 20W | - | 90 DEGREE HYBRID COUPLER | - | - | - | 0.2 dB | - | - | -20dB | Standard | 1.9dB ± 0.15dB | RoHS Compliant | - | ||
![]() 3000-10 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | 225MHz~460MHz | - | - | - | 200W | - | DIRECTIONAL COUPLER | 0.7dB | - | - | - | - | - | - | Standard | 10dB | RoHS Compliant | - | ||
![]() 4246B-20 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | General Purpose | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | - | - | COAXIAL | - | 6GHz~18GHz | - | - | - | 50W | - | DIRECTIONAL COUPLER | 0.7dB | - | 1.4 | - | 46.99dBm | - | - | Standard | 20dB | RoHS Compliant | - | ||
![]() 4016C-20 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | - | - | Module | - | - | 105°C | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | General Purpose | SMA-F | - | - | COAXIAL | - | 12.4GHz~18GHz | - | - | - | 50W | - | DIRECTIONAL COUPLER | 0.55dB | - | 1.4 | - | 46.99dBm | - | - | Standard | 20 ± 1dB | RoHS Compliant | - | ||
![]() CP0603A3125ELTR AVX Corporation | 40 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 3W | - | - | 3.125GHz | 1608 | 0603 | 50Ohm | 3W | - | - | - | - | - | - | - | - | - | Standard | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0836BWTR AVX Corporation | 33 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | - | - | 3W | COMPONENT | - | 824MHz~849MHz | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -30dB | 1.2 | 0.25 dB | 34.77dBm | - | - | Standard | 16 ± 1dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1550AWTR AVX Corporation | 33 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 3W | - | - | 1.55GHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603D0897AWTR AVX Corporation | 33 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | E-GSM | - | - | 3W | COMPONENT | - | 880MHz~915MHz | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -33dB | - | 0.5 dB | 34.77dBm | - | 22dB | Standard | 13dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0902ALTR AVX Corporation | 20 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | - | - | 3W | COMPONENT | - | 890MHz~915MHz | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -43dB | - | 0.25 dB | 34.77dBm | - | 27dB | Standard | 19.4dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0881ELTR AVX Corporation | 20 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | - | - | 3W | COMPONENT | - | 869MHz~894MHz | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -46dB | - | 0.2 dB | 34.77dBm | - | 32dB | Standard | 25.3dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1880ANTR AVX Corporation | 33 |
| - | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | PCS | - | - | 3W | COMPONENT | - | 1.85GHz~1.91GHz | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -36dB | - | 0.5 dB | 34.77dBm | - | 22dB | Standard | 13.2dB | ROHS3 Compliant | Lead Free | ||
![]() CP0603A1960HLTR AVX Corporation | 49 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | 4 | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | - | - | 3W | COMPONENT | - | 1.93GHz~1.99GHz | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -34dB | - | 0.75 dB | - | - | 19dB | Standard | 10.5dB | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A2100FLTR AVX Corporation | 40 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | 3W | - | - | 2.1GHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |