- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Max Power Dissipation | Depth | Construction | Frequency | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | Max Frequency | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC2337J5020AHF Anaren | 399 |
| - | 12 Weeks | - | Gold | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -55°C | - | General Purpose | - | 2W | - | COMPONENT | 2.3GHz~3.7GHz | - | 2012 | 0805 | - | - | - | DIRECTIONAL COUPLER | - | - | - | 0.14 dB | 33.01dBm | 50Ohm | - | 21.2dB | Standard | 21.3dB | - | - | - | No | RoHS Compliant | - | ||
![]() CP0603A0897MNTR AVX Corporation | 33 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | E-GSM | - | 3W | - | COMPONENT | 880MHz~915MHz | - | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -47dB | - | 0.2 dB | 34.77dBm | - | - | 32dB | Standard | 23.4dB | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CP0603A0942AWTR AVX Corporation | 20 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | E-GSM | - | 3W | - | COMPONENT | 925MHz~960MHz | - | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -29dB | 1.2 | 0.25 dB | 34.77dBm | - | - | - | Standard | 17.5 ± 1dB | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1P603AS Anaren | In Stock | - | - | 12 Weeks | - | - | - | 4-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | 2013 | Xinger® | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin (Sn) | 85°C | -55°C | - | General Purpose | - | 25W | - | - | 2.3GHz~2.7GHz | - | - | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 20dB | - | 0.3 dB | - | - | - | - | Standard | - | - | - | - | - | RoHS Compliant | - | ||
![]() X3C07P1-03S Anaren | 20 | - | - | 12 Weeks | - | Tin | Surface Mount | 2520 (6450 Metric) | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger III® | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 95°C | -55°C | - | General Purpose | HIGH ISOLATION | 130W | - | COMPONENT | 600MHz~900MHz | - | 6450 | 2520 | - | - | - | 90 DEGREE HYBRID COUPLER | - | 23dB | 1.15 | 0.2 dB | - | 50Ohm | - | - | Standard | 3dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A0836ALTR AVX Corporation | 21822 |
| Datasheet | 14 Weeks | - | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | - | 3W | - | COMPONENT | 824MHz~849MHz | - | 1005 | 0402 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -43dB | - | 0.25 dB | 34.77dBm | - | - | 32dB | Standard | 19.1dB | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DC1722J5010AHF Anaren | 5000 | - | - | 12 Weeks | - | Gold | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -55°C | - | General Purpose | - | 2W | - | COMPONENT | 1.7GHz~2.2GHz | - | 2012 | 0805 | - | - | - | DIRECTIONAL COUPLER | - | - | - | 0.16 dB | 33.01dBm | 50Ohm | - | 20dB | Standard | 10.5dB | - | - | - | - | RoHS Compliant | - | ||
![]() XC0450L-03S Anaren | 50 |
| - | 12 Weeks | - | - | - | 4-SMD, No Lead | - | 95°C | -55°C | - | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | General Purpose | - | 200W | - | COMPONENT | 410MHz~480MHz | - | - | - | - | 200W | - | 90 DEGREE HYBRID COUPLER | - | 23dB | 1.15 | 0.2 dB | 53.01dBm | 50Ohm | - | - | Standard | - | - | - | - | - | RoHS Compliant | - | ||
![]() MACP-008125-CK07F0 M/A-Com Technology Solutions | 50 | - | Datasheet | - | - | - | Surface Mount | SMD/SMT | 6 | 85°C | -40°C | - | Cut Tape (CT) | 2009 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | 5MHz | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | 23.98dBm | 75Ohm | 0.7 dB | -27 dB | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CP0402A1880ENTR AVX Corporation | 38 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | - | 85°C | -40°C | Thin Film | PCS | - | 3W | - | COMPONENT | 1.85GHz~1.91GHz | - | 1005 | 0402 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -44dB | - | 0.25 dB | 34.77dBm | - | - | 26dB | Standard | 20dB | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1P503AS Anaren | 200 |
| Datasheet | 12 Weeks | - | - | - | 4-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | 2013 | Xinger® | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | General Purpose | - | 30W | - | - | 1.7GHz~2GHz | - | - | - | - | 30W | - | 90 DEGREE HYBRID COUPLER | - | 18dB | - | 0.25 dB | - | - | - | - | Standard | - | - | - | - | - | RoHS Compliant | - | ||
![]() C1517J5003AHF Anaren | 8020 |
| Datasheet | 12 Weeks | - | Gold | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Digi-Reel® | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | General Purpose | - | 4W | - | - | 1.5GHz~1.7GHz | - | 2012 | 0805 | - | - | - | 90 DEGREE HYBRID COUPLER | - | 28dB | - | 0.2 dB | - | - | - | 25dB | Standard | 3dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603D0881AWTR AVX Corporation | 49 |
| - | 14 Weeks | - | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | - | 3W | 840μm | COMPONENT | 869MHz~894MHz | - | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -34dB | - | 0.5 dB | 34.77dBm | - | - | 22dB | Standard | 13dB | - | 1.6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPL-WB-02D3 STMicroelectronics | 3230 | - | Datasheet | - | - | - | Surface Mount | 5-UFBGA, FCBGA | 5 | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -30°C | - | WLAN | - | - | - | - | - | CPL-WB | - | - | - | - | 5.85GHz | DIRECTIONAL COUPLER | 0.5dB | - | - | - | - | - | - | -15dB | Standard | 18dB | 625μm | 1mm | 1.3mm | - | ROHS3 Compliant | - | ||
![]() HHM2933A1 TDK Corporation | 36 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | - | 0402 (1005 Metric), 4 PC Pad | - | - | - | Industrial grade | Tape & Reel (TR) | - | HHM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | - | - | - | DIRECTIONAL COUPLER | 0.37dB | 26dB | - | - | - | - | - | - | Standard | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() X3C19P1-05S Anaren | 336 |
| Datasheet | 12 Weeks | - | - | - | 4-SMD, No Lead | 4 | - | - | - | Tape & Reel (TR) | 2010 | Xinger III® | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin (Sn) | 95°C | -55°C | - | General Purpose | - | 70W | - | COMPONENT | 1.7GHz~2GHz | - | - | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1.22 | 0.15 dB | 50dBm | 50Ohm | - | - | Standard | 5dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A1880BNTR AVX Corporation | 35800 |
| - | 14 Weeks | - | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Thin Film | PCS | - | 3W | - | COMPONENT | 1.85GHz~1.91GHz | - | 1608 | 0603 | 50Ohm | - | - | DIRECTIONAL COUPLER | - | -33dB | - | 0.25 dB | 34.77dBm | - | - | 25dB | Standard | 16.2dB | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CP0402W2700FNTR AVX Corporation | 30000 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | 0402 (1005 Metric) | 4 | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | General Purpose | - | - | - | COMPONENT | 700MHz~2.7GHz | - | 1005 | 0402 | - | - | - | DIRECTIONAL COUPLER | - | - | - | 0.3 dB | - | 50Ohm | - | 18dB | Standard | 24dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() X3C19P2-03S Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | - | 2520 (6450 Metric) | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2010 | Xinger III® | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin (Sn) | 95°C | -55°C | - | DCS, LTE, PCS, WCDMA | HIGH ISOLATION | 176W | - | COMPONENT | 1.7GHz~2GHz | - | 6450 | 2520 | - | - | - | 90 DEGREE HYBRID COUPLER | - | 23dB | 1.15 | 0.22 dB | - | 50Ohm | - | 24.9dB | Standard | 3dB | - | - | - | - | RoHS Compliant | - | ||
![]() C0409J5003AHF Anaren | 1 | - | - | 12 Weeks | - | - | - | 6-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | 2015 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | 4W | - | - | 400MHz~900MHz | - | - | - | - | 4W | - | 90 DEGREE HYBRID COUPLER | - | 24dB | - | 0.6 dB | - | - | - | -20dB | Standard | - | - | - | - | - | RoHS Compliant | - |