- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4346 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | - | 2GHz~18GHz | 30W | - | 2.3dB | 18dB | - | - | - | - | - | - | Standard | 3dB | - | ||
![]() 3002-10 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | - | - | 950MHz~2GHz | 200W | DIRECTIONAL COUPLER | 0.7dB | - | - | - | - | - | - | - | Standard | 10dB | - | ||
![]() 4055-20 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module, SMA Connectors | - | - | 105°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | SMA-F | - | COAXIAL | - | 7.5GHz~16GHz | 50W | DIRECTIONAL COUPLER | 0.5dB | - | - | 1.4 | - | 46.99dBm | - | - | Standard | 20 ± 1.25dB | - | ||
![]() 4055-10 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module, SMA Connectors | - | - | 105°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | General Purpose | SMA-F | - | COAXIAL | - | 7.5GHz~16GHz | 50W | DIRECTIONAL COUPLER | 1dB | - | - | 1.4 | - | 46.99dBm | - | - | Standard | 10 ± 1.5dB | - | ||
![]() 4336 L3 Narda-MITEQ | In Stock | - | Datasheet | - | Module, SMA Connectors | Module | - | - | - | - | - | - | - | - | Active | - | - | General Purpose | - | - | - | - | 6GHz~18GHz | 30W | - | 0.85dB | 14dB | - | - | - | - | - | - | Standard | 3dB | - | ||
![]() CP0805A1441ESTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | 1453MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1429MHz | 1.8 | - | 34.77dBm | 50Ohm | 1.8 dB | - | - | RoHS Compliant | ||
![]() CP0805B1747CSTR AVX Corporation | 3321 |
| - | 14 Weeks | - | - | 1785MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1710MHz | 1.2 | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant | ||
![]() CP0805D0836VSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805D0915VSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805A0902DSTR AVX Corporation | 12 |
| - | 14 Weeks | - | - | 915MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 890MHz | 1.4 | - | 34.77dBm | 50Ohm | 0.5 dB | - | - | RoHS Compliant | ||
![]() CP0805A1890BSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 1900MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1880MHz | 1.4 | - | 34.77dBm | 50Ohm | 0.6 dB | - | - | RoHS Compliant | ||
![]() CP0805A1441CSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | 1453MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1429MHz | 1.8 | - | 34.77dBm | 50Ohm | 1.15 dB | - | - | RoHS Compliant | ||
![]() CP0805A0902BSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 915MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 890MHz | 1.2 | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant | ||
![]() CP0805A1880ESTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 1910MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1850MHz | 2.4 | - | 34.77dBm | 50Ohm | 3.15 dB | - | - | RoHS Compliant | ||
![]() CP0805A1600ESTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP0805B1907CSTR AVX Corporation | 30 |
| - | 14 Weeks | - | - | 1920MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 1895MHz | 1.2 | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant | ||
![]() CP0805A0881CSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 894MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 869MHz | 1.4 | - | 34.77dBm | 50Ohm | 0.5 dB | - | - | RoHS Compliant | ||
![]() CP0805B2442ASTR AVX Corporation | 3650 |
| - | 16 Weeks | - | - | 2484MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 2400MHz | 1.2 | - | 34.77dBm | 50Ohm | 0.4 dB | - | - | RoHS Compliant | ||
![]() CP0805B0881ASTR AVX Corporation | 12 |
| - | 14 Weeks | - | - | 894MHz | 85°C | -40°C | - | - | - | e3 | yes | Active | - | Matte Tin (Sn) | - | - | - | COMPONENT | compliant | - | - | DIRECTIONAL COUPLER | - | - | 869MHz | 1.2 | - | 34.77dBm | 50Ohm | 0.25 dB | - | - | RoHS Compliant | ||
![]() X3C07F1-03S Anaren | 504 |
| - | 12 Weeks | 4-SMD, No Lead | - | - | 140°C | -55°C | Tape & Reel (TR) | 2013 | Xinger III® | - | - | Active | 2 (1 Year) | - | General Purpose | HIGH ISOLATION | 25W | COMPONENT | - | 600MHz~900MHz | 25W | 90 DEGREE HYBRID COUPLER | - | 26dB | - | 1.15 | 0.17 dB | 43.98dBm | 50Ohm | - | Standard | - | RoHS Compliant |